BinMaster, Inc. Basic Diaphragm Switch BM-25

Description
BM-25 Diaphragm Switch: Point level detector for bins and chutes The BM-25 diaphragm switch is a pressure switch for high or low-level alerts in bins containing non-hazardous, free-flowing dry materials. Need an inexpensive level switch? Want to know when your bins are full or empty? Reduce overfills and stop wasting valuable grains and fertilizer. Know when chutes or conveyors are clogged before making a mess. How it works: A diaphragm (or pressure) switch works by activating a sensitive micro-switch when material reaches the level of the switch in the bin. It sends an alert that can be used to start or stop a process or alert to a high, medium, or low-level. What to use the BM-25 for: Point level detection in bins and silos Eliminate overflow or maintain a certain level of material Detect plugging of chutes or conveyors Monitoring levels of dry, free flowing materials Material density from 20 lb./cu. ft Installation in ordinary locations Levels of grain, feed, or fertilizer The BM-25 is great for farmers, ag cooperatives, or any business storing dry bulk solids! Use this pressure switch in many materials: Corn, soybean, wheat, barley, or milo Dry fertilizer and granular ag chemicals Plastic and rubber beads or resin pellets, regrind Wood pellets, chips, or sawdust Nut crops such as peanuts, sunflower, or sesame seeds Foodstuffs such as rice, wheat, oats, or sugar beets Powdered alumina, bentonite, or potash Landscaping materials
Request a Quote Datasheet
Description
BM-25 Diaphragm Switch: Point level detector for bins and chutes The BM-25 diaphragm switch is a pressure switch for high or low-level alerts in bins containing non-hazardous, free-flowing dry materials. Need an inexpensive level switch? Want to know when your bins are full or empty? Reduce overfills and stop wasting valuable grains and fertilizer. Know when chutes or conveyors are clogged before making a mess. How it works: A diaphragm (or pressure) switch works by activating a sensitive micro-switch when material reaches the level of the switch in the bin. It sends an alert that can be used to start or stop a process or alert to a high, medium, or low-level. What to use the BM-25 for: Point level detection in bins and silos Eliminate overflow or maintain a certain level of material Detect plugging of chutes or conveyors Monitoring levels of dry, free flowing materials Material density from 20 lb./cu. ft Installation in ordinary locations Levels of grain, feed, or fertilizer The BM-25 is great for farmers, ag cooperatives, or any business storing dry bulk solids! Use this pressure switch in many materials: Corn, soybean, wheat, barley, or milo Dry fertilizer and granular ag chemicals Plastic and rubber beads or resin pellets, regrind Wood pellets, chips, or sawdust Nut crops such as peanuts, sunflower, or sesame seeds Foodstuffs such as rice, wheat, oats, or sugar beets Powdered alumina, bentonite, or potash Landscaping materials
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Basic Diaphragm Switch - BM-25 - BinMaster, Inc.
Lincoln, NE, United States
Basic Diaphragm Switch
BM-25
Basic Diaphragm Switch BM-25
BM-25 Diaphragm Switch: Point level detector for bins and chutes The BM-25 diaphragm switch is a pressure switch for high or low-level alerts in bins containing non-hazardous, free-flowing dry materials. Need an inexpensive level switch? Want to know when your bins are full or empty? Reduce overfills and stop wasting valuable grains and fertilizer. Know when chutes or conveyors are clogged before making a mess. How it works: A diaphragm (or pressure) switch works by activating a sensitive micro-switch when material reaches the level of the switch in the bin. It sends an alert that can be used to start or stop a process or alert to a high, medium, or low-level. What to use the BM-25 for: Point level detection in bins and silos Eliminate overflow or maintain a certain level of material Detect plugging of chutes or conveyors Monitoring levels of dry, free flowing materials Material density from 20 lb./cu. ft Installation in ordinary locations Levels of grain, feed, or fertilizer The BM-25 is great for farmers, ag cooperatives, or any business storing dry bulk solids! Use this pressure switch in many materials: Corn, soybean, wheat, barley, or milo Dry fertilizer and granular ag chemicals Plastic and rubber beads or resin pellets, regrind Wood pellets, chips, or sawdust Nut crops such as peanuts, sunflower, or sesame seeds Foodstuffs such as rice, wheat, oats, or sugar beets Powdered alumina, bentonite, or potash Landscaping materials

BM-25 Diaphragm Switch: Point level detector for bins and chutes

The BM-25 diaphragm switch is a pressure switch for high or low-level alerts in bins containing non-hazardous, free-flowing dry materials.

Need an inexpensive level switch? Want to know when your bins are full or empty?

Reduce overfills and stop wasting valuable grains and fertilizer. Know when chutes or conveyors are clogged before making a mess.

How it works:

A diaphragm (or pressure) switch works by activating a sensitive micro-switch when material reaches the level of the switch in the bin. It sends an alert that can be used to start or stop a process or alert to a high, medium, or low-level.

What to use the BM-25 for:

  • Point level detection in bins and silos
  • Eliminate overflow or maintain a certain level of material
  • Detect plugging of chutes or conveyors
  • Monitoring levels of dry, free flowing materials
  • Material density from 20 lb./cu. ft
  • Installation in ordinary locations
  • Levels of grain, feed, or fertilizer

The BM-25 is great for farmers, ag cooperatives, or any business storing dry bulk solids!

Use this pressure switch in many materials:

  • Corn, soybean, wheat, barley, or milo
  • Dry fertilizer and granular ag chemicals
  • Plastic and rubber beads or resin pellets, regrind
  • Wood pellets, chips, or sawdust
  • Nut crops such as peanuts, sunflower, or sesame seeds
  • Foodstuffs such as rice, wheat, oats, or sugar beets
  • Powdered alumina, bentonite, or potash
  • Landscaping materials
Supplier's Site Datasheet

Technical Specifications

  BinMaster, Inc.
Product Category Level Sensors
Product Number BM-25
Product Name Basic Diaphragm Switch
Device Classification Sensor System
Unlock Full Specs
to access all available technical data

Similar Products

Acoustic Level Sensor - RL - BinMaster, Inc.
Specs
Device Classification Sensor System
Media Type Dry material (Bulk solids and powders)
Level Measurement Type Continuous Level
View Details
Capacitance Level Sensor Probe with Auto Calibration - Pro Auto-Cal - BinMaster, Inc.
Specs
Device Classification Sensor System
Number of Switch Points Range 1 (#)
Media Type Liquid; Dry material (Bulk solids and powders)
View Details
SmartBob II RemoteLevel Measurement System - SBR II - BinMaster, Inc.
Specs
Device Classification Sensor System
Measuring Range ? to 1800 inch (? to 45720 mm)
Media Type Dry material (Bulk solids and powders)
View Details
Mini Vibrating Level Sensing Rod - CVR-600 - BinMaster, Inc.
Specs
Device Classification Sensor System
Number of Switch Points Range 1 (#)
Media Type Dry material (Bulk solids and powders)
View Details