BinMaster, Inc. SmartBob Weight-and-Cable Level Sensor, Side Mount SBR II HM

Description
An innovative version of BinMaster's proven SmartBob weight-and-cable based level sensor, the SmartBob HM–for horizontal mount–can be used when it is not possible to install the sensor on the top of the bin. The SmartBob HM features a rigid extension that is custom-made from 12” to 36” long to install on the side of the bin through a 4” opening. Precise level measurements are taken at predetermined time intervals at a location directly below the probe to continuously monitor the inventory of material inside of the bin. SmartBob HM can be used in a mixed network of SmartBobs that are installed on the top of the bin or are monitoring other materials for a complete inventory management solution.
Request a Quote Datasheet
Description
An innovative version of BinMaster's proven SmartBob weight-and-cable based level sensor, the SmartBob HM–for horizontal mount–can be used when it is not possible to install the sensor on the top of the bin. The SmartBob HM features a rigid extension that is custom-made from 12” to 36” long to install on the side of the bin through a 4” opening. Precise level measurements are taken at predetermined time intervals at a location directly below the probe to continuously monitor the inventory of material inside of the bin. SmartBob HM can be used in a mixed network of SmartBobs that are installed on the top of the bin or are monitoring other materials for a complete inventory management solution.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SmartBob Weight-and-Cable Level Sensor, Side Mount - SBR II HM - BinMaster, Inc.
Lincoln, NE, United States
SmartBob Weight-and-Cable Level Sensor, Side Mount
SBR II HM
SmartBob Weight-and-Cable Level Sensor, Side Mount SBR II HM
An innovative version of BinMaster's proven SmartBob weight-and-cable based level sensor, the SmartBob HM–for horizontal mount–can be used when it is not possible to install the sensor on the top of the bin. The SmartBob HM features a rigid extension that is custom-made from 12” to 36” long to install on the side of the bin through a 4” opening. Precise level measurements are taken at predetermined time intervals at a location directly below the probe to continuously monitor the inventory of material inside of the bin. SmartBob HM can be used in a mixed network of SmartBobs that are installed on the top of the bin or are monitoring other materials for a complete inventory management solution.

An innovative version of BinMaster's proven SmartBob weight-and-cable based level sensor, the SmartBob HM–for horizontal mount–can be used when it is not possible to install the sensor on the top of the bin. The SmartBob HM features a rigid extension that is custom-made from 12” to 36” long to install on the side of the bin through a 4” opening. Precise level measurements are taken at predetermined time intervals at a location directly below the probe to continuously monitor the inventory of material inside of the bin. SmartBob HM can be used in a mixed network of SmartBobs that are installed on the top of the bin or are monitoring other materials for a complete inventory management solution.

Supplier's Site Datasheet

Technical Specifications

  BinMaster, Inc.
Product Category Level Sensors
Product Number SBR II HM
Product Name SmartBob Weight-and-Cable Level Sensor, Side Mount
Device Classification Sensor System
Measuring Range ? to 2160 inch (? to 54864 mm)
Media Type Dry material (Bulk solids and powders)
Level Measurement Type Continuous Level
Unlock Full Specs
to access all available technical data

Similar Products

80 GHZ COMPACT NON-CONTACT RADAR 49’ - CNCR 220 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Measuring Range 588 inch (14935 mm)
Accuracy (Continuous Level) 0.2000 +/-inch (5.08 +/-mm)
View Details
Vibrating Rod for Sediment Level Detection - VR-21 SED and VR-41 SED - BinMaster, Inc.
Specs
Device Classification Sensor System
Number of Switch Points Range 1 (#)
Media Type Dry material (Bulk solids and powders)
View Details
Extended Mini Capacitance Probe - MCP-300 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
Custom Extended Rotary -  - BinMaster, Inc.
Specs
Media Type Dry material (Bulk solids and powders)
Level Measurement Type Single Point or Multi-Point Level
Meter Technology Type Rotation Paddle
View Details