Biamp Systems, Ltd. Low Impedance Loudspeaker CM608

Description
The CM608 two-way built-in low impedance loudspeaker is “the reference loudspeaker”. It can be used with a standard hi-fi amplifier and provides you with superior sound. The loudspeaker has an enforced 6 ½” woofer and 1” tweeter. It makes the CM608 very suitable for the distribution of background music. The housing is made of high-quality ABS and the woofer is made from polypropylene, what makes it moisture-proof. This loudspeaker is easy to install, due to its simple, quick mounting system -- 3 screws which are hidden behind the loudspeaker grill, which gives the loudspeaker a modern and striking design. The CM608 loudspeakers can be painted in any color.
Datasheet
Description
The CM608 two-way built-in low impedance loudspeaker is “the reference loudspeaker”. It can be used with a standard hi-fi amplifier and provides you with superior sound. The loudspeaker has an enforced 6 ½” woofer and 1” tweeter. It makes the CM608 very suitable for the distribution of background music. The housing is made of high-quality ABS and the woofer is made from polypropylene, what makes it moisture-proof. This loudspeaker is easy to install, due to its simple, quick mounting system -- 3 screws which are hidden behind the loudspeaker grill, which gives the loudspeaker a modern and striking design. The CM608 loudspeakers can be painted in any color.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Impedance Loudspeaker - CM608 - Biamp Systems, Ltd.
Beaverton, OR, United States
Low Impedance Loudspeaker
CM608
Low Impedance Loudspeaker CM608
The CM608 two-way built-in low impedance loudspeaker is “the reference loudspeaker”. It can be used with a standard hi-fi amplifier and provides you with superior sound. The loudspeaker has an enforced 6 ½” woofer and 1” tweeter. It makes the CM608 very suitable for the distribution of background music. The housing is made of high-quality ABS and the woofer is made from polypropylene, what makes it moisture-proof. This loudspeaker is easy to install, due to its simple, quick mounting system -- 3 screws which are hidden behind the loudspeaker grill, which gives the loudspeaker a modern and striking design. The CM608 loudspeakers can be painted in any color.

The CM608 two-way built-in low impedance loudspeaker is “the reference loudspeaker”. It can be used with a standard hi-fi amplifier and provides you with superior sound.

The loudspeaker has an enforced 6 ½” woofer and 1” tweeter. It makes the CM608 very suitable for the distribution of background music. The housing is made of high-quality ABS and the woofer is made from polypropylene, what makes it moisture-proof.

This loudspeaker is easy to install, due to its simple, quick mounting system -- 3 screws which are hidden behind the loudspeaker grill, which gives the loudspeaker a modern and striking design.

The CM608 loudspeakers can be painted in any color.

Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Speakers
Product Number CM608
Product Name Low Impedance Loudspeaker
Application Loudspeaker; MusicAudio
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526863 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency Response 16 Hz
Size 5.12 inch (130 mm)
View Details
AM300X and AM302X AudioMaster® Public Address Explosion-Proof Speakers - AM302X-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 122 dB
Nominal Power 30 watts
Size 18.80 inch (478 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Loudspeaker - KUBO3 - Biamp Systems, Ltd.
Biamp Systems, Ltd.
Specs
Nominal Power 40 watts
Impedance 8 ohms
Application Loudspeaker; MusicAudio
View Details