AUDIX Corporation Compact Powered Speakers - 25 W Stereo - 5 1/4" Two-Way PH5vs

Description
25 watts built-in stereo amplifier AC power High quality reference sound Two-way bass reflex design Compact, lightweight, portable, durable video shielded components Excellent stereo imaging
Description
25 watts built-in stereo amplifier AC power High quality reference sound Two-way bass reflex design Compact, lightweight, portable, durable video shielded components Excellent stereo imaging

Suppliers

Company
Product
Description
Supplier Links
Compact Powered Speakers - 25 W Stereo - 5 1/4
Berlin, CT, USA
Compact Powered Speakers - 25 W Stereo - 5 1/4" Two-Way
14536
Compact Powered Speakers - 25 W Stereo - 5 1/4" Two-Way 14536
25 watts built-in stereo amplifier AC power High quality reference sound Two-way bass reflex design Compact, lightweight, portable, durable video shielded components Excellent stereo imaging
  • 25 watts built-in stereo amplifier
  • AC power
  • High quality reference sound
  • Two-way bass reflex design
  • Compact, lightweight, portable, durable video shielded components
  • Excellent stereo imaging
Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 14536
Product Name Compact Powered Speakers - 25 W Stereo - 5 1/4" Two-Way
Size 5.25 inch (133 mm)
Unlock Full Specs
to access all available technical data

Similar Products

302X SelecTone® ExplosionProof Amplified Speakers - 302X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Size 18.80 inch (478 mm)
Weight 7400.00 g (261.07 oz)
View Details
Miniature Speakers - 1176046 - RS Components, Ltd.
Specs
Impedance 8 ohms
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Compact Powered Speakers - 20 W Stereo - 3 1/2
Specs
Size 3.50 inch (89 mm)
Application MusicAudio
View Details