Federal Signal Corporation - Industrial Signaling and Systems 302X SelecTone® ExplosionProof Amplified Speakers 302X-120-240

Description
Available in 24VAC/DC and 120/240VAC Digital Signal Amplification Fused input and output Built-in gain control, adjustable between 0 dBa to 114 dBa @ 10' (0 dBa to 124 dBa @ 1m) Type 4X, IP66 enclosure CSFM Approved UL and cUL Listed for Class I, Division 1, Groups B, C, and D; Class I, Division 2, Group A; Class II, Division 2, Groups F and G; Class III Features Model 302X SelecTone® Amplified Speaker is designed to meet UL 1480 intelligibility requirements producing crisp, clear tones, digital voice messages and live public address in harsh environments with high ambient noise levels. The rugged speaker cone and projector are constructed of spun aluminum. The all new internal circuitry, tone module, and gain control are contained in a housing constructed of cast aluminum. All surfaces are sealed with powder-coat paint and assembled with stainless steel hardware. Dust- and moisture-proof gaskets provide protection from the elements. This housing incorporates a tool-less rear cover design, eliminating the need for torque specific hardware and solves the problem of missing or lost fasteners. SelecTone Amplified Speakers are used individually or as part of a plant-wide emergency notification system. Model UTM Universal Tone Module with 32 tones, or model TM33-SD Custom Tone Module is plugged into a single SelecTone Amplified Speaker for stand-alone use or into a SelecTone Command Unit for plant-wide signaling. For plant-wide signaling, a Connector Kit is required for each SelecTone Amplified Speaker and wired to a central controller. SelecTone Command Units and CommCenter® Digital Message Centers broadcast tones, voice messages, melodies and live public address to an unlimited number of SelecTone Amplified Speakers. Applications for SelecTone include emergency warning, plant evacuation, start and dismissal, public address, and process control.
Request a Quote
Description
Available in 24VAC/DC and 120/240VAC Digital Signal Amplification Fused input and output Built-in gain control, adjustable between 0 dBa to 114 dBa @ 10' (0 dBa to 124 dBa @ 1m) Type 4X, IP66 enclosure CSFM Approved UL and cUL Listed for Class I, Division 1, Groups B, C, and D; Class I, Division 2, Group A; Class II, Division 2, Groups F and G; Class III Features Model 302X SelecTone® Amplified Speaker is designed to meet UL 1480 intelligibility requirements producing crisp, clear tones, digital voice messages and live public address in harsh environments with high ambient noise levels. The rugged speaker cone and projector are constructed of spun aluminum. The all new internal circuitry, tone module, and gain control are contained in a housing constructed of cast aluminum. All surfaces are sealed with powder-coat paint and assembled with stainless steel hardware. Dust- and moisture-proof gaskets provide protection from the elements. This housing incorporates a tool-less rear cover design, eliminating the need for torque specific hardware and solves the problem of missing or lost fasteners. SelecTone Amplified Speakers are used individually or as part of a plant-wide emergency notification system. Model UTM Universal Tone Module with 32 tones, or model TM33-SD Custom Tone Module is plugged into a single SelecTone Amplified Speaker for stand-alone use or into a SelecTone Command Unit for plant-wide signaling. For plant-wide signaling, a Connector Kit is required for each SelecTone Amplified Speaker and wired to a central controller. SelecTone Command Units and CommCenter® Digital Message Centers broadcast tones, voice messages, melodies and live public address to an unlimited number of SelecTone Amplified Speakers. Applications for SelecTone include emergency warning, plant evacuation, start and dismissal, public address, and process control.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 302X-120-240 is a 30-watt amplified speaker designed for high-noise environments, meeting UL 1480 intelligibility requirements for tone and voice messaging. It features a cast aluminum housing with a spun aluminum projector, sealed with powder-coat paint and stainless steel hardware, and holds Type 4X and IP66 ratings. The unit operates on 120 or 240 Vac at 50/60 Hz with an operating current of 0.43 A and standby current of 0.26 A, delivering 114 dBa at 10 feet and 124 dBa at 1 meter. It is UL and cUL listed for Class I, Division 1 and 2, Class II, Division 2, and Class III hazardous locations, with T6 temperature classification at maximum ambient temperature. Dimensions are 18.80 in height, 16.70 in width, and 19.50 in depth, with a net weight of 17.7 lb.

Datasheet Summary
Powered by GS/AI

The 302X-120-240 is a 30-watt amplified speaker designed for high-noise environments, meeting UL 1480 intelligibility requirements for tone and voice messaging. It features a cast aluminum housing with a spun aluminum projector, sealed with powder-coat paint and stainless steel hardware, and holds Type 4X and IP66 ratings. The unit operates on 120 or 240 Vac at 50/60 Hz with an operating current of 0.43 A and standby current of 0.26 A, delivering 114 dBa at 10 feet and 124 dBa at 1 meter. It is UL and cUL listed for Class I, Division 1 and 2, Class II, Division 2, and Class III hazardous locations, with T6 temperature classification at maximum ambient temperature. Dimensions are 18.80 in height, 16.70 in width, and 19.50 in depth, with a net weight of 17.7 lb.

Suppliers

Company
Product
Description
Supplier Links
302X SelecTone® ExplosionProof Amplified Speakers - 302X-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
302X SelecTone® ExplosionProof Amplified Speakers
302X-120-240
302X SelecTone® ExplosionProof Amplified Speakers 302X-120-240
Available in 24VAC/DC and 120/240VAC Digital Signal Amplification Fused input and output Built-in gain control, adjustable between 0 dBa to 114 dBa @ 10' (0 dBa to 124 dBa @ 1m) Type 4X, IP66 enclosure CSFM Approved UL and cUL Listed for Class I, Division 1, Groups B, C, and D; Class I, Division 2, Group A; Class II, Division 2, Groups F and G; Class III Features Model 302X SelecTone® Amplified Speaker is designed to meet UL 1480 intelligibility requirements producing crisp, clear tones, digital voice messages and live public address in harsh environments with high ambient noise levels. The rugged speaker cone and projector are constructed of spun aluminum. The all new internal circuitry, tone module, and gain control are contained in a housing constructed of cast aluminum. All surfaces are sealed with powder-coat paint and assembled with stainless steel hardware. Dust- and moisture-proof gaskets provide protection from the elements. This housing incorporates a tool-less rear cover design, eliminating the need for torque specific hardware and solves the problem of missing or lost fasteners. SelecTone Amplified Speakers are used individually or as part of a plant-wide emergency notification system. Model UTM Universal Tone Module with 32 tones, or model TM33-SD Custom Tone Module is plugged into a single SelecTone Amplified Speaker for stand-alone use or into a SelecTone Command Unit for plant-wide signaling. For plant-wide signaling, a Connector Kit is required for each SelecTone Amplified Speaker and wired to a central controller. SelecTone Command Units and CommCenter® Digital Message Centers broadcast tones, voice messages, melodies and live public address to an unlimited number of SelecTone Amplified Speakers. Applications for SelecTone include emergency warning, plant evacuation, start and dismissal, public address, and process control.
  • Available in 24VAC/DC and 120/240VAC
  • Digital Signal Amplification
  • Fused input and output
  • Built-in gain control, adjustable between 0 dBa to 114 dBa @ 10' (0 dBa to 124 dBa @ 1m)
  • Type 4X, IP66 enclosure
  • CSFM Approved
  • UL and cUL Listed for Class I, Division 1, Groups B, C, and D; Class I, Division 2, Group A; Class II, Division 2, Groups F and G; Class III

Features

Model 302X SelecTone® Amplified Speaker is designed to meet UL 1480 intelligibility requirements producing crisp, clear tones, digital voice messages and live public address in harsh environments with high ambient noise levels.

The rugged speaker cone and projector are constructed of spun aluminum. The all new internal circuitry, tone module, and gain control are contained in a housing constructed of cast aluminum. All surfaces are sealed with powder-coat paint and assembled with stainless steel hardware. Dust- and moisture-proof gaskets provide protection from the elements. This housing incorporates a tool-less rear cover design, eliminating the need for torque specific hardware and solves the problem of missing or lost fasteners.

SelecTone Amplified Speakers are used individually or as part of a plant-wide emergency notification system. Model UTM Universal Tone Module with 32 tones, or model TM33-SD Custom Tone Module is plugged into a single SelecTone Amplified Speaker for stand-alone use or into a SelecTone Command Unit for plant-wide signaling.

For plant-wide signaling, a Connector Kit is required for each SelecTone Amplified Speaker and wired to a central controller. SelecTone Command Units and CommCenter® Digital Message Centers broadcast tones, voice messages, melodies and live public address to an unlimited number of SelecTone Amplified Speakers.

Applications for SelecTone include emergency warning, plant evacuation, start and dismissal, public address, and process control.

Supplier's Site Datasheet

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Speakers
Product Number 302X-120-240
Product Name 302X SelecTone® ExplosionProof Amplified Speakers
SPL 124 dB
Unlock Full Specs
to access all available technical data

Similar Products

ASHH and ASUH Hazardous Location Amplified Speakers - ASUH-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 120 dB
Nominal Power 30 watts
Size 13.90 inch (353 mm)
View Details
AM300GCX and AM302GCX AudioMaster® Public Address Hazardous Location Speakers - AM300GCX-R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 120 dB
Nominal Power 15 watts
Size 12.40 inch (315 mm)
View Details
302GCX SelecTone® 30W Hazardous Location Amplified Speakers - 302GCX-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
PMA and PMAMT Panel Mount Electronic Sounders - PMA-012-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 70 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details