Biamp Systems, Ltd. S-Series 15" Three-Way Loudspeaker S-3594

Description
The S-3594 is a three-way, ruggedly built full-range loudspeaker system suitable for a wide variety of usage in portable applications and permanent installations. Featuring mid-range and high-frequency drivers loaded by geometrically correct hand-laid fiberglass waveguides, the S-3594 provides improved pattern control over that of two-way designs, making it ideally suited for use in difficult reverberant environments, as well as in longthrow outdoor applications. Its exceptionally high power and low distortion enables it to handle the full gamut of musical styles such as classical, acoustic, jazz, house, dance, trance and rock, all with ease. Employing advanced technologies usually found only in the highest price touring systems, the S-3594 is characterized by powerful, extended bass, an effortless midrange, and a clear, detailed high frequency response. Its carefully designed crossovers provide flat acoustic power response throughout the critical midrange region, while its exclusive internal DYNA-TECHTM circuitry provides protection against abusive conditions. The S-3594 is a highly versatile performer intended for use by professional rental companies, touring musicians, Mobile DJs and others seeking superb quality at an affordable price. Loudspeaker Type: Three-way full-range, vented bass, switchable passive or bi-amp x-over. Rotatable fiberglass horn Frequency Response: 80 Hz - 16 kHz (±3 dB) Max Input (Passive): 200W RMS, 500W program Maximum Output (Passive): 123 dB continuous / 130 dB peak Nominal Impedance: 8 ohms Nominal -6dB Beamwidth: 90° H x 40° V Input Connection: (2) Neutrik NL4MP, (2) ¼-inch jack Rigging Provisions: 10 - M10 threaded rigging fittings1 (four on top, four on bottom, two on rear) Weight: 58 lbs / 26.3 kg
Datasheet
Description
The S-3594 is a three-way, ruggedly built full-range loudspeaker system suitable for a wide variety of usage in portable applications and permanent installations. Featuring mid-range and high-frequency drivers loaded by geometrically correct hand-laid fiberglass waveguides, the S-3594 provides improved pattern control over that of two-way designs, making it ideally suited for use in difficult reverberant environments, as well as in longthrow outdoor applications. Its exceptionally high power and low distortion enables it to handle the full gamut of musical styles such as classical, acoustic, jazz, house, dance, trance and rock, all with ease. Employing advanced technologies usually found only in the highest price touring systems, the S-3594 is characterized by powerful, extended bass, an effortless midrange, and a clear, detailed high frequency response. Its carefully designed crossovers provide flat acoustic power response throughout the critical midrange region, while its exclusive internal DYNA-TECHTM circuitry provides protection against abusive conditions. The S-3594 is a highly versatile performer intended for use by professional rental companies, touring musicians, Mobile DJs and others seeking superb quality at an affordable price. Loudspeaker Type: Three-way full-range, vented bass, switchable passive or bi-amp x-over. Rotatable fiberglass horn Frequency Response: 80 Hz - 16 kHz (±3 dB) Max Input (Passive): 200W RMS, 500W program Maximum Output (Passive): 123 dB continuous / 130 dB peak Nominal Impedance: 8 ohms Nominal -6dB Beamwidth: 90° H x 40° V Input Connection: (2) Neutrik NL4MP, (2) ¼-inch jack Rigging Provisions: 10 - M10 threaded rigging fittings1 (four on top, four on bottom, two on rear) Weight: 58 lbs / 26.3 kg
Datasheet

Suppliers

Company
Product
Description
Supplier Links
S-Series 15
Berlin, CT, USA
S-Series 15" Three-Way Loudspeaker
42819
S-Series 15" Three-Way Loudspeaker 42819
The S-3594 is a three-way, ruggedly built full-range loudspeaker system suitable for a wide variety of usage in portable applications and permanent installations. Featuring mid-range and high-frequency drivers loaded by geometrically correct hand-laid fiberglass waveguides, the S-3594 provides improved pattern control over that of two-way designs, making it ideally suited for use in difficult reverberant environments, as well as in longthrow outdoor applications. Its exceptionally high power and low distortion enables it to handle the full gamut of musical styles such as classical, acoustic, jazz, house, dance, trance and rock, all with ease. Employing advanced technologies usually found only in the highest price touring systems, the S-3594 is characterized by powerful, extended bass, an effortless midrange, and a clear, detailed high frequency response. Its carefully designed crossovers provide flat acoustic power response throughout the critical midrange region, while its exclusive internal DYNA-TECHTM circuitry provides protection against abusive conditions. The S-3594 is a highly versatile performer intended for use by professional rental companies, touring musicians, Mobile DJs and others seeking superb quality at an affordable price. Loudspeaker Type: Three-way full-range, vented bass, switchable passive or bi-amp x-over. Rotatable fiberglass horn Frequency Response: 80 Hz - 16 kHz (±3 dB) Max Input (Passive): 200W RMS, 500W program Maximum Output (Passive): 123 dB continuous / 130 dB peak Nominal Impedance: 8 ohms Nominal -6dB Beamwidth: 90° H x 40° V Input Connection: (2) Neutrik NL4MP, (2) ¼-inch jack Rigging Provisions: 10 - M10 threaded rigging fittings1 (four on top, four on bottom, two on rear) Weight: 58 lbs / 26.3 kg

The S-3594 is a three-way, ruggedly built full-range loudspeaker
system suitable for a wide variety of usage in portable applications and
permanent installations.
Featuring mid-range and high-frequency drivers loaded by geometrically correct hand-laid fiberglass waveguides, the S-3594 provides improved pattern control over that of two-way designs, making it ideally suited for use in difficult reverberant environments, as well as in longthrow outdoor applications.
Its exceptionally high power and low distortion enables it to handle the full
gamut of musical styles such as classical, acoustic, jazz, house, dance,
trance and rock, all with ease.
Employing advanced technologies usually found only in the highest
price touring systems, the S-3594 is characterized by powerful, extended bass, an effortless midrange, and a clear, detailed high frequency response.
Its carefully designed crossovers provide flat acoustic power response
throughout the critical midrange region, while its exclusive internal
DYNA-TECHTM circuitry provides protection against abusive conditions.
The S-3594 is a highly versatile performer intended for use by professional rental companies, touring musicians, Mobile DJs and others seeking superb quality at an affordable price.
Loudspeaker Type: Three-way full-range, vented bass, switchable passive or bi-amp x-over. Rotatable fiberglass horn
Frequency Response: 80 Hz - 16 kHz (±3 dB)
Max Input (Passive): 200W RMS, 500W program
Maximum Output (Passive): 123 dB continuous / 130 dB peak
Nominal Impedance: 8 ohms
Nominal -6dB Beamwidth: 90° H x 40° V
Input Connection: (2) Neutrik NL4MP, (2) ¼-inch jack
Rigging Provisions: 10 - M10 threaded rigging fittings1 (four on top, four on bottom, two on rear)
Weight: 58 lbs / 26.3 kg

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 42819
Product Name S-Series 15" Three-Way Loudspeaker
SPL 130 dB
Nominal Power 200 watts
Sensitivity 101 dB
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526985 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
View Details
300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers - 300GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Extra Slim Column Speaker - COLS101 - Biamp Systems, Ltd.
Specs
Application Loudspeaker
View Details