RS Components, Ltd. Miniature Speakers 686816

Description
PUI Audio AR01330MR Speaker
Request a Quote
Description
PUI Audio AR01330MR Speaker
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Corby, Northants, United Kingdom
Miniature Speakers
686816
Miniature Speakers 686816
PUI Audio AR01330MR Speaker

PUI Audio AR01330MR Speaker

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Speakers
Product Number 686816
Product Name Miniature Speakers
SPL 117 dB
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526834 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Impedance 4 ohms
Frequency Response 5000 Hz
View Details
Speakers - 2858255 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Size 3.37 inch (86 mm)
View Details
Speakers - 4254504 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
View Details