Biamp Systems, Ltd. CLOUD Series 4" High Output Ceiling Speaker CLOUD4-PR

Description
Designed for optimum performance and consistent coverage with minimal diameter, the CLOUD4 uses a coaxial drive unit design and bass-reflex loading. A 4" cast aluminum frame mid/bass unit is coupled to a ¾" aluminum HF unit via a high-grade crossover. The CLOUD4 employs Air Gap Technology (AGT) cooling for increased long-term high output and reduced power compression. It has a nominal dispersion of 145 degrees conical and the integral 30W 70V/100V line transformer offers four taps and a bypass setting for low impedance (16 ohm) applications. Unlike typical plastic ceiling loudspeaker designs, Community has opted for a robust all-metal construction, including the backcan, mounting clamps, bezel and grille. Wiring terminations are enclosed in a separate rear compartment with cover plate, provided with a phoenix termination and cable restraint. Flush mounting is simple and the entire installation can be performed from below the ceiling. Using the split-ring provided, the loudspeaker is simply pushed up into the mounting hole and secured with three machine screws located under the grille, which secure the die cast aluminum clamps. When flush mounting is not an option, each loudspeaker also has three hanging points for flying, in which event the white powder-coated backcan aesthetically matches the bezel and grille. CLOUD4 ceiling loudspeakers are supplied in pairs, complete with two input plates, two input connectors, four T- bars, two split-ring supports and two paint protectors.Loudspeak er Type: Two-way, full-range, ceiling loudspeaker system, 16 ohm or 70V/100V operation Operating Range: 80 Hz to 20 kHz, 100 Hz to 16 kHz (±5 dB) Max Input Ratings: 30W continuous, 70W program Transformer Taps (70V/100V): 30W, 15W, 7.5W, 3.75W Recommended Power Amplifier: 60W to 80W @ 16 ohms Sensitivity (1W/1m): 87 dB SPL (100 Hz to 16 kHz 1/3 octave bands) 85 dB SPL (250 Hz to 4 kHz speech range) Maximum Output: 102 dB SPL / 108 dB SPL (peak 16 ohm) Nominal Impedance: 16 ohms Minimum Impedance: 8.4 ohms @ 2.6 kHz Nominal -6dB Beamwidth: 145° conical Crossover Frequency: 2000 Hz Recommended Signal Processing: 80 Hz high pass filter Drivers: LF (1) 4" cast aluminum, HF (1) ¾" aluminum Driver Protection: none Input Connection: 4-position Phoenix connector Controls: 16 ohm / 70V switch Enclosure: Metal enclosure, white powder-coat paint Mounting/Rigging Provisions: 3 seismic clips, 3 aluminum mounting dogs Grille: 18-gauge perforated steel with removable fire retardant foam insert Supplied Accessories: Loudspeaker grille, input plate, plug-in termination connector, T-bars (2), split ring support, paint protector Bezel Diameter: 7.9 inches (200.7 mm) Can Depth: 7.8 inches (198.1 mm) Cutout Diameter: 7 inches (177.8 mm) Weight: 6.45 lbs (2.9 kg) - per single loudspeaker Shipping Weight: 20 lbs (9.1 kg) - per pair
Datasheet
Description
Designed for optimum performance and consistent coverage with minimal diameter, the CLOUD4 uses a coaxial drive unit design and bass-reflex loading. A 4" cast aluminum frame mid/bass unit is coupled to a ¾" aluminum HF unit via a high-grade crossover. The CLOUD4 employs Air Gap Technology (AGT) cooling for increased long-term high output and reduced power compression. It has a nominal dispersion of 145 degrees conical and the integral 30W 70V/100V line transformer offers four taps and a bypass setting for low impedance (16 ohm) applications. Unlike typical plastic ceiling loudspeaker designs, Community has opted for a robust all-metal construction, including the backcan, mounting clamps, bezel and grille. Wiring terminations are enclosed in a separate rear compartment with cover plate, provided with a phoenix termination and cable restraint. Flush mounting is simple and the entire installation can be performed from below the ceiling. Using the split-ring provided, the loudspeaker is simply pushed up into the mounting hole and secured with three machine screws located under the grille, which secure the die cast aluminum clamps. When flush mounting is not an option, each loudspeaker also has three hanging points for flying, in which event the white powder-coated backcan aesthetically matches the bezel and grille. CLOUD4 ceiling loudspeakers are supplied in pairs, complete with two input plates, two input connectors, four T- bars, two split-ring supports and two paint protectors.Loudspeak er Type: Two-way, full-range, ceiling loudspeaker system, 16 ohm or 70V/100V operation Operating Range: 80 Hz to 20 kHz, 100 Hz to 16 kHz (±5 dB) Max Input Ratings: 30W continuous, 70W program Transformer Taps (70V/100V): 30W, 15W, 7.5W, 3.75W Recommended Power Amplifier: 60W to 80W @ 16 ohms Sensitivity (1W/1m): 87 dB SPL (100 Hz to 16 kHz 1/3 octave bands) 85 dB SPL (250 Hz to 4 kHz speech range) Maximum Output: 102 dB SPL / 108 dB SPL (peak 16 ohm) Nominal Impedance: 16 ohms Minimum Impedance: 8.4 ohms @ 2.6 kHz Nominal -6dB Beamwidth: 145° conical Crossover Frequency: 2000 Hz Recommended Signal Processing: 80 Hz high pass filter Drivers: LF (1) 4" cast aluminum, HF (1) ¾" aluminum Driver Protection: none Input Connection: 4-position Phoenix connector Controls: 16 ohm / 70V switch Enclosure: Metal enclosure, white powder-coat paint Mounting/Rigging Provisions: 3 seismic clips, 3 aluminum mounting dogs Grille: 18-gauge perforated steel with removable fire retardant foam insert Supplied Accessories: Loudspeaker grille, input plate, plug-in termination connector, T-bars (2), split ring support, paint protector Bezel Diameter: 7.9 inches (200.7 mm) Can Depth: 7.8 inches (198.1 mm) Cutout Diameter: 7 inches (177.8 mm) Weight: 6.45 lbs (2.9 kg) - per single loudspeaker Shipping Weight: 20 lbs (9.1 kg) - per pair
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CLOUD Series 4
Berlin, CT, USA
CLOUD Series 4" High Output Ceiling Speaker
42098
CLOUD Series 4" High Output Ceiling Speaker 42098
Designed for optimum performance and consistent coverage with minimal diameter, the CLOUD4 uses a coaxial drive unit design and bass-reflex loading. A 4" cast aluminum frame mid/bass unit is coupled to a ¾" aluminum HF unit via a high-grade crossover. The CLOUD4 employs Air Gap Technology (AGT) cooling for increased long-term high output and reduced power compression. It has a nominal dispersion of 145 degrees conical and the integral 30W 70V/100V line transformer offers four taps and a bypass setting for low impedance (16 ohm) applications. Unlike typical plastic ceiling loudspeaker designs, Community has opted for a robust all-metal construction, including the backcan, mounting clamps, bezel and grille. Wiring terminations are enclosed in a separate rear compartment with cover plate, provided with a phoenix termination and cable restraint. Flush mounting is simple and the entire installation can be performed from below the ceiling. Using the split-ring provided, the loudspeaker is simply pushed up into the mounting hole and secured with three machine screws located under the grille, which secure the die cast aluminum clamps. When flush mounting is not an option, each loudspeaker also has three hanging points for flying, in which event the white powder-coated backcan aesthetically matches the bezel and grille. CLOUD4 ceiling loudspeakers are supplied in pairs, complete with two input plates, two input connectors, four T- bars, two split-ring supports and two paint protectors.Loudspeak er Type: Two-way, full-range, ceiling loudspeaker system, 16 ohm or 70V/100V operation Operating Range: 80 Hz to 20 kHz, 100 Hz to 16 kHz (±5 dB) Max Input Ratings: 30W continuous, 70W program Transformer Taps (70V/100V): 30W, 15W, 7.5W, 3.75W Recommended Power Amplifier: 60W to 80W @ 16 ohms Sensitivity (1W/1m): 87 dB SPL (100 Hz to 16 kHz 1/3 octave bands) 85 dB SPL (250 Hz to 4 kHz speech range) Maximum Output: 102 dB SPL / 108 dB SPL (peak 16 ohm) Nominal Impedance: 16 ohms Minimum Impedance: 8.4 ohms @ 2.6 kHz Nominal -6dB Beamwidth: 145° conical Crossover Frequency: 2000 Hz Recommended Signal Processing: 80 Hz high pass filter Drivers: LF (1) 4" cast aluminum, HF (1) ¾" aluminum Driver Protection: none Input Connection: 4-position Phoenix connector Controls: 16 ohm / 70V switch Enclosure: Metal enclosure, white powder-coat paint Mounting/Rigging Provisions: 3 seismic clips, 3 aluminum mounting dogs Grille: 18-gauge perforated steel with removable fire retardant foam insert Supplied Accessories: Loudspeaker grille, input plate, plug-in termination connector, T-bars (2), split ring support, paint protector Bezel Diameter: 7.9 inches (200.7 mm) Can Depth: 7.8 inches (198.1 mm) Cutout Diameter: 7 inches (177.8 mm) Weight: 6.45 lbs (2.9 kg) - per single loudspeaker Shipping Weight: 20 lbs (9.1 kg) - per pair

Designed for optimum performance and consistent coverage with minimal diameter, the CLOUD4 uses a coaxial drive unit design and bass-reflex loading. A 4" cast aluminum frame mid/bass unit is coupled to a ¾" aluminum HF unit via a high-grade crossover. The CLOUD4 employs Air Gap Technology (AGT) cooling for increased long-term high output and reduced power compression. It has a nominal dispersion of 145 degrees conical and the integral 30W
70V/100V line transformer offers four taps and a bypass setting for low impedance (16 ohm) applications.
Unlike typical plastic ceiling loudspeaker designs, Community has opted for a robust all-metal construction, including the backcan, mounting clamps, bezel and grille. Wiring terminations are enclosed in a separate rear compartment with cover plate, provided with a phoenix termination and cable restraint. Flush mounting is simple and the entire installation can be performed from below the ceiling. Using the split-ring provided, the loudspeaker is simply pushed up into the mounting hole and secured with three machine screws located under the grille, which secure
the die cast aluminum clamps. When flush mounting is not an option, each loudspeaker also has three hanging points for flying, in which event the white powder-coated backcan aesthetically matches the bezel and grille.
CLOUD4 ceiling loudspeakers are supplied in pairs, complete with two input plates, two input connectors, four T- bars, two split-ring supports and two paint protectors.Loudspeaker Type: Two-way, full-range, ceiling loudspeaker system, 16 ohm or 70V/100V operation
Operating Range: 80 Hz to 20 kHz, 100 Hz to 16 kHz (±5 dB)
Max Input Ratings: 30W continuous, 70W program
Transformer Taps (70V/100V): 30W, 15W, 7.5W, 3.75W
Recommended Power Amplifier: 60W to 80W @ 16 ohms
Sensitivity (1W/1m): 87 dB SPL (100 Hz to 16 kHz 1/3 octave bands) 85 dB SPL (250 Hz to 4 kHz speech range)
Maximum Output: 102 dB SPL / 108 dB SPL (peak 16 ohm)
Nominal Impedance: 16 ohms
Minimum Impedance: 8.4 ohms @ 2.6 kHz
Nominal -6dB Beamwidth: 145° conical
Crossover Frequency: 2000 Hz
Recommended Signal Processing: 80 Hz high pass filter
Drivers: LF (1) 4" cast aluminum, HF (1) ¾" aluminum
Driver Protection: none
Input Connection: 4-position Phoenix connector
Controls: 16 ohm / 70V switch
Enclosure: Metal enclosure, white powder-coat paint
Mounting/Rigging Provisions: 3 seismic clips, 3 aluminum mounting dogs
Grille: 18-gauge perforated steel with removable fire retardant foam insert
Supplied Accessories: Loudspeaker grille, input plate, plug-in termination connector, T-bars (2), split ring support, paint protector
Bezel Diameter: 7.9 inches (200.7 mm)
Can Depth: 7.8 inches (198.1 mm)
Cutout Diameter: 7 inches (177.8 mm)
Weight: 6.45 lbs (2.9 kg) - per single loudspeaker
Shipping Weight: 20 lbs (9.1 kg) - per pair

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 42098
Product Name CLOUD Series 4" High Output Ceiling Speaker
Size 4.00 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 276775 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 92 dB
Nominal Power 0.8000 watts
Impedance 8 ohms
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-230-E-25V-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Sound Masker - DS2400 - Biamp Systems, Ltd.
Biamp Systems, Ltd.
Specs
Application Loudspeaker
View Details