Biamp Systems, Ltd. Loudspeaker TT-1020

Description
The TT-1020 is designed to provide consistent intelligible emergency notification for enclosed linear spaces and other long projection applications. Precise pattern control and very narrow coverage angles deliver outstanding performance in highly reverberant environments. To meet the performance goals for long projection emergency notification, the system utilizes a single high power purpose-built MF transducer, ensuring accurate signal reproduction and very low distortion. Community's proprietary 2" (51 mm) exit compression driver delivers high intelligibility at elevated sound pressure levels necessary to overcome the high ambient noise and reflective acoustic conditions. This makes it ideal for road and rolling stock tunnels and similar acoustically challenging environments. The large-format waveguide ensures precision directivity control throughout the entire voice band. Both the driver's inert materials composition and horn's fiberglass construction make the entire device resistant to potentially caustic tunnel-type environments. All external hardware and mounting brackets are 316 stainless steel.
Datasheet
Description
The TT-1020 is designed to provide consistent intelligible emergency notification for enclosed linear spaces and other long projection applications. Precise pattern control and very narrow coverage angles deliver outstanding performance in highly reverberant environments. To meet the performance goals for long projection emergency notification, the system utilizes a single high power purpose-built MF transducer, ensuring accurate signal reproduction and very low distortion. Community's proprietary 2" (51 mm) exit compression driver delivers high intelligibility at elevated sound pressure levels necessary to overcome the high ambient noise and reflective acoustic conditions. This makes it ideal for road and rolling stock tunnels and similar acoustically challenging environments. The large-format waveguide ensures precision directivity control throughout the entire voice band. Both the driver's inert materials composition and horn's fiberglass construction make the entire device resistant to potentially caustic tunnel-type environments. All external hardware and mounting brackets are 316 stainless steel.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loudspeaker - TT-1020 - Biamp Systems, Ltd.
Beaverton, OR, United States
Loudspeaker
TT-1020
Loudspeaker TT-1020
The TT-1020 is designed to provide consistent intelligible emergency notification for enclosed linear spaces and other long projection applications. Precise pattern control and very narrow coverage angles deliver outstanding performance in highly reverberant environments. To meet the performance goals for long projection emergency notification, the system utilizes a single high power purpose-built MF transducer, ensuring accurate signal reproduction and very low distortion. Community's proprietary 2" (51 mm) exit compression driver delivers high intelligibility at elevated sound pressure levels necessary to overcome the high ambient noise and reflective acoustic conditions. This makes it ideal for road and rolling stock tunnels and similar acoustically challenging environments. The large-format waveguide ensures precision directivity control throughout the entire voice band. Both the driver's inert materials composition and horn's fiberglass construction make the entire device resistant to potentially caustic tunnel-type environments. All external hardware and mounting brackets are 316 stainless steel.

The TT-1020 is designed to provide consistent intelligible emergency notification for enclosed linear spaces and other long projection applications. Precise pattern control and very narrow coverage angles deliver outstanding performance in highly reverberant environments.

To meet the performance goals for long projection emergency notification, the system utilizes a single high power purpose-built MF transducer, ensuring accurate signal reproduction and very low distortion. Community's proprietary 2" (51 mm) exit compression driver delivers high intelligibility at elevated sound pressure levels necessary to overcome the high ambient noise and reflective acoustic conditions. This makes it ideal for road and rolling stock tunnels and similar acoustically challenging environments. The large-format waveguide ensures precision directivity control throughout the entire voice band.

Both the driver's inert materials composition and horn's fiberglass construction make the entire device resistant to potentially caustic tunnel-type environments. All external hardware and mounting brackets are 316 stainless steel.

Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Speakers
Product Number TT-1020
Product Name Loudspeaker
Application Telephone or Voice Communication
Unlock Full Specs
to access all available technical data

Similar Products

MS Series Marine/Industrial Sounders and Loudspeakers - MS5-120-13EB - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
Miniature Speakers - 7243112 - RS Components, Ltd.
Specs
Size 0.91 inch (23 mm)
View Details
Home Audio, Bookshelf Loudspeaker - CS 23 II Bookshelf Loudspeaker - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 150 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details