AUDIX Corporation Powered Speakers PH5-VS Powered Speakers

Description
Compact Powered Speakers - 25 watts stereo - 5 1/4 inch two-way The Powerhouse series self powered speakers have been serving the professional audio industry for over 10 years. Although simple in design, they represent the latest advances in technology, utilizing hybrid amplifier components and lightweight composite cabinets. The system design incorporates a stereo amplifier in one of the speakers (the master) which in turn connects by a cable to the other speaker (the slave). The amplifier utilizes two RCA audio inputs, a 1/4 inch input for the speaker cable, and a volume control knob. The Powerhouse speakers are easy to setup and simple to use! The PH5-VS delivers a high quality contemporary sound which emphasizes a clean, articulate mid-range combined with outstanding bass. Whether you are a hobbyist or professional, the PH5-VS amplified speakers are a perfect choice for any type of portable music playback system, home recording, or permanent installation. Optional accessories include swivel mount wall or ceiling bracket (SWB101), cordura padded carrying case with shoulder strap (CASE-PH5). Applications: Portable music playback Home recording Permanent installation
Datasheet
Description
Compact Powered Speakers - 25 watts stereo - 5 1/4 inch two-way The Powerhouse series self powered speakers have been serving the professional audio industry for over 10 years. Although simple in design, they represent the latest advances in technology, utilizing hybrid amplifier components and lightweight composite cabinets. The system design incorporates a stereo amplifier in one of the speakers (the master) which in turn connects by a cable to the other speaker (the slave). The amplifier utilizes two RCA audio inputs, a 1/4 inch input for the speaker cable, and a volume control knob. The Powerhouse speakers are easy to setup and simple to use! The PH5-VS delivers a high quality contemporary sound which emphasizes a clean, articulate mid-range combined with outstanding bass. Whether you are a hobbyist or professional, the PH5-VS amplified speakers are a perfect choice for any type of portable music playback system, home recording, or permanent installation. Optional accessories include swivel mount wall or ceiling bracket (SWB101), cordura padded carrying case with shoulder strap (CASE-PH5). Applications: Portable music playback Home recording Permanent installation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Powered Speakers - PH5-VS Powered Speakers - AUDIX Corporation
Wilsonville, OR, USA
Powered Speakers
PH5-VS Powered Speakers
Powered Speakers PH5-VS Powered Speakers
Compact Powered Speakers - 25 watts stereo - 5 1/4 inch two-way The Powerhouse series self powered speakers have been serving the professional audio industry for over 10 years. Although simple in design, they represent the latest advances in technology, utilizing hybrid amplifier components and lightweight composite cabinets. The system design incorporates a stereo amplifier in one of the speakers (the master) which in turn connects by a cable to the other speaker (the slave). The amplifier utilizes two RCA audio inputs, a 1/4 inch input for the speaker cable, and a volume control knob. The Powerhouse speakers are easy to setup and simple to use! The PH5-VS delivers a high quality contemporary sound which emphasizes a clean, articulate mid-range combined with outstanding bass. Whether you are a hobbyist or professional, the PH5-VS amplified speakers are a perfect choice for any type of portable music playback system, home recording, or permanent installation. Optional accessories include swivel mount wall or ceiling bracket (SWB101), cordura padded carrying case with shoulder strap (CASE-PH5). Applications: Portable music playback Home recording Permanent installation

Compact Powered Speakers - 25 watts stereo - 5 1/4 inch two-way

The Powerhouse series self powered speakers have been serving the professional audio industry for over 10 years. Although simple in design, they represent the latest advances in technology, utilizing hybrid amplifier components and lightweight composite cabinets. The system design incorporates a stereo amplifier in one of the speakers (the master) which in turn connects by a cable to the other speaker (the slave). The amplifier utilizes two RCA audio inputs, a 1/4 inch input for the speaker cable, and a volume control knob. The Powerhouse speakers are easy to setup and simple to use!

The PH5-VS delivers a high quality contemporary sound which emphasizes a clean, articulate mid-range combined with outstanding bass. Whether you are a hobbyist or professional, the PH5-VS amplified speakers are a perfect choice for any type of portable music playback system, home recording, or permanent installation. Optional accessories include swivel mount wall or ceiling bracket (SWB101), cordura padded carrying case with shoulder strap (CASE-PH5).

Applications:

  • Portable music playback
  • Home recording
  • Permanent installation
Supplier's Site Datasheet

Technical Specifications

  AUDIX Corporation
Product Category Speakers
Product Number PH5-VS Powered Speakers
Product Name Powered Speakers
Impedance 4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-D-25V-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 325202 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency Response 100 to 20000 Hz
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Compact Powered Speakers - 25 W Stereo - 5 1/4
Specs
Size 5.25 inch (133 mm)
Application MusicAudio
View Details