Federal Signal Corporation - Industrial Signaling and Systems 304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers 304X-024

Description
Available in 24VDC Four wire supervisable power circuit Capable of producing tones or voice messages Built-in gain control Fused input and output Cast aluminum housing, spun aluminum projector External mounting tabs Indoor/outdoor use Type 4X, IP66 enclosure CSFM Approved UL and cUL Listed for Class I, Division 1, Groups B, C and D; Class I, Division 2, Group A, B, C and D; Class II, Division 2, Groups F and G; Class III 304X/314X UL Fire Listed 304X-CN/314X-CN ULC Fire Listed Features Federal Signal’s Models 304X and 314X Explosion-Proof Amplified Speakers are designed to produce crisp, clear tones in supervised alarm notification systems. Both models are compatible with fire alarm, voice evacuation, suppression supervised control panels, and power boosters. These amplified speakers can broadcast tones generated by a Tone Card installed into the speaker (the plug-in 32-tone UTM*) or by a central tone source in a voice evacuation or paging system. When live public address or voice messages are required, plug-in Connector Cards (AM25CK or AM70CK) interface with the Vrms of the EVAC panel. *ULC Fire Listed Models (-CN models) can only be used with a UTM tone card
Request a Quote
Description
Available in 24VDC Four wire supervisable power circuit Capable of producing tones or voice messages Built-in gain control Fused input and output Cast aluminum housing, spun aluminum projector External mounting tabs Indoor/outdoor use Type 4X, IP66 enclosure CSFM Approved UL and cUL Listed for Class I, Division 1, Groups B, C and D; Class I, Division 2, Group A, B, C and D; Class II, Division 2, Groups F and G; Class III 304X/314X UL Fire Listed 304X-CN/314X-CN ULC Fire Listed Features Federal Signal’s Models 304X and 314X Explosion-Proof Amplified Speakers are designed to produce crisp, clear tones in supervised alarm notification systems. Both models are compatible with fire alarm, voice evacuation, suppression supervised control panels, and power boosters. These amplified speakers can broadcast tones generated by a Tone Card installed into the speaker (the plug-in 32-tone UTM*) or by a central tone source in a voice evacuation or paging system. When live public address or voice messages are required, plug-in Connector Cards (AM25CK or AM70CK) interface with the Vrms of the EVAC panel. *ULC Fire Listed Models (-CN models) can only be used with a UTM tone card
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 304X-024 - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers
304X-024
304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers 304X-024
Available in 24VDC Four wire supervisable power circuit Capable of producing tones or voice messages Built-in gain control Fused input and output Cast aluminum housing, spun aluminum projector External mounting tabs Indoor/outdoor use Type 4X, IP66 enclosure CSFM Approved UL and cUL Listed for Class I, Division 1, Groups B, C and D; Class I, Division 2, Group A, B, C and D; Class II, Division 2, Groups F and G; Class III 304X/314X UL Fire Listed 304X-CN/314X-CN ULC Fire Listed Features Federal Signal’s Models 304X and 314X Explosion-Proof Amplified Speakers are designed to produce crisp, clear tones in supervised alarm notification systems. Both models are compatible with fire alarm, voice evacuation, suppression supervised control panels, and power boosters. These amplified speakers can broadcast tones generated by a Tone Card installed into the speaker (the plug-in 32-tone UTM*) or by a central tone source in a voice evacuation or paging system. When live public address or voice messages are required, plug-in Connector Cards (AM25CK or AM70CK) interface with the Vrms of the EVAC panel. *ULC Fire Listed Models (-CN models) can only be used with a UTM tone card
  • Available in 24VDC
  • Four wire supervisable power circuit
  • Capable of producing tones or voice messages
  • Built-in gain control
  • Fused input and output
  • Cast aluminum housing, spun aluminum projector
  • External mounting tabs
  • Indoor/outdoor use
  • Type 4X, IP66 enclosure
  • CSFM Approved
  • UL and cUL Listed for Class I, Division 1, Groups B, C and D; Class I, Division 2, Group A, B, C and D; Class II, Division 2, Groups F and G; Class III
  • 304X/314X UL Fire Listed
  • 304X-CN/314X-CN ULC Fire Listed

Features

Federal Signal’s Models 304X and 314X Explosion-Proof Amplified Speakers are designed to produce crisp, clear tones in supervised alarm notification systems. Both models are compatible with fire alarm, voice evacuation, suppression supervised control panels, and power boosters.

These amplified speakers can broadcast tones generated by a Tone Card installed into the speaker (the plug-in 32-tone UTM*) or by a central tone source in a voice evacuation or paging system. When live public address or voice messages are required, plug-in Connector Cards (AM25CK or AM70CK) interface with the Vrms of the EVAC panel.

*ULC Fire Listed Models (-CN models) can only be used with a UTM tone card

Supplier's Site

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Speakers
Product Number 304X-024
Product Name 304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers
Features Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

PM22A Panel Mount 22mm Electronic Sounders - PM22A-012-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 92 dB
Size 3.44 inch (87 mm)
Weight 70.00 g (2.47 oz)
View Details
G-SND Global Series® Hazardous Location Sounders - G-SND-230-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-024-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 304GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details