RS Components, Ltd. Speakers 163444

Description
Ceratech SPE-SCANDIW-100 Speaker Set
Request a Quote
Description
Ceratech SPE-SCANDIW-100 Speaker Set
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Speakers - 163444 - RS Components, Ltd.
Corby, Northants, United Kingdom
Speakers
163444
Speakers 163444
Ceratech SPE-SCANDIW-100 Speaker Set

Ceratech SPE-SCANDIW-100 Speaker Set

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Speakers
Product Number 163444
Product Name Speakers
Impedance 4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526935 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
Impedance 8 ohms
Frequency Response 17 Hz
View Details
Speakers - 526837 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Impedance 4 ohms
Frequency Response 19000 Hz
View Details
Speaker Drivers - 512764 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 8.07 inch (205 mm)
View Details
Speakers - 526800 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Impedance 8 ohms
Size 1.02 inch (26 mm)
View Details