Beswick Engineering Co., Inc. M5 Thread to 1/16 Inch O.D. Tubing, Tee Compression S5MCBT-16

Description
Adjustable position tee from one M5x0.8 external thread to 2 compression connections for 1/16†OD stiff plastic or metal tubing. This fitting has a recessed stud for a low profile configuration. Max Pressure Rating: 1,000 psig in nickel plated brass and 3,000 psig in stainless steel, when used with high pressure metal tubing. When using stiff plastic tubing, the burst pressure of the tube is typically the limiting factor. Features Beswick compression fittings give you the ability to operate at high pressures and temperatures while maintaining a small envelope. Beswick's ferrules provide for a leak-tight tubing connection while a captured O-ring ensures a reliable face seal for male threaded fittings. Easy to install without special tools. Note: “-ENP†configurations are supplied with electroless nickel plated brass body, stud, and screws. Ferrules are supplied in brass.
Request a Quote
Description
Adjustable position tee from one M5x0.8 external thread to 2 compression connections for 1/16†OD stiff plastic or metal tubing. This fitting has a recessed stud for a low profile configuration. Max Pressure Rating: 1,000 psig in nickel plated brass and 3,000 psig in stainless steel, when used with high pressure metal tubing. When using stiff plastic tubing, the burst pressure of the tube is typically the limiting factor. Features Beswick compression fittings give you the ability to operate at high pressures and temperatures while maintaining a small envelope. Beswick's ferrules provide for a leak-tight tubing connection while a captured O-ring ensures a reliable face seal for male threaded fittings. Easy to install without special tools. Note: “-ENP†configurations are supplied with electroless nickel plated brass body, stud, and screws. Ferrules are supplied in brass.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
M5 Thread to 1/16 Inch O.D. Tubing, Tee Compression - S5MCBT-16 - Beswick Engineering Co., Inc.
Greenland, NH, United States
M5 Thread to 1/16 Inch O.D. Tubing, Tee Compression
S5MCBT-16
M5 Thread to 1/16 Inch O.D. Tubing, Tee Compression S5MCBT-16
Adjustable position tee from one M5x0.8 external thread to 2 compression connections for 1/16†OD stiff plastic or metal tubing. This fitting has a recessed stud for a low profile configuration. Max Pressure Rating: 1,000 psig in nickel plated brass and 3,000 psig in stainless steel, when used with high pressure metal tubing. When using stiff plastic tubing, the burst pressure of the tube is typically the limiting factor. Features Beswick compression fittings give you the ability to operate at high pressures and temperatures while maintaining a small envelope. Beswick's ferrules provide for a leak-tight tubing connection while a captured O-ring ensures a reliable face seal for male threaded fittings. Easy to install without special tools. Note: “-ENP†configurations are supplied with electroless nickel plated brass body, stud, and screws. Ferrules are supplied in brass.

Adjustable position tee from one M5x0.8 external thread to 2 compression connections for 1/16†OD stiff plastic or metal tubing. This fitting has a recessed stud for a low profile configuration. Max Pressure Rating: 1,000 psig in nickel plated brass and 3,000 psig in stainless steel, when used with high pressure metal tubing. When using stiff plastic tubing, the burst pressure of the tube is typically the limiting factor. Features Beswick compression fittings give you the ability to operate at high pressures and temperatures while maintaining a small envelope. Beswick's ferrules provide for a leak-tight tubing connection while a captured O-ring ensures a reliable face seal for male threaded fittings. Easy to install without special tools. Note: “-ENP†configurations are supplied with electroless nickel plated brass body, stud, and screws. Ferrules are supplied in brass.

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Tube Fittings
Product Number S5MCBT-16
Product Name M5 Thread to 1/16 Inch O.D. Tubing, Tee Compression
Fitting Type Tee Fitting
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Inch O.D. Tube, Tee Union - PTCUT-14 - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Fitting Type Tee Fitting; Union Fitting
View Details
Barbed Tube Plug - MHP - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Connection Type Barbed or Ribbed End
English Size 0.062 to 0.188 inch (1.59 to 4.76 mm)
View Details
M3 Thread, Hex Head - M3S-1001 - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Material Stainless; 303 Stainless Steel, [316] - 316 Stainless Steel
View Details
M3 Male Thread To Barb Straight - M3H - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Stainless; ENP Brass, [303] - 303 Stainless Steel, [316] - 316 Stainless Steel
English Size 0.031 to 0.125 inch (0.7937 to 3.17 mm)
View Details