Beswick Engineering Co., Inc. Double Shut Off, Dry Break Quick Disconnect - Internal Pin QDI_Internal

Description
Internal half Beswick series QB dry break quick disconnect assembly. The dry break quick disconnect functions similar to a double shut-off quick disconnect however it provides a higher level of sealing during connection and disconnection. The dry break connects without leakage or fluid spray. Additionally, the design minimizes dead volume (the space between the internal and external ends when connected) to essentially eliminate any leakage when disconnecting. Max Pressure Rating: 500 psig while connected. 200 psig while connecting or disconnecting.* *Note that the pressure rating of configurations using barbs will likely be limited by tubing selection. Materials: 303 or 316 stainless steel body. ENP brass nut, 410 stainless steel washers included with panel mount configurations. Maximum Spill Volume Upon Disconnection: Approximately 0.2 mL Features Snap connection and releasing sleeve disconnection. Both internal and external halves shut off when disconnected. Leak free connection and disconnection. QDI must be paired with a QDE half for a complete quick disconnect assembly.
Request a Quote
Description
Internal half Beswick series QB dry break quick disconnect assembly. The dry break quick disconnect functions similar to a double shut-off quick disconnect however it provides a higher level of sealing during connection and disconnection. The dry break connects without leakage or fluid spray. Additionally, the design minimizes dead volume (the space between the internal and external ends when connected) to essentially eliminate any leakage when disconnecting. Max Pressure Rating: 500 psig while connected. 200 psig while connecting or disconnecting.* *Note that the pressure rating of configurations using barbs will likely be limited by tubing selection. Materials: 303 or 316 stainless steel body. ENP brass nut, 410 stainless steel washers included with panel mount configurations. Maximum Spill Volume Upon Disconnection: Approximately 0.2 mL Features Snap connection and releasing sleeve disconnection. Both internal and external halves shut off when disconnected. Leak free connection and disconnection. QDI must be paired with a QDE half for a complete quick disconnect assembly.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Double Shut Off, Dry Break Quick Disconnect - Internal Pin - QDI_Internal - Beswick Engineering Co., Inc.
Greenland, NH, United States
Double Shut Off, Dry Break Quick Disconnect - Internal Pin
QDI_Internal
Double Shut Off, Dry Break Quick Disconnect - Internal Pin QDI_Internal
Internal half Beswick series QB dry break quick disconnect assembly. The dry break quick disconnect functions similar to a double shut-off quick disconnect however it provides a higher level of sealing during connection and disconnection. The dry break connects without leakage or fluid spray. Additionally, the design minimizes dead volume (the space between the internal and external ends when connected) to essentially eliminate any leakage when disconnecting. Max Pressure Rating: 500 psig while connected. 200 psig while connecting or disconnecting.* *Note that the pressure rating of configurations using barbs will likely be limited by tubing selection. Materials: 303 or 316 stainless steel body. ENP brass nut, 410 stainless steel washers included with panel mount configurations. Maximum Spill Volume Upon Disconnection: Approximately 0.2 mL Features Snap connection and releasing sleeve disconnection. Both internal and external halves shut off when disconnected. Leak free connection and disconnection. QDI must be paired with a QDE half for a complete quick disconnect assembly.

Internal half Beswick series QB dry break quick disconnect assembly. The dry break quick disconnect functions similar to a double shut-off quick disconnect however it provides a higher level of sealing during connection and disconnection. The dry break connects without leakage or fluid spray. Additionally, the design minimizes dead volume (the space between the internal and external ends when connected) to essentially eliminate any leakage when disconnecting. Max Pressure Rating: 500 psig while connected. 200 psig while connecting or disconnecting.* *Note that the pressure rating of configurations using barbs will likely be limited by tubing selection. Materials: 303 or 316 stainless steel body. ENP brass nut, 410 stainless steel washers included with panel mount configurations. Maximum Spill Volume Upon Disconnection: Approximately 0.2 mL Features Snap connection and releasing sleeve disconnection. Both internal and external halves shut off when disconnected. Leak free connection and disconnection. QDI must be paired with a QDE half for a complete quick disconnect assembly.

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Tube Fittings
Product Number QDI_Internal
Product Name Double Shut Off, Dry Break Quick Disconnect - Internal Pin
Fitting Type Quick Coupler
Unlock Full Specs
to access all available technical data

Similar Products

Dry Break, High Pressure Bayonet Quick Disconnect - Internal Pin - QBI-DB_Internal - Beswick Engineering Co., Inc.
Specs
Fitting Type Twist/Bayonet Fitting; Quick Coupler
Material Stainless; 303 Stainless Steel
View Details
Single Shut Off, Quick Disconnect - Internal Pin - QDC-101-I_Internal - Beswick Engineering Co., Inc.
Specs
Fitting Type Quick Coupler
Material Brass/Bronze; Stainless; ENP Brass, [303] - 303 Stainless Steel, [316] - 316 Stainless Steel
View Details
1/4-18 NPT Thread to Barb, Fixed Position Elbow - MPAL-4 - Beswick Engineering Co., Inc.
Specs
Fitting Type Elbow Fitting
Connection Type Barbed or Ribbed End
English Size 0.062 to 0.250 inch (1.59 to 6.35 mm)
View Details