Beswick Engineering Co., Inc. M5 Thread to Barbs, Low Profile Adjustable Position Tee S5MTS

Description
Low profile, adjustable position tee fitting, with M5x0.8 external thread and two built-in barbs. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Features Beswick's trademark O-ring seal design provides a leak-tight joint. Beswick’s proprietary single edged ""line contact"" barb allows tubing to be pushed onto the fitting easily by hand, while still providing exceptional holding power. It also insures a leak tight connection at the tubing interface. Note: Suggested tube ID is for polyurethane or vinyl tubing. Consult factory if you plan to use a different tubing material."
Request a Quote
Description
Low profile, adjustable position tee fitting, with M5x0.8 external thread and two built-in barbs. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Features Beswick's trademark O-ring seal design provides a leak-tight joint. Beswick’s proprietary single edged ""line contact"" barb allows tubing to be pushed onto the fitting easily by hand, while still providing exceptional holding power. It also insures a leak tight connection at the tubing interface. Note: Suggested tube ID is for polyurethane or vinyl tubing. Consult factory if you plan to use a different tubing material."
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
M5 Thread to Barbs, Low Profile Adjustable Position Tee - S5MTS - Beswick Engineering Co., Inc.
Greenland, NH, United States
M5 Thread to Barbs, Low Profile Adjustable Position Tee
S5MTS
M5 Thread to Barbs, Low Profile Adjustable Position Tee S5MTS
Low profile, adjustable position tee fitting, with M5x0.8 external thread and two built-in barbs. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Features Beswick's trademark O-ring seal design provides a leak-tight joint. Beswick’s proprietary single edged ""line contact"" barb allows tubing to be pushed onto the fitting easily by hand, while still providing exceptional holding power. It also insures a leak tight connection at the tubing interface. Note: Suggested tube ID is for polyurethane or vinyl tubing. Consult factory if you plan to use a different tubing material."

Low profile, adjustable position tee fitting, with M5x0.8 external thread and two built-in barbs. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Features Beswick's trademark O-ring seal design provides a leak-tight joint. Beswick’s proprietary single edged ""line contact"" barb allows tubing to be pushed onto the fitting easily by hand, while still providing exceptional holding power. It also insures a leak tight connection at the tubing interface. Note: Suggested tube ID is for polyurethane or vinyl tubing. Consult factory if you plan to use a different tubing material."

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Tube Fittings
Product Number S5MTS
Product Name M5 Thread to Barbs, Low Profile Adjustable Position Tee
Fitting Type Tee Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Barb to Barb Bulkhead, Unsealed Flange - MBHA_12_Flange - Beswick Engineering Co., Inc.
Specs
Connection Type Barbed or Ribbed End; Flange Connection
English Size 0.125 to 0.250 inch (3.17 to 6.35 mm)
View Details
1/4-28 Thread to 1/8 Inch O.D. Tubing, Elbow Compression - MCBL181-1428 - Beswick Engineering Co., Inc.
Specs
Fitting Type Elbow Fitting
Connection Type Compression Fitting; Ferrule Connection
Material Stainless; 303 Stainless Steel
View Details
Replacement Screws for Beswick Compression Fittings - Compression_Fitting_Screws - Beswick Engineering Co., Inc.
Specs
Connection Type Compression Fitting
View Details
M5 Thread, Manifold - M5S-M5 - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Material Stainless; 303 Stainless Steel, [316] - 316 Stainless Steel
View Details