Beswick Engineering Co., Inc. 10-32 or 1/4-28 Thread Knurled Test Plug MSPK

Description
Test plugs with 10-32 or 1/4-28 threads. Plugs are knurled for fast and easy finger tight installation. All plugs also have a 3/16"" recessed hex drive. Material: 303 Stainless Steel. Max Pressure Rating: 3,000 psig (207 bar) Features Beswick's trademark O-ring seal design provides a leak-tight joint."
Request a Quote
Description
Test plugs with 10-32 or 1/4-28 threads. Plugs are knurled for fast and easy finger tight installation. All plugs also have a 3/16"" recessed hex drive. Material: 303 Stainless Steel. Max Pressure Rating: 3,000 psig (207 bar) Features Beswick's trademark O-ring seal design provides a leak-tight joint."
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
10-32 or 1/4-28 Thread Knurled Test Plug - MSPK - Beswick Engineering Co., Inc.
Greenland, NH, United States
10-32 or 1/4-28 Thread Knurled Test Plug
MSPK
10-32 or 1/4-28 Thread Knurled Test Plug MSPK
Test plugs with 10-32 or 1/4-28 threads. Plugs are knurled for fast and easy finger tight installation. All plugs also have a 3/16"" recessed hex drive. Material: 303 Stainless Steel. Max Pressure Rating: 3,000 psig (207 bar) Features Beswick's trademark O-ring seal design provides a leak-tight joint."

Test plugs with 10-32 or 1/4-28 threads. Plugs are knurled for fast and easy finger tight installation. All plugs also have a 3/16"" recessed hex drive. Material: 303 Stainless Steel. Max Pressure Rating: 3,000 psig (207 bar) Features Beswick's trademark O-ring seal design provides a leak-tight joint."

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Tube Fittings
Product Number MSPK
Product Name 10-32 or 1/4-28 Thread Knurled Test Plug
Material Stainless; 303 Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

M5 Male Thread to M5 Female Thread Adapter - M5EB - Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter Fitting
Material Stainless; 316 Stainless Steel
View Details
Double Shut Off, Dry Break, Non-Latching High Flow Quick Disconnect - Internal Pin - QDI3NL_Internal - Beswick Engineering Co., Inc.
Specs
Fitting Type Quick Coupler
Material Stainless; 303 Stainless Steel
View Details
1/8-27 NPT Thread to Barbs, Fixed Position Tee - MPAT-8 - Beswick Engineering Co., Inc.
Specs
Fitting Type Tee Fitting
Connection Type Barbed or Ribbed End
English Size 0.062 to 0.188 inch (1.59 to 4.76 mm)
View Details
M6 Male Thread to 10-32 Female Thread Adapter - MFA-M6 - Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter Fitting
Material Stainless; 303 Stainless Steel
View Details