Beswick Engineering Co., Inc. 10-32 Thread to 6mm O.D. Tubing, Straight Compression MCB-6MM

Description
Miniature compression fitting with 10-32 external thread, for 6mm OD stiff plastic or metal tubing. Max Pressure Rating: 3,000 psig in stainless steel, when used with high pressure metal tubing. When using stiff plastic tubing, the burst pressure of the tube is typically the limiting factor. Features 303 Stainless Steel construction. Beswick compression fittings give you the ability to operate at high pressures and temperatures while maintaining a small envelope. Beswick's ferrules provide for a leak-tight tubing connection while a captured O-ring ensures a reliable face seal for male threaded fittings. Easy to install without special tools.
Request a Quote
Description
Miniature compression fitting with 10-32 external thread, for 6mm OD stiff plastic or metal tubing. Max Pressure Rating: 3,000 psig in stainless steel, when used with high pressure metal tubing. When using stiff plastic tubing, the burst pressure of the tube is typically the limiting factor. Features 303 Stainless Steel construction. Beswick compression fittings give you the ability to operate at high pressures and temperatures while maintaining a small envelope. Beswick's ferrules provide for a leak-tight tubing connection while a captured O-ring ensures a reliable face seal for male threaded fittings. Easy to install without special tools.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
10-32 Thread to 6mm O.D. Tubing, Straight Compression - MCB-6MM - Beswick Engineering Co., Inc.
Greenland, NH, United States
10-32 Thread to 6mm O.D. Tubing, Straight Compression
MCB-6MM
10-32 Thread to 6mm O.D. Tubing, Straight Compression MCB-6MM
Miniature compression fitting with 10-32 external thread, for 6mm OD stiff plastic or metal tubing. Max Pressure Rating: 3,000 psig in stainless steel, when used with high pressure metal tubing. When using stiff plastic tubing, the burst pressure of the tube is typically the limiting factor. Features 303 Stainless Steel construction. Beswick compression fittings give you the ability to operate at high pressures and temperatures while maintaining a small envelope. Beswick's ferrules provide for a leak-tight tubing connection while a captured O-ring ensures a reliable face seal for male threaded fittings. Easy to install without special tools.

Miniature compression fitting with 10-32 external thread, for 6mm OD stiff plastic or metal tubing. Max Pressure Rating: 3,000 psig in stainless steel, when used with high pressure metal tubing. When using stiff plastic tubing, the burst pressure of the tube is typically the limiting factor. Features 303 Stainless Steel construction. Beswick compression fittings give you the ability to operate at high pressures and temperatures while maintaining a small envelope. Beswick's ferrules provide for a leak-tight tubing connection while a captured O-ring ensures a reliable face seal for male threaded fittings. Easy to install without special tools.

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Tube Fittings
Product Number MCB-6MM
Product Name 10-32 Thread to 6mm O.D. Tubing, Straight Compression
Connection Type Compression Fitting
Unlock Full Specs
to access all available technical data

Similar Products

M5 Male Thread to 10-32 Female Thread Elbow Adapter - M5LS-10 - Beswick Engineering Co., Inc.
Specs
Fitting Type Elbow Fitting; Adapter Fitting
Material Stainless; 303 Stainless Steel, [316] - 316 Stainless Steel
View Details
Barb to 1/8 Inch O.D. Tubing, Straight Compression - MCB-1018_Barbed - Beswick Engineering Co., Inc.
Specs
Connection Type Barbed or Ribbed End; Compression Fitting; Ferrule Connection
Material Brass/Bronze; ENP Brass
View Details
1/4-28 Male Thread to Barb Straight - MH-1428 - Beswick Engineering Co., Inc.
Specs
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Stainless; ENP Brass, [303] - 303 Stainless Steel, [316] - 316 Stainless Steel
English Size 0.125 to 0.250 inch (3.17 to 6.35 mm)
View Details
M5 Thread to Barb, Low Profile Adjustable Position Elbow - S5MLS - Beswick Engineering Co., Inc.
Specs
Fitting Type Elbow Fitting
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Stainless; ENP Brass, [303] - 303 Stainless Steel, [316] - 316 Stainless Steel
View Details