Beswick Engineering Co., Inc. Multi Line, Dry Break Quick Disconnect - Internal Pins - M3 thread QDM3IL_Multi

Description
Internal half of the Beswick series QDM34L dry break quick disconnect multi-line assembly. The four line quick disconnect features a releasing sleeve that permits one-hand connecting or disconnecting of several fluid lines simultaneously. The design incorporates a keyed location pin to insure correct orientation of the fluid lines during connection. The dry break design allows for connections and disconnections free of leakage or fluid spray. Additionally, the design minimizes dead volume (the space between the internal and external ends when connected) to essentially eliminate any trapped fluid when disconnecting. Max Pressure Rating: 500 psig while connected. 200 psig while connecting or disconnecting. Materials: 303 and 316 Stainless Steel components with acetal releasing sleeve. Temperature Range: -4F to 250F (-20C to 120C) for Buna-N models Features Snap connection and releasing sleeve disconnection. Both internal and external halves shut off when disconnected. Leak free connection and disconnection. QDM3I4L must be paired with a QDM3E4L half for a complete quick disconnect assembly.
Request a Quote
Description
Internal half of the Beswick series QDM34L dry break quick disconnect multi-line assembly. The four line quick disconnect features a releasing sleeve that permits one-hand connecting or disconnecting of several fluid lines simultaneously. The design incorporates a keyed location pin to insure correct orientation of the fluid lines during connection. The dry break design allows for connections and disconnections free of leakage or fluid spray. Additionally, the design minimizes dead volume (the space between the internal and external ends when connected) to essentially eliminate any trapped fluid when disconnecting. Max Pressure Rating: 500 psig while connected. 200 psig while connecting or disconnecting. Materials: 303 and 316 Stainless Steel components with acetal releasing sleeve. Temperature Range: -4F to 250F (-20C to 120C) for Buna-N models Features Snap connection and releasing sleeve disconnection. Both internal and external halves shut off when disconnected. Leak free connection and disconnection. QDM3I4L must be paired with a QDM3E4L half for a complete quick disconnect assembly.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi Line, Dry Break Quick Disconnect - Internal Pins - M3 thread - QDM3IL_Multi - Beswick Engineering Co., Inc.
Greenland, NH, United States
Multi Line, Dry Break Quick Disconnect - Internal Pins - M3 thread
QDM3IL_Multi
Multi Line, Dry Break Quick Disconnect - Internal Pins - M3 thread QDM3IL_Multi
Internal half of the Beswick series QDM34L dry break quick disconnect multi-line assembly. The four line quick disconnect features a releasing sleeve that permits one-hand connecting or disconnecting of several fluid lines simultaneously. The design incorporates a keyed location pin to insure correct orientation of the fluid lines during connection. The dry break design allows for connections and disconnections free of leakage or fluid spray. Additionally, the design minimizes dead volume (the space between the internal and external ends when connected) to essentially eliminate any trapped fluid when disconnecting. Max Pressure Rating: 500 psig while connected. 200 psig while connecting or disconnecting. Materials: 303 and 316 Stainless Steel components with acetal releasing sleeve. Temperature Range: -4F to 250F (-20C to 120C) for Buna-N models Features Snap connection and releasing sleeve disconnection. Both internal and external halves shut off when disconnected. Leak free connection and disconnection. QDM3I4L must be paired with a QDM3E4L half for a complete quick disconnect assembly.

Internal half of the Beswick series QDM34L dry break quick disconnect multi-line assembly. The four line quick disconnect features a releasing sleeve that permits one-hand connecting or disconnecting of several fluid lines simultaneously. The design incorporates a keyed location pin to insure correct orientation of the fluid lines during connection. The dry break design allows for connections and disconnections free of leakage or fluid spray. Additionally, the design minimizes dead volume (the space between the internal and external ends when connected) to essentially eliminate any trapped fluid when disconnecting. Max Pressure Rating: 500 psig while connected. 200 psig while connecting or disconnecting. Materials: 303 and 316 Stainless Steel components with acetal releasing sleeve. Temperature Range: -4F to 250F (-20C to 120C) for Buna-N models Features Snap connection and releasing sleeve disconnection. Both internal and external halves shut off when disconnected. Leak free connection and disconnection. QDM3I4L must be paired with a QDM3E4L half for a complete quick disconnect assembly.

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Tube Fittings
Product Number QDM3IL_Multi
Product Name Multi Line, Dry Break Quick Disconnect - Internal Pins - M3 thread
Fitting Type Quick Coupler
Unlock Full Specs
to access all available technical data

Similar Products

Double Shut Off, Dry Break Quick Disconnect - External Pin - QDE_External - Beswick Engineering Co., Inc.
Specs
Fitting Type Quick Coupler
Material Stainless; 316 Stainless Steel
View Details
Single Shut Off, Multiple Line Quick Disconnect - Internal Pin - QDC_MultiLine_Internal - Beswick Engineering Co., Inc.
Specs
Fitting Type Quick Coupler
Material Stainless; 303 Stainless Steel, [316] - 316 Stainless Steel
View Details
M5 Thread to Barb, Low Profile Adjustable Position Elbow - S5MLS - Beswick Engineering Co., Inc.
Specs
Fitting Type Elbow Fitting
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Stainless; ENP Brass, [303] - 303 Stainless Steel, [316] - 316 Stainless Steel
View Details