Beswick Engineering Co., Inc. M3 Thread to 1/32 Inch O.D. Tubing, Straight Compression M3CB-32

Description
Miniature compression fitting with M3x0.5 external thread, for 1/32"" OD stiff plastic or metal tubing. Available with both a standard 6mm hex or a compact 5mm hex body. Max Pressure Rating: 1,000 psig when used with high pressure metal tubing. When using stiff plastic tubing, the burst pressure of the tube is typically the limiting factor. Features 303 Stainless Steel construction. Beswick compression fittings give you the ability to operate at high pressures and temperatures while maintaining a small envelope. Beswick's ferrules provide for a leak-tight tubing connection while a captured O-ring ensures a reliable face seal for male threaded fittings. Easy to install without special tools."
Request a Quote
Description
Miniature compression fitting with M3x0.5 external thread, for 1/32"" OD stiff plastic or metal tubing. Available with both a standard 6mm hex or a compact 5mm hex body. Max Pressure Rating: 1,000 psig when used with high pressure metal tubing. When using stiff plastic tubing, the burst pressure of the tube is typically the limiting factor. Features 303 Stainless Steel construction. Beswick compression fittings give you the ability to operate at high pressures and temperatures while maintaining a small envelope. Beswick's ferrules provide for a leak-tight tubing connection while a captured O-ring ensures a reliable face seal for male threaded fittings. Easy to install without special tools."
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
M3 Thread to 1/32 Inch O.D. Tubing, Straight Compression - M3CB-32 - Beswick Engineering Co., Inc.
Greenland, NH, United States
M3 Thread to 1/32 Inch O.D. Tubing, Straight Compression
M3CB-32
M3 Thread to 1/32 Inch O.D. Tubing, Straight Compression M3CB-32
Miniature compression fitting with M3x0.5 external thread, for 1/32"" OD stiff plastic or metal tubing. Available with both a standard 6mm hex or a compact 5mm hex body. Max Pressure Rating: 1,000 psig when used with high pressure metal tubing. When using stiff plastic tubing, the burst pressure of the tube is typically the limiting factor. Features 303 Stainless Steel construction. Beswick compression fittings give you the ability to operate at high pressures and temperatures while maintaining a small envelope. Beswick's ferrules provide for a leak-tight tubing connection while a captured O-ring ensures a reliable face seal for male threaded fittings. Easy to install without special tools."

Miniature compression fitting with M3x0.5 external thread, for 1/32"" OD stiff plastic or metal tubing. Available with both a standard 6mm hex or a compact 5mm hex body. Max Pressure Rating: 1,000 psig when used with high pressure metal tubing. When using stiff plastic tubing, the burst pressure of the tube is typically the limiting factor. Features 303 Stainless Steel construction. Beswick compression fittings give you the ability to operate at high pressures and temperatures while maintaining a small envelope. Beswick's ferrules provide for a leak-tight tubing connection while a captured O-ring ensures a reliable face seal for male threaded fittings. Easy to install without special tools."

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Tube Fittings
Product Number M3CB-32
Product Name M3 Thread to 1/32 Inch O.D. Tubing, Straight Compression
Connection Type Compression Fitting; Ferrule Connection
Unlock Full Specs
to access all available technical data

Similar Products

1/8-27 NPT Thread to Barb, Fixed Position Elbow - MPAL-8 - Beswick Engineering Co., Inc.
Specs
Fitting Type Elbow Fitting
Connection Type Barbed or Ribbed End
English Size 0.062 to 0.188 inch (1.59 to 4.76 mm)
View Details
10-32 Thread to 1/16 Inch O.D. Tubing, Small Body Straight Compression - MCB-16-14 - Beswick Engineering Co., Inc.
Specs
Connection Type Compression Fitting; Ferrule Connection
Material Stainless; 303 Stainless Steel
View Details
1/4-28 Male Thread to 1/4-28 Male Thread Adapter - MN-1414 - Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter Fitting
Material Stainless; 303 Stainless Steel, [316] - 316 Stainless Steel
View Details
10-32 Thread to Barbs, Adjustable Position Tee - MTS - Beswick Engineering Co., Inc.
Specs
Fitting Type Tee Fitting
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Stainless; ENP Brass, [303] - 303 Stainless Steel, [316] - 316 Stainless Steel
View Details