Beswick Engineering Co., Inc. 10-32 Thread to 1/16 Inch O.D. Tubing, Straight Compression MCB-1016

Description
Miniature compression fitting with 10-32 external thread, for 1/16"" OD stiff plastic or metal tubing. It has a 5/16†hex body. The model with 0.067†through hole is designed to allow tubing or a 1/16†diameter thermocouple to pass all the way through the fitting. Max Pressure Rating: Configurations with a 0.067†through hole are rated to 1,000 psig in nickel plated brass and 3,000 psig in stainless steel, when used with high pressure metal tubing. The configuration with 0.032†through hole is rated to 8,000 psig when used with high pressure tubing. When using stiff plastic tubing, the burst pressure of the tube is typically the limiting factor. Features Beswick compression fittings give you the ability to operate at high pressures and temperatures while maintaining a small envelope. Beswick's ferrules provide for a leak-tight tubing connection while a captured O-ring ensures a reliable face seal for male threaded fittings. Easy to install without special tools. Note: “-ENP†configurations are supplied with electroless nickel plated brass body and screw. Ferrules are supplied in brass."
Request a Quote
Description
Miniature compression fitting with 10-32 external thread, for 1/16"" OD stiff plastic or metal tubing. It has a 5/16†hex body. The model with 0.067†through hole is designed to allow tubing or a 1/16†diameter thermocouple to pass all the way through the fitting. Max Pressure Rating: Configurations with a 0.067†through hole are rated to 1,000 psig in nickel plated brass and 3,000 psig in stainless steel, when used with high pressure metal tubing. The configuration with 0.032†through hole is rated to 8,000 psig when used with high pressure tubing. When using stiff plastic tubing, the burst pressure of the tube is typically the limiting factor. Features Beswick compression fittings give you the ability to operate at high pressures and temperatures while maintaining a small envelope. Beswick's ferrules provide for a leak-tight tubing connection while a captured O-ring ensures a reliable face seal for male threaded fittings. Easy to install without special tools. Note: “-ENP†configurations are supplied with electroless nickel plated brass body and screw. Ferrules are supplied in brass."
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
10-32 Thread to 1/16 Inch O.D. Tubing, Straight Compression - MCB-1016 - Beswick Engineering Co., Inc.
Greenland, NH, United States
10-32 Thread to 1/16 Inch O.D. Tubing, Straight Compression
MCB-1016
10-32 Thread to 1/16 Inch O.D. Tubing, Straight Compression MCB-1016
Miniature compression fitting with 10-32 external thread, for 1/16"" OD stiff plastic or metal tubing. It has a 5/16†hex body. The model with 0.067†through hole is designed to allow tubing or a 1/16†diameter thermocouple to pass all the way through the fitting. Max Pressure Rating: Configurations with a 0.067†through hole are rated to 1,000 psig in nickel plated brass and 3,000 psig in stainless steel, when used with high pressure metal tubing. The configuration with 0.032†through hole is rated to 8,000 psig when used with high pressure tubing. When using stiff plastic tubing, the burst pressure of the tube is typically the limiting factor. Features Beswick compression fittings give you the ability to operate at high pressures and temperatures while maintaining a small envelope. Beswick's ferrules provide for a leak-tight tubing connection while a captured O-ring ensures a reliable face seal for male threaded fittings. Easy to install without special tools. Note: “-ENP†configurations are supplied with electroless nickel plated brass body and screw. Ferrules are supplied in brass."

Miniature compression fitting with 10-32 external thread, for 1/16"" OD stiff plastic or metal tubing. It has a 5/16†hex body. The model with 0.067†through hole is designed to allow tubing or a 1/16†diameter thermocouple to pass all the way through the fitting. Max Pressure Rating: Configurations with a 0.067†through hole are rated to 1,000 psig in nickel plated brass and 3,000 psig in stainless steel, when used with high pressure metal tubing. The configuration with 0.032†through hole is rated to 8,000 psig when used with high pressure tubing. When using stiff plastic tubing, the burst pressure of the tube is typically the limiting factor. Features Beswick compression fittings give you the ability to operate at high pressures and temperatures while maintaining a small envelope. Beswick's ferrules provide for a leak-tight tubing connection while a captured O-ring ensures a reliable face seal for male threaded fittings. Easy to install without special tools. Note: “-ENP†configurations are supplied with electroless nickel plated brass body and screw. Ferrules are supplied in brass."

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Tube Fittings
Product Number MCB-1016
Product Name 10-32 Thread to 1/16 Inch O.D. Tubing, Straight Compression
Connection Type Compression Fitting; Ferrule Connection
Unlock Full Specs
to access all available technical data

Similar Products

M5 Male Thread to Two M5 Female Threads, Adjustable Position Adapter - M5TS-M5M5 - Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter Fitting
Material Stainless; 303 Stainless Steel, [316] - 316 Stainless Steel
View Details
Single Line, Single Shut-Off, Non-Latching Quick Disconnect - External End - Q1ENL_External - Beswick Engineering Co., Inc.
Specs
Fitting Type Quick Coupler
Material Stainless; 303 Stainless Steel
View Details
Pre-Swage Tools for Beswick Compression Fittings - Pre-Swage_Tools - Beswick Engineering Co., Inc.
Specs
Connection Type Compression Fitting
View Details
10-32 Thread to Barbs, Ultra-Miniature Street Tee, Adjustable Position - MTACS - Beswick Engineering Co., Inc.
Specs
Fitting Type Tee Fitting
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Brass
View Details