Beswick Engineering Co., Inc. Single Shut Off, Quick Disconnect - Internal Pin QDC-101-I_Internal

Description
Internal half of the snap-type quick disconnect assembly with integrated automatic shut off . Max Pressure Rating: 500 psig while connected. Take caution when disconnecting lines under pressure since the external pin has no shut-off and will vent to atmosphere when disconnected. Due to this, our recommended maximum pressure for connecting or disconnecting the assembly is 120 psig.* *Note that the pressure rating of configurations using barbs will likely be limited by tubing selection. Features Snap connection and releasing sleeve disconnection. Shuts off when disconnected. QDC-101-I must be paired with a QDC-101-E or QDC-102-E half for a complete quick disconnect assembly.
Request a Quote
Description
Internal half of the snap-type quick disconnect assembly with integrated automatic shut off . Max Pressure Rating: 500 psig while connected. Take caution when disconnecting lines under pressure since the external pin has no shut-off and will vent to atmosphere when disconnected. Due to this, our recommended maximum pressure for connecting or disconnecting the assembly is 120 psig.* *Note that the pressure rating of configurations using barbs will likely be limited by tubing selection. Features Snap connection and releasing sleeve disconnection. Shuts off when disconnected. QDC-101-I must be paired with a QDC-101-E or QDC-102-E half for a complete quick disconnect assembly.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Single Shut Off, Quick Disconnect - Internal Pin - QDC-101-I_Internal - Beswick Engineering Co., Inc.
Greenland, NH, United States
Single Shut Off, Quick Disconnect - Internal Pin
QDC-101-I_Internal
Single Shut Off, Quick Disconnect - Internal Pin QDC-101-I_Internal
Internal half of the snap-type quick disconnect assembly with integrated automatic shut off . Max Pressure Rating: 500 psig while connected. Take caution when disconnecting lines under pressure since the external pin has no shut-off and will vent to atmosphere when disconnected. Due to this, our recommended maximum pressure for connecting or disconnecting the assembly is 120 psig.* *Note that the pressure rating of configurations using barbs will likely be limited by tubing selection. Features Snap connection and releasing sleeve disconnection. Shuts off when disconnected. QDC-101-I must be paired with a QDC-101-E or QDC-102-E half for a complete quick disconnect assembly.

Internal half of the snap-type quick disconnect assembly with integrated automatic shut off . Max Pressure Rating: 500 psig while connected. Take caution when disconnecting lines under pressure since the external pin has no shut-off and will vent to atmosphere when disconnected. Due to this, our recommended maximum pressure for connecting or disconnecting the assembly is 120 psig.* *Note that the pressure rating of configurations using barbs will likely be limited by tubing selection. Features Snap connection and releasing sleeve disconnection. Shuts off when disconnected. QDC-101-I must be paired with a QDC-101-E or QDC-102-E half for a complete quick disconnect assembly.

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Tube Fittings
Product Number QDC-101-I_Internal
Product Name Single Shut Off, Quick Disconnect - Internal Pin
Fitting Type Quick Coupler
Unlock Full Specs
to access all available technical data

Similar Products

10-32 Thread to Male Luer - LULM - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Fitting Type Luer Lock Fitting
Material Stainless; 303 Stainless Steel, [6] - 316 Stainless Steel
View Details
1/8-27 NPT Female Thread to 10-32 or M6 Female Thread Adapter - MPFA-18 - Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter Fitting
Material Stainless; 303 Stainless Steel
View Details
10-32 Thread to Barbs, Ultra-Miniature Adjustable Position Hex Tee - MTASH - Beswick Engineering Co., Inc.
Specs
Fitting Type Tee Fitting
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Brass
View Details
10-32 Thread to Barbs, Ultra-Miniature Street Tee, Adjustable Position - MTACS - Beswick Engineering Co., Inc.
Specs
Fitting Type Tee Fitting
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Brass
View Details