Beswick Engineering Co., Inc. 10-32 Thread to 1/4 Inch O.D. Tubing, Elbow Compression MCBL-14

Description
Miniature compression fitting elbow with 10-32 external thread, for 1/4"" OD stiff plastic or metal tubing. Adjustable position design. Max Pressure Rating: 1,000 psig in brass and 3,000 psig in stainless steel, when used with high pressure metal tubing. When using stiff plastic tubing, the burst pressure of the tube is typically the limiting factor. Body Material: Brass: 303 stainless steel stud with brass body, nut and single piece ferrule. 303 stainless steel: 303 stainless steel stud, body, nut and two piece ferrule. 316 stainless steel: 316 stainless steel stud, body, nut and two piece ferrule. Ferrule Material: When PEEK is selected, the metallic ferrule(s) are replaced with a single piece PEEK ferrule. Note: When using our stainless steel ¼†compression fittings the use of isopropyl alcohol on the compression threads is recommended to aid installation and prevent galling. Should you have any questions please contact a Beswick applications engineer for additional information. Features Beswick compression fittings give you the ability to operate at high pressures and temperatures while maintaining a small envelope. Beswick's ferrules provide for a leak-tight tubing connection while a captured O-ring ensures a reliable face seal for male threaded fittings. Easy to install without special tools."
Request a Quote
Description
Miniature compression fitting elbow with 10-32 external thread, for 1/4"" OD stiff plastic or metal tubing. Adjustable position design. Max Pressure Rating: 1,000 psig in brass and 3,000 psig in stainless steel, when used with high pressure metal tubing. When using stiff plastic tubing, the burst pressure of the tube is typically the limiting factor. Body Material: Brass: 303 stainless steel stud with brass body, nut and single piece ferrule. 303 stainless steel: 303 stainless steel stud, body, nut and two piece ferrule. 316 stainless steel: 316 stainless steel stud, body, nut and two piece ferrule. Ferrule Material: When PEEK is selected, the metallic ferrule(s) are replaced with a single piece PEEK ferrule. Note: When using our stainless steel ¼†compression fittings the use of isopropyl alcohol on the compression threads is recommended to aid installation and prevent galling. Should you have any questions please contact a Beswick applications engineer for additional information. Features Beswick compression fittings give you the ability to operate at high pressures and temperatures while maintaining a small envelope. Beswick's ferrules provide for a leak-tight tubing connection while a captured O-ring ensures a reliable face seal for male threaded fittings. Easy to install without special tools."
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
10-32 Thread to 1/4 Inch O.D. Tubing, Elbow Compression - MCBL-14 - Beswick Engineering Co., Inc.
Greenland, NH, United States
10-32 Thread to 1/4 Inch O.D. Tubing, Elbow Compression
MCBL-14
10-32 Thread to 1/4 Inch O.D. Tubing, Elbow Compression MCBL-14
Miniature compression fitting elbow with 10-32 external thread, for 1/4"" OD stiff plastic or metal tubing. Adjustable position design. Max Pressure Rating: 1,000 psig in brass and 3,000 psig in stainless steel, when used with high pressure metal tubing. When using stiff plastic tubing, the burst pressure of the tube is typically the limiting factor. Body Material: Brass: 303 stainless steel stud with brass body, nut and single piece ferrule. 303 stainless steel: 303 stainless steel stud, body, nut and two piece ferrule. 316 stainless steel: 316 stainless steel stud, body, nut and two piece ferrule. Ferrule Material: When PEEK is selected, the metallic ferrule(s) are replaced with a single piece PEEK ferrule. Note: When using our stainless steel ¼†compression fittings the use of isopropyl alcohol on the compression threads is recommended to aid installation and prevent galling. Should you have any questions please contact a Beswick applications engineer for additional information. Features Beswick compression fittings give you the ability to operate at high pressures and temperatures while maintaining a small envelope. Beswick's ferrules provide for a leak-tight tubing connection while a captured O-ring ensures a reliable face seal for male threaded fittings. Easy to install without special tools."

Miniature compression fitting elbow with 10-32 external thread, for 1/4"" OD stiff plastic or metal tubing. Adjustable position design. Max Pressure Rating: 1,000 psig in brass and 3,000 psig in stainless steel, when used with high pressure metal tubing. When using stiff plastic tubing, the burst pressure of the tube is typically the limiting factor. Body Material: Brass: 303 stainless steel stud with brass body, nut and single piece ferrule. 303 stainless steel: 303 stainless steel stud, body, nut and two piece ferrule. 316 stainless steel: 316 stainless steel stud, body, nut and two piece ferrule. Ferrule Material: When PEEK is selected, the metallic ferrule(s) are replaced with a single piece PEEK ferrule. Note: When using our stainless steel ¼†compression fittings the use of isopropyl alcohol on the compression threads is recommended to aid installation and prevent galling. Should you have any questions please contact a Beswick applications engineer for additional information. Features Beswick compression fittings give you the ability to operate at high pressures and temperatures while maintaining a small envelope. Beswick's ferrules provide for a leak-tight tubing connection while a captured O-ring ensures a reliable face seal for male threaded fittings. Easy to install without special tools."

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Tube Fittings
Product Number MCBL-14
Product Name 10-32 Thread to 1/4 Inch O.D. Tubing, Elbow Compression
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Double Shut Off, Quick Disconnect - External Pin - QDC-101-E-DS_External - Beswick Engineering Co., Inc.
Specs
Fitting Type Quick Coupler
Material Stainless; 303 Stainless Steel, [316] - 316 Stainless Steel
View Details
1/4-28 Thread to 4mm O.D. Tubing, Straight Compression - MCB-4MM-1428 - Beswick Engineering Co., Inc.
Specs
Connection Type Compression Fitting
Material Stainless; 303 Stainless Steel
View Details
Barb to Barb Bulkhead, Sealed 5/16 Inch Hex - MBHA_516_Hex - Beswick Engineering Co., Inc.
Specs
Connection Type Barbed or Ribbed End
English Size 0.062 to 0.094 inch (1.59 to 2.38 mm)
View Details