Beswick Engineering Co., Inc. Double Shut Off, Dry Break, High Flow Quick Disconnect - Internal Pin QDI3L_Internal

Description
The QD3L product line features high flow quick disconnects with a double shut off dry break feature. Internal and external ends will shut off when disconnected. The dry break connects without leakage or fluid spray. Additionally, the design minimizes dead volume (the space between the internal and external ends when connected) to limit leakage when disconnecting. The M8 thread option allows for an equivalent flow path of 0.180 in. Awards: Max Pressure Rating: 200 psig Maximum Spill Volume Upon Disconnection: Approximately 0.065ml Materials: 302, 303 and 316 Stainless Steel components Features Snap connection and releasing sleeve disconnection. Shuts off when disconnected. Leak free connection and disconnection. High flow design.
Request a Quote
Description
The QD3L product line features high flow quick disconnects with a double shut off dry break feature. Internal and external ends will shut off when disconnected. The dry break connects without leakage or fluid spray. Additionally, the design minimizes dead volume (the space between the internal and external ends when connected) to limit leakage when disconnecting. The M8 thread option allows for an equivalent flow path of 0.180 in. Awards: Max Pressure Rating: 200 psig Maximum Spill Volume Upon Disconnection: Approximately 0.065ml Materials: 302, 303 and 316 Stainless Steel components Features Snap connection and releasing sleeve disconnection. Shuts off when disconnected. Leak free connection and disconnection. High flow design.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Double Shut Off, Dry Break, High Flow Quick Disconnect - Internal Pin - QDI3L_Internal - Beswick Engineering Co., Inc.
Greenland, NH, United States
Double Shut Off, Dry Break, High Flow Quick Disconnect - Internal Pin
QDI3L_Internal
Double Shut Off, Dry Break, High Flow Quick Disconnect - Internal Pin QDI3L_Internal
The QD3L product line features high flow quick disconnects with a double shut off dry break feature. Internal and external ends will shut off when disconnected. The dry break connects without leakage or fluid spray. Additionally, the design minimizes dead volume (the space between the internal and external ends when connected) to limit leakage when disconnecting. The M8 thread option allows for an equivalent flow path of 0.180 in. Awards: Max Pressure Rating: 200 psig Maximum Spill Volume Upon Disconnection: Approximately 0.065ml Materials: 302, 303 and 316 Stainless Steel components Features Snap connection and releasing sleeve disconnection. Shuts off when disconnected. Leak free connection and disconnection. High flow design.

The QD3L product line features high flow quick disconnects with a double shut off dry break feature. Internal and external ends will shut off when disconnected. The dry break connects without leakage or fluid spray. Additionally, the design minimizes dead volume (the space between the internal and external ends when connected) to limit leakage when disconnecting. The M8 thread option allows for an equivalent flow path of 0.180 in. Awards: Max Pressure Rating: 200 psig Maximum Spill Volume Upon Disconnection: Approximately 0.065ml Materials: 302, 303 and 316 Stainless Steel components Features Snap connection and releasing sleeve disconnection. Shuts off when disconnected. Leak free connection and disconnection. High flow design.

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Tube Fittings
Product Number QDI3L_Internal
Product Name Double Shut Off, Dry Break, High Flow Quick Disconnect - Internal Pin
Fitting Type Quick Coupler
Unlock Full Specs
to access all available technical data

Similar Products

Barb to Barb Tubing Union Reducer Elbow - MHL_Reducer - Beswick Engineering Co., Inc.
Specs
Fitting Type Elbow Fitting; Union Fitting; Reducer Fitting
Connection Type Barbed or Ribbed End
View Details
1/8-27 NPT Screw Plug - MP-18 - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Material Brass/Bronze; Stainless; ENP Brass, [303] - 303 Stainless Steel, [316] - 316 Stainless Steel
View Details
10-32 Female Thread to 10-32 Female Thread Universal Adapter - MU - Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter Fitting
Material Stainless; 303 Stainless Steel
View Details