Beswick Engineering Co., Inc. Barb Fitting Insert Straight MHPR

Description
Miniature barbed inserts for installation by braze, solder, epoxy, anaerobic adhesive, or other methods. Note: Press fit installation is not recommended for the MHPR. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Features Beswick’s proprietary single edged ""line contact"" barb allows tubing to be pushed onto the fitting easily by hand, while still providing exceptional holding power. It also insures a leak tight connection at the tubing interface. Note: Suggested tube ID is for polyurethane or vinyl tubing. Consult factory if you plan to use a different tubing material."
Request a Quote
Description
Miniature barbed inserts for installation by braze, solder, epoxy, anaerobic adhesive, or other methods. Note: Press fit installation is not recommended for the MHPR. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Features Beswick’s proprietary single edged ""line contact"" barb allows tubing to be pushed onto the fitting easily by hand, while still providing exceptional holding power. It also insures a leak tight connection at the tubing interface. Note: Suggested tube ID is for polyurethane or vinyl tubing. Consult factory if you plan to use a different tubing material."
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Barb Fitting Insert Straight - MHPR - Beswick Engineering Co., Inc.
Greenland, NH, United States
Barb Fitting Insert Straight
MHPR
Barb Fitting Insert Straight MHPR
Miniature barbed inserts for installation by braze, solder, epoxy, anaerobic adhesive, or other methods. Note: Press fit installation is not recommended for the MHPR. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Features Beswick’s proprietary single edged ""line contact"" barb allows tubing to be pushed onto the fitting easily by hand, while still providing exceptional holding power. It also insures a leak tight connection at the tubing interface. Note: Suggested tube ID is for polyurethane or vinyl tubing. Consult factory if you plan to use a different tubing material."

Miniature barbed inserts for installation by braze, solder, epoxy, anaerobic adhesive, or other methods. Note: Press fit installation is not recommended for the MHPR. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Features Beswick’s proprietary single edged ""line contact"" barb allows tubing to be pushed onto the fitting easily by hand, while still providing exceptional holding power. It also insures a leak tight connection at the tubing interface. Note: Suggested tube ID is for polyurethane or vinyl tubing. Consult factory if you plan to use a different tubing material."

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Tube Fittings
Product Number MHPR
Product Name Barb Fitting Insert Straight
Connection Type Barbed or Ribbed End
Unlock Full Specs
to access all available technical data

Similar Products

Male Pipe Thread to 10-32 Female Thread Adapter - MPA - Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter Fitting
View Details
M5 Thread to Barbs, Low Profile Adjustable Position Tee - S5MTS - Beswick Engineering Co., Inc.
Specs
Fitting Type Tee Fitting
Connection Type Barbed or Ribbed End
Material Stainless; 303 Stainless Steel, [316] - 316 Stainless Steel
View Details
M5 Thread to 1/8 Inch O.D. Tubing, Straight Compression - M5CB-1018 - Beswick Engineering Co., Inc.
Specs
Connection Type Compression Fitting; Ferrule Connection
Material Stainless; 303 Stainless Steel, [316] - 316 Stainless Steel
View Details