Beswick Engineering Co., Inc. 10-32 Thread to Barb, Adjustable Position Elbow MLS

Description
Adjustable position elbow fitting, with 10-32 thread and built-in barb. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Features Beswick's trademark O-ring seal design provides a leak-tight joint. Beswick’s proprietary single edged ""line contact"" barb allows tubing to be pushed onto the fitting easily by hand, while still providing exceptional holding power. It also insures a leak tight connection at the tubing interface. Note: Suggested tube ID is for polyurethane or vinyl tubing. Consult factory if you plan to use a different tubing material. Note: Brass stud on MLSB does not have a screwdriver slot."
Request a Quote
Description
Adjustable position elbow fitting, with 10-32 thread and built-in barb. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Features Beswick's trademark O-ring seal design provides a leak-tight joint. Beswick’s proprietary single edged ""line contact"" barb allows tubing to be pushed onto the fitting easily by hand, while still providing exceptional holding power. It also insures a leak tight connection at the tubing interface. Note: Suggested tube ID is for polyurethane or vinyl tubing. Consult factory if you plan to use a different tubing material. Note: Brass stud on MLSB does not have a screwdriver slot."
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
10-32 Thread to Barb, Adjustable Position Elbow - MLS - Beswick Engineering Co., Inc.
Greenland, NH, United States
10-32 Thread to Barb, Adjustable Position Elbow
MLS
10-32 Thread to Barb, Adjustable Position Elbow MLS
Adjustable position elbow fitting, with 10-32 thread and built-in barb. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Features Beswick's trademark O-ring seal design provides a leak-tight joint. Beswick’s proprietary single edged ""line contact"" barb allows tubing to be pushed onto the fitting easily by hand, while still providing exceptional holding power. It also insures a leak tight connection at the tubing interface. Note: Suggested tube ID is for polyurethane or vinyl tubing. Consult factory if you plan to use a different tubing material. Note: Brass stud on MLSB does not have a screwdriver slot."

Adjustable position elbow fitting, with 10-32 thread and built-in barb. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Features Beswick's trademark O-ring seal design provides a leak-tight joint. Beswick’s proprietary single edged ""line contact"" barb allows tubing to be pushed onto the fitting easily by hand, while still providing exceptional holding power. It also insures a leak tight connection at the tubing interface. Note: Suggested tube ID is for polyurethane or vinyl tubing. Consult factory if you plan to use a different tubing material. Note: Brass stud on MLSB does not have a screwdriver slot."

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Tube Fittings
Product Number MLS
Product Name 10-32 Thread to Barb, Adjustable Position Elbow
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Moisture Indicator - 1/4-28 Thread - MI - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Material -3
View Details
M6 Male Thread to 10-32 Female Thread Elbow Adapter - M6LS-10 - Beswick Engineering Co., Inc.
Specs
Fitting Type Elbow Fitting; Adapter Fitting
Material Brass/Bronze; ENP Brass
View Details
1/4-18 NPT Male Thread to Barb Straight - MPAH-4 - Beswick Engineering Co., Inc.
Specs
Connection Type Barbed or Ribbed End
English Size 0.062 to 0.250 inch (1.59 to 6.35 mm)
View Details
10-32 Male Thread to 10-32 Female Thread, Adjustable Position Adapter - MLS-1010 - Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter Fitting
Material Brass/Bronze; Stainless; ENP Brass, [303] - 303 Stainless Steel, [316] - 316 Stainless Steel
View Details