Beswick Engineering Co., Inc. Barbed Tubing Union, Reducer Tee MHT_Reducer

Description
Fixed position tubing supported tee fitting, used to join three tubes or hoses of different inside diameters. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Features Beswick’s proprietary single edged ""line contact"" barb allows tubing to be pushed onto the fitting easily by hand, while still providing exceptional holding power. It also insures a leak tight connection at the tubing interface. Note: Suggested tube ID is for polyurethane or vinyl tubing. Consult factory if you plan to use a different tubing material. Note: Additional barb size combinations are available on special order. Consult factory for details."
Request a Quote
Description
Fixed position tubing supported tee fitting, used to join three tubes or hoses of different inside diameters. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Features Beswick’s proprietary single edged ""line contact"" barb allows tubing to be pushed onto the fitting easily by hand, while still providing exceptional holding power. It also insures a leak tight connection at the tubing interface. Note: Suggested tube ID is for polyurethane or vinyl tubing. Consult factory if you plan to use a different tubing material. Note: Additional barb size combinations are available on special order. Consult factory for details."
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Barbed Tubing Union, Reducer Tee - MHT_Reducer - Beswick Engineering Co., Inc.
Greenland, NH, United States
Barbed Tubing Union, Reducer Tee
MHT_Reducer
Barbed Tubing Union, Reducer Tee MHT_Reducer
Fixed position tubing supported tee fitting, used to join three tubes or hoses of different inside diameters. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Features Beswick’s proprietary single edged ""line contact"" barb allows tubing to be pushed onto the fitting easily by hand, while still providing exceptional holding power. It also insures a leak tight connection at the tubing interface. Note: Suggested tube ID is for polyurethane or vinyl tubing. Consult factory if you plan to use a different tubing material. Note: Additional barb size combinations are available on special order. Consult factory for details."

Fixed position tubing supported tee fitting, used to join three tubes or hoses of different inside diameters. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Features Beswick’s proprietary single edged ""line contact"" barb allows tubing to be pushed onto the fitting easily by hand, while still providing exceptional holding power. It also insures a leak tight connection at the tubing interface. Note: Suggested tube ID is for polyurethane or vinyl tubing. Consult factory if you plan to use a different tubing material. Note: Additional barb size combinations are available on special order. Consult factory for details."

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Tube Fittings
Product Number MHT_Reducer
Product Name Barbed Tubing Union, Reducer Tee
Fitting Type Tee Fitting; Union Fitting; Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

M3 Male Thread To Barb Straight - M3H - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Stainless; ENP Brass, [303] - 303 Stainless Steel, [316] - 316 Stainless Steel
English Size 0.031 to 0.125 inch (0.7937 to 3.17 mm)
View Details
Double Shut Off, Multiple Line Quick Disconnect - Internal Pin - QDC_MultiLine_DS_Internal - Beswick Engineering Co., Inc.
Specs
Fitting Type Quick Coupler
Material Stainless; 303 Stainless Steel, [316] - 316 Stainless Steel
View Details
M5 Thread to 1/16 Inch O.D. Tubing, Tee Compression - S5MCBT-16 - Beswick Engineering Co., Inc.
Specs
Fitting Type Tee Fitting
Connection Type Compression Fitting; Ferrule Connection
Material Brass/Bronze; Stainless; ENP Brass, [303] - 303 Stainless Steel, [316] - 316 Stainless Steel
View Details
M5 Thread to 5 M5 Female Threads - M5KM - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Material Stainless; 316 Stainless Steel
View Details