Beswick Engineering Co., Inc. Double Shut Off, Dry Break, Non-Latching High Flow Quick Disconnect - Internal Pin QDI3NL_Internal

Description
The QD3NL product line features high flow quick disconnects with a double shut off dry break feature and no latching mechanism. Internal and external ends will shut off when disconnected. The dry break connects without leakage or fluid spray. Additionally, the design minimizes dead volume (the space between the internal and external ends when connected) to limit any leakage when disconnecting. The M8 thread option allows for an equivalent flow path of 0.180 in. Non-Latching: This quick disconnect assembly does not include a latching or release mechanism. This works well when the assembly will be inaccessible or when several quick disconnect assemblies are mounted together. This makes the QD3NL series popular for cooling racks and other applications that have their own built in latching functionality. Max Pressure Rating: 200 psig Maximum Spill Volume Upon Disconnection: Approximately 0.065ml Wetted Materials: 302, 303 and 316 Stainless Steel components. The design incorporates a bronze based sleeve which is not in the flow path while connected but could be exposed to process fluid during disconnection per the above listed spill volume. Engagement Length Engagement Force Alignment Specification Features Non-latching design allows for easier integration in some systems. Shuts off when disconnected. Leak free connection and disconnection. High flow design.
Request a Quote
Description
The QD3NL product line features high flow quick disconnects with a double shut off dry break feature and no latching mechanism. Internal and external ends will shut off when disconnected. The dry break connects without leakage or fluid spray. Additionally, the design minimizes dead volume (the space between the internal and external ends when connected) to limit any leakage when disconnecting. The M8 thread option allows for an equivalent flow path of 0.180 in. Non-Latching: This quick disconnect assembly does not include a latching or release mechanism. This works well when the assembly will be inaccessible or when several quick disconnect assemblies are mounted together. This makes the QD3NL series popular for cooling racks and other applications that have their own built in latching functionality. Max Pressure Rating: 200 psig Maximum Spill Volume Upon Disconnection: Approximately 0.065ml Wetted Materials: 302, 303 and 316 Stainless Steel components. The design incorporates a bronze based sleeve which is not in the flow path while connected but could be exposed to process fluid during disconnection per the above listed spill volume. Engagement Length Engagement Force Alignment Specification Features Non-latching design allows for easier integration in some systems. Shuts off when disconnected. Leak free connection and disconnection. High flow design.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Double Shut Off, Dry Break, Non-Latching High Flow Quick Disconnect - Internal Pin - QDI3NL_Internal - Beswick Engineering Co., Inc.
Greenland, NH, United States
Double Shut Off, Dry Break, Non-Latching High Flow Quick Disconnect - Internal Pin
QDI3NL_Internal
Double Shut Off, Dry Break, Non-Latching High Flow Quick Disconnect - Internal Pin QDI3NL_Internal
The QD3NL product line features high flow quick disconnects with a double shut off dry break feature and no latching mechanism. Internal and external ends will shut off when disconnected. The dry break connects without leakage or fluid spray. Additionally, the design minimizes dead volume (the space between the internal and external ends when connected) to limit any leakage when disconnecting. The M8 thread option allows for an equivalent flow path of 0.180 in. Non-Latching: This quick disconnect assembly does not include a latching or release mechanism. This works well when the assembly will be inaccessible or when several quick disconnect assemblies are mounted together. This makes the QD3NL series popular for cooling racks and other applications that have their own built in latching functionality. Max Pressure Rating: 200 psig Maximum Spill Volume Upon Disconnection: Approximately 0.065ml Wetted Materials: 302, 303 and 316 Stainless Steel components. The design incorporates a bronze based sleeve which is not in the flow path while connected but could be exposed to process fluid during disconnection per the above listed spill volume. Engagement Length Engagement Force Alignment Specification Features Non-latching design allows for easier integration in some systems. Shuts off when disconnected. Leak free connection and disconnection. High flow design.

The QD3NL product line features high flow quick disconnects with a double shut off dry break feature and no latching mechanism. Internal and external ends will shut off when disconnected. The dry break connects without leakage or fluid spray. Additionally, the design minimizes dead volume (the space between the internal and external ends when connected) to limit any leakage when disconnecting. The M8 thread option allows for an equivalent flow path of 0.180 in. Non-Latching: This quick disconnect assembly does not include a latching or release mechanism. This works well when the assembly will be inaccessible or when several quick disconnect assemblies are mounted together. This makes the QD3NL series popular for cooling racks and other applications that have their own built in latching functionality. Max Pressure Rating: 200 psig Maximum Spill Volume Upon Disconnection: Approximately 0.065ml Wetted Materials: 302, 303 and 316 Stainless Steel components. The design incorporates a bronze based sleeve which is not in the flow path while connected but could be exposed to process fluid during disconnection per the above listed spill volume. Engagement Length Engagement Force Alignment Specification Features Non-latching design allows for easier integration in some systems. Shuts off when disconnected. Leak free connection and disconnection. High flow design.

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Tube Fittings
Product Number QDI3NL_Internal
Product Name Double Shut Off, Dry Break, Non-Latching High Flow Quick Disconnect - Internal Pin
Fitting Type Quick Coupler
Unlock Full Specs
to access all available technical data

Similar Products

1/4-18 NPT Thread to Barb, Fixed Position Elbow - MPAL-4 - Beswick Engineering Co., Inc.
Specs
Fitting Type Elbow Fitting
Connection Type Barbed or Ribbed End
English Size 0.062 to 0.250 inch (1.59 to 6.35 mm)
View Details
10-32 Thread, Round Head - MS-2000 - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Material Brass/Bronze; Stainless; ENP Brass, [303] - 303 Stainless Steel, [316] - 316 Stainless Steel
View Details
10-32 Thread to 10-32 Female Threads - MKS - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Material Brass/Bronze; Stainless; ENP Brass, [303] - 303 Stainless Steel
View Details
Dry Break, High Pressure Bayonet Quick Disconnect - External Pin - QBE-DB_External - Beswick Engineering Co., Inc.
Specs
Fitting Type Twist/Bayonet Fitting; Quick Coupler
Material Stainless; 303 Stainless Steel
View Details