Beswick Engineering Co., Inc. 3/8 Inch OD Tube to 5/16-24 Thread, Straight Fitting PTC-38

Description
Straight push-to-connect fitting, from 5/16-24 external thread to 3/8"" OD tubing. Max Pressure Rating: 150psig Materials: 17-7PH and 303 Stainless Steel. Features All components, including the release collar, are fabricated from stainless steel, permitting use in corrosive or high temperature environments, as well as applications requiring clean components. All configurations feature Beswick's unique captured O-ring seal design, for leak-tight sealing at both the threaded end of the fitting and at the tubing-to-fitting interface. Beswick Push-To-Connect style fittings permit easy tube connecting and disconnecting, and are an excellent choice for use with many types of plastic tubing including: 90+ durometer Polyurethane, Polyethylene, Nylon and Teflon."
Request a Quote
Description
Straight push-to-connect fitting, from 5/16-24 external thread to 3/8"" OD tubing. Max Pressure Rating: 150psig Materials: 17-7PH and 303 Stainless Steel. Features All components, including the release collar, are fabricated from stainless steel, permitting use in corrosive or high temperature environments, as well as applications requiring clean components. All configurations feature Beswick's unique captured O-ring seal design, for leak-tight sealing at both the threaded end of the fitting and at the tubing-to-fitting interface. Beswick Push-To-Connect style fittings permit easy tube connecting and disconnecting, and are an excellent choice for use with many types of plastic tubing including: 90+ durometer Polyurethane, Polyethylene, Nylon and Teflon."
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3/8 Inch OD Tube to 5/16-24 Thread, Straight Fitting - PTC-38 - Beswick Engineering Co., Inc.
Greenland, NH, United States
3/8 Inch OD Tube to 5/16-24 Thread, Straight Fitting
PTC-38
3/8 Inch OD Tube to 5/16-24 Thread, Straight Fitting PTC-38
Straight push-to-connect fitting, from 5/16-24 external thread to 3/8"" OD tubing. Max Pressure Rating: 150psig Materials: 17-7PH and 303 Stainless Steel. Features All components, including the release collar, are fabricated from stainless steel, permitting use in corrosive or high temperature environments, as well as applications requiring clean components. All configurations feature Beswick's unique captured O-ring seal design, for leak-tight sealing at both the threaded end of the fitting and at the tubing-to-fitting interface. Beswick Push-To-Connect style fittings permit easy tube connecting and disconnecting, and are an excellent choice for use with many types of plastic tubing including: 90+ durometer Polyurethane, Polyethylene, Nylon and Teflon."

Straight push-to-connect fitting, from 5/16-24 external thread to 3/8"" OD tubing. Max Pressure Rating: 150psig Materials: 17-7PH and 303 Stainless Steel. Features All components, including the release collar, are fabricated from stainless steel, permitting use in corrosive or high temperature environments, as well as applications requiring clean components. All configurations feature Beswick's unique captured O-ring seal design, for leak-tight sealing at both the threaded end of the fitting and at the tubing-to-fitting interface. Beswick Push-To-Connect style fittings permit easy tube connecting and disconnecting, and are an excellent choice for use with many types of plastic tubing including: 90+ durometer Polyurethane, Polyethylene, Nylon and Teflon."

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Tube Fittings
Product Number PTC-38
Product Name 3/8 Inch OD Tube to 5/16-24 Thread, Straight Fitting
Unlock Full Specs
to access all available technical data

Similar Products

10-32 Thread to Barb, Fixed Position Elbow - MLA - Beswick Engineering Co., Inc.
Specs
Fitting Type Elbow Fitting
Connection Type Barbed or Ribbed End
Material Brass/Bronze; ENP Brass
View Details
5/16-24 Thread to Barb, Low Profile Adjustable Position Elbow - SMLS_51624 - Beswick Engineering Co., Inc.
Specs
Fitting Type Elbow Fitting
Connection Type Barbed or Ribbed End
Material Stainless; 303 Stainless Steel, [316] - 316 Stainless Steel
View Details
Screw Type Quick Disconnect, External Half - QDC_Screw_External - Beswick Engineering Co., Inc.
Specs
Fitting Type Quick Coupler
View Details
Moisture Indicator - 1/4-28 Thread - MI - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Material -3
View Details