Beswick Engineering Co., Inc. 1/4-28 Thread to Barb, Low Profile Adjustable Position Elbow SMLS_1428

Description
Low profile, adjustable position elbow fitting, with 1/4-28 thread and built-in barb. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Features Beswick's trademark O-ring seal design provides a leak-tight joint. Beswick’s proprietary single edged ""line contact"" barb allows tubing to be pushed onto the fitting easily by hand, while still providing exceptional holding power. It also insures a leak tight connection at the tubing interface. Note: Suggested tube ID is for polyurethane or vinyl tubing. Consult factory if you plan to use a different tubing material."
Request a Quote
Description
Low profile, adjustable position elbow fitting, with 1/4-28 thread and built-in barb. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Features Beswick's trademark O-ring seal design provides a leak-tight joint. Beswick’s proprietary single edged ""line contact"" barb allows tubing to be pushed onto the fitting easily by hand, while still providing exceptional holding power. It also insures a leak tight connection at the tubing interface. Note: Suggested tube ID is for polyurethane or vinyl tubing. Consult factory if you plan to use a different tubing material."
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1/4-28 Thread to Barb, Low Profile Adjustable Position Elbow - SMLS_1428 - Beswick Engineering Co., Inc.
Greenland, NH, United States
1/4-28 Thread to Barb, Low Profile Adjustable Position Elbow
SMLS_1428
1/4-28 Thread to Barb, Low Profile Adjustable Position Elbow SMLS_1428
Low profile, adjustable position elbow fitting, with 1/4-28 thread and built-in barb. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Features Beswick's trademark O-ring seal design provides a leak-tight joint. Beswick’s proprietary single edged ""line contact"" barb allows tubing to be pushed onto the fitting easily by hand, while still providing exceptional holding power. It also insures a leak tight connection at the tubing interface. Note: Suggested tube ID is for polyurethane or vinyl tubing. Consult factory if you plan to use a different tubing material."

Low profile, adjustable position elbow fitting, with 1/4-28 thread and built-in barb. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Features Beswick's trademark O-ring seal design provides a leak-tight joint. Beswick’s proprietary single edged ""line contact"" barb allows tubing to be pushed onto the fitting easily by hand, while still providing exceptional holding power. It also insures a leak tight connection at the tubing interface. Note: Suggested tube ID is for polyurethane or vinyl tubing. Consult factory if you plan to use a different tubing material."

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Tube Fittings
Product Number SMLS_1428
Product Name 1/4-28 Thread to Barb, Low Profile Adjustable Position Elbow
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

M3 Thread to 1/16 Inch O.D. Tubing, Tee Compression - M3CBT-1016 - Beswick Engineering Co., Inc.
Specs
Fitting Type Tee Fitting
Connection Type Compression Fitting; Ferrule Connection
Material Stainless; 303 Stainless Steel
View Details
1/8-27 NPT Male to 10-32 Female Cross Adapter. - MPAC-1810 - Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter Fitting
View Details
Barb to Barb Bulkhead Reducer, Sealed 5/16 Inch Hex - MBHAH - Beswick Engineering Co., Inc.
Specs
Fitting Type Reducer Fitting
Connection Type Barbed or Ribbed End
View Details
10-32 Female Thread to 10-32 Female Thread Universal Adapter - MU - Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter Fitting
Material Stainless; 303 Stainless Steel
View Details