Beswick Engineering Co., Inc. M3 Thread to 1/16 Inch O.D. Tubing, Elbow Compression M3CBL-1016

Description
Miniature compression fitting with M3 external thread, for 1/16"" OD stiff plastic or metal tubing. This elbow has an adjustable position hex stud. Max Pressure Rating: 3,000 psig in stainless steel, when used with high pressure metal tubing. When using stiff plastic tubing, the burst pressure of the tube is typically the limiting factor. Features 303 Stainless Steel construction. Beswick compression fittings give you the ability to operate at high pressures and temperatures while maintaining a small envelope. Beswick's ferrules provide for a leak-tight tubing connection while a captured O-ring ensures a reliable face seal for male threaded fittings. Easy to install without special tools."
Request a Quote
Description
Miniature compression fitting with M3 external thread, for 1/16"" OD stiff plastic or metal tubing. This elbow has an adjustable position hex stud. Max Pressure Rating: 3,000 psig in stainless steel, when used with high pressure metal tubing. When using stiff plastic tubing, the burst pressure of the tube is typically the limiting factor. Features 303 Stainless Steel construction. Beswick compression fittings give you the ability to operate at high pressures and temperatures while maintaining a small envelope. Beswick's ferrules provide for a leak-tight tubing connection while a captured O-ring ensures a reliable face seal for male threaded fittings. Easy to install without special tools."
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
M3 Thread to 1/16 Inch O.D. Tubing, Elbow Compression - M3CBL-1016 - Beswick Engineering Co., Inc.
Greenland, NH, United States
M3 Thread to 1/16 Inch O.D. Tubing, Elbow Compression
M3CBL-1016
M3 Thread to 1/16 Inch O.D. Tubing, Elbow Compression M3CBL-1016
Miniature compression fitting with M3 external thread, for 1/16"" OD stiff plastic or metal tubing. This elbow has an adjustable position hex stud. Max Pressure Rating: 3,000 psig in stainless steel, when used with high pressure metal tubing. When using stiff plastic tubing, the burst pressure of the tube is typically the limiting factor. Features 303 Stainless Steel construction. Beswick compression fittings give you the ability to operate at high pressures and temperatures while maintaining a small envelope. Beswick's ferrules provide for a leak-tight tubing connection while a captured O-ring ensures a reliable face seal for male threaded fittings. Easy to install without special tools."

Miniature compression fitting with M3 external thread, for 1/16"" OD stiff plastic or metal tubing. This elbow has an adjustable position hex stud. Max Pressure Rating: 3,000 psig in stainless steel, when used with high pressure metal tubing. When using stiff plastic tubing, the burst pressure of the tube is typically the limiting factor. Features 303 Stainless Steel construction. Beswick compression fittings give you the ability to operate at high pressures and temperatures while maintaining a small envelope. Beswick's ferrules provide for a leak-tight tubing connection while a captured O-ring ensures a reliable face seal for male threaded fittings. Easy to install without special tools."

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Tube Fittings
Product Number M3CBL-1016
Product Name M3 Thread to 1/16 Inch O.D. Tubing, Elbow Compression
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

10-32 Male Thread to 10-32 Female Thread, Adjustable Position Adapter - MLS-1010 - Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter Fitting
Material Brass/Bronze; Stainless; ENP Brass, [303] - 303 Stainless Steel, [316] - 316 Stainless Steel
View Details
Moisture Indicator - 1/4-28 Thread - MI - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Material -3
View Details
1/8-27 NPT Thread to Barbs, Fixed Position Tee - MPAT-8 - Beswick Engineering Co., Inc.
Specs
Fitting Type Tee Fitting
Connection Type Barbed or Ribbed End
English Size 0.062 to 0.188 inch (1.59 to 4.76 mm)
View Details
M3 Male Thread to M3 Male Thread Adapter - MN-M3M3 - Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter Fitting
Material Stainless; 303 Stainless Steel
View Details