Beswick Engineering Co., Inc. 10-32 Thread to Female Luer LULF

Description
Descripti on: Internal luer lock fitting with a 10-32 thread. Also available with an optional integrated shut off mechanism. Max Pressure Rating: 40psig with liquids. Metal-to-metal luer lock interface not guaranteed to seal with gas. Features Captured O-Ring face seal for leak tight installation on male threaded model. Beswick offers a mating External half. NOTE: Configurations with a built-in shut-off will close to prevent flow when disconnected. Internal luers with no shut-off or with single shut-off (LULF or LULFS) must be paired with an external luer with no shut-off (LULM). Double shut-off internal luers (LULFD) must be paired with double shut-off external luers (LULMD).
Request a Quote
Description
Descripti on: Internal luer lock fitting with a 10-32 thread. Also available with an optional integrated shut off mechanism. Max Pressure Rating: 40psig with liquids. Metal-to-metal luer lock interface not guaranteed to seal with gas. Features Captured O-Ring face seal for leak tight installation on male threaded model. Beswick offers a mating External half. NOTE: Configurations with a built-in shut-off will close to prevent flow when disconnected. Internal luers with no shut-off or with single shut-off (LULF or LULFS) must be paired with an external luer with no shut-off (LULM). Double shut-off internal luers (LULFD) must be paired with double shut-off external luers (LULMD).
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
10-32 Thread to Female Luer - LULF - Beswick Engineering Co., Inc.
Greenland, NH, United States
10-32 Thread to Female Luer
LULF
10-32 Thread to Female Luer LULF
Descripti on: Internal luer lock fitting with a 10-32 thread. Also available with an optional integrated shut off mechanism. Max Pressure Rating: 40psig with liquids. Metal-to-metal luer lock interface not guaranteed to seal with gas. Features Captured O-Ring face seal for leak tight installation on male threaded model. Beswick offers a mating External half. NOTE: Configurations with a built-in shut-off will close to prevent flow when disconnected. Internal luers with no shut-off or with single shut-off (LULF or LULFS) must be paired with an external luer with no shut-off (LULM). Double shut-off internal luers (LULFD) must be paired with double shut-off external luers (LULMD).

Descripti on: Internal luer lock fitting with a 10-32 thread. Also available with an optional integrated shut off mechanism. Max Pressure Rating: 40psig with liquids. Metal-to-metal luer lock interface not guaranteed to seal with gas. Features Captured O-Ring face seal for leak tight installation on male threaded model. Beswick offers a mating External half. NOTE: Configurations with a built-in shut-off will close to prevent flow when disconnected. Internal luers with no shut-off or with single shut-off (LULF or LULFS) must be paired with an external luer with no shut-off (LULM). Double shut-off internal luers (LULFD) must be paired with double shut-off external luers (LULMD).

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Tube Fittings
Product Number LULF
Product Name 10-32 Thread to Female Luer
Fitting Type Luer Lock Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Gas Cylinder Pierce Fitting - GCP - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Material Stainless; 303 Stainless Steel
View Details
Single Shut Off, High Pressure Bayonet Quick Disconnect - Internal Pin - QBI_Internal - Beswick Engineering Co., Inc.
Specs
Fitting Type Twist/Bayonet Fitting; Quick Coupler
View Details
1/16-27 NPT Male Thread to Barb Straight - MPAH-6 - Beswick Engineering Co., Inc.
Specs
Connection Type Barbed or Ribbed End
English Size 0.062 to 0.188 inch (1.59 to 4.76 mm)
View Details
10-32 Thread to 4mm O.D. Tubing, Straight Compression - MCB-4MM - Beswick Engineering Co., Inc.
Specs
Connection Type Compression Fitting
Material Stainless; Stainless Steel
View Details