Beswick Engineering Co., Inc. 10-32 Thread to Barb, Mesh Screen Filter FMHS

Description
Straight barb fitting with integrated wire mesh filter element. The filter element is contained within a 10-32 male thread. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Screen Filter Material: 316 Stainless Steel Features Mesh wire screen filter element Captured O-Ring face seal for leak tight installation
Request a Quote
Description
Straight barb fitting with integrated wire mesh filter element. The filter element is contained within a 10-32 male thread. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Screen Filter Material: 316 Stainless Steel Features Mesh wire screen filter element Captured O-Ring face seal for leak tight installation
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
10-32 Thread to Barb, Mesh Screen Filter - FMHS - Beswick Engineering Co., Inc.
Greenland, NH, United States
10-32 Thread to Barb, Mesh Screen Filter
FMHS
10-32 Thread to Barb, Mesh Screen Filter FMHS
Straight barb fitting with integrated wire mesh filter element. The filter element is contained within a 10-32 male thread. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Screen Filter Material: 316 Stainless Steel Features Mesh wire screen filter element Captured O-Ring face seal for leak tight installation

Straight barb fitting with integrated wire mesh filter element. The filter element is contained within a 10-32 male thread. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Screen Filter Material: 316 Stainless Steel Features Mesh wire screen filter element Captured O-Ring face seal for leak tight installation

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Compressed Air Filters
Product Number FMHS
Product Name 10-32 Thread to Barb, Mesh Screen Filter
Filter Type General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

10-32 or M5 Filter Thread to Barb, Adjustable Position Elbow - MFL_M5FL - Beswick Engineering Co., Inc.
Specs
Filter Type General Purpose
Connection #10-32; MetricThread
Filter Size 5 to 43 microns (5 to 43 micrometers)
View Details
10-32 or M5 Male Thread to Female Thread, Sintered Filter - CF - Beswick Engineering Co., Inc.
Specs
Filter Type General Purpose
Connection #10-32; MetricThread
Filter Size 5 to 40 microns (5 to 40 micrometers)
View Details
10-32 or M5 Thread to Breather, Sintered Filter - MB - Beswick Engineering Co., Inc.
Specs
Filter Type General Purpose
Connection #10-32; MetricThread
Filter Size 5 to 40 microns (5 to 40 micrometers)
View Details
10-32 or M5 Thread to Breather, Mesh Screen Filter - MBS - Beswick Engineering Co., Inc.
Specs
Filter Type General Purpose
Connection #10-32; MetricThread
Filter Size 10 to 43 microns (10 to 43 micrometers)
View Details