Beswick Engineering Co., Inc. 10-32 or M5 Male Thread to 10-32 or M5 Female Thread, Mesh Screen Filter CFS

Description
The filter element is contained within a 10-32 male to 10-32 female or M5 male to M5 female threaded fitting so that components may be stacked for maximum efficiency and compactness. The filter is pressed into the male threaded end of the fitting. The filter is used to keep foreign material out of the fluid stream where small orifices may get clogged by air line contaminants. Max Pressure Rating: 250psig Screen Filter Material: 316 Stainless Steel Features Mesh wire screen filter element. Captured O-Ring face seal for leak tight installation
Request a Quote
Description
The filter element is contained within a 10-32 male to 10-32 female or M5 male to M5 female threaded fitting so that components may be stacked for maximum efficiency and compactness. The filter is pressed into the male threaded end of the fitting. The filter is used to keep foreign material out of the fluid stream where small orifices may get clogged by air line contaminants. Max Pressure Rating: 250psig Screen Filter Material: 316 Stainless Steel Features Mesh wire screen filter element. Captured O-Ring face seal for leak tight installation
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
10-32 or M5 Male Thread to 10-32 or M5 Female Thread, Mesh Screen Filter - CFS - Beswick Engineering Co., Inc.
Greenland, NH, United States
10-32 or M5 Male Thread to 10-32 or M5 Female Thread, Mesh Screen Filter
CFS
10-32 or M5 Male Thread to 10-32 or M5 Female Thread, Mesh Screen Filter CFS
The filter element is contained within a 10-32 male to 10-32 female or M5 male to M5 female threaded fitting so that components may be stacked for maximum efficiency and compactness. The filter is pressed into the male threaded end of the fitting. The filter is used to keep foreign material out of the fluid stream where small orifices may get clogged by air line contaminants. Max Pressure Rating: 250psig Screen Filter Material: 316 Stainless Steel Features Mesh wire screen filter element. Captured O-Ring face seal for leak tight installation

The filter element is contained within a 10-32 male to 10-32 female or M5 male to M5 female threaded fitting so that components may be stacked for maximum efficiency and compactness. The filter is pressed into the male threaded end of the fitting. The filter is used to keep foreign material out of the fluid stream where small orifices may get clogged by air line contaminants. Max Pressure Rating: 250psig Screen Filter Material: 316 Stainless Steel Features Mesh wire screen filter element. Captured O-Ring face seal for leak tight installation

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Compressed Air Filters
Product Number CFS
Product Name 10-32 or M5 Male Thread to 10-32 or M5 Female Thread, Mesh Screen Filter
Filter Type General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

10-32 Thread to Barb, Sintered Filter - FMH - Beswick Engineering Co., Inc.
Specs
Filter Type General Purpose
Connection #10-32
Filter Size 5 to 40 microns (5 to 40 micrometers)
View Details
10-32 & M5 Filter Thread to Barb, Adjustable Position Low Profile Elbow - SFL_S5FL - Beswick Engineering Co., Inc.
Specs
Filter Type General Purpose
Connection #10-32; MetricThread
Filter Size 5 to 43 microns (5 to 43 micrometers)
View Details
M3 Thread to Barb, Sintered Filter - FM3H - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Filter Type General Purpose
Connection MetricThread
Filter Size 20 microns (20 micrometers)
View Details
M3 Male Thread to Female Thread, Sintered Filter - C3F - Beswick Engineering Co., Inc.
Specs
Filter Type General Purpose
Connection MetricThread
Filter Size 20 microns (20 micrometers)
View Details