Beswick Engineering Co., Inc. M3 Male Thread to Female Thread, Sintered Filter C3F

Description
The filter element is contained within a M3 X 0.5 male to M3 X 0.5 female threaded fitting so that components may be stacked for maximum efficiency and compactness. The filter is pressed into the male threaded end of the fitting. The filter is used to keep foreign material out of the fluid stream where small orifices or precision valves may get clogged by contaminants. Max Pressure Rating: 250 psig Material: 303 or 316 stainless steel body with 316 stainless steel sintered filter. Features Sintered filter element. Captured O-Ring face seal for leak tight installation Filter Size: 20 micron
Request a Quote
Description
The filter element is contained within a M3 X 0.5 male to M3 X 0.5 female threaded fitting so that components may be stacked for maximum efficiency and compactness. The filter is pressed into the male threaded end of the fitting. The filter is used to keep foreign material out of the fluid stream where small orifices or precision valves may get clogged by contaminants. Max Pressure Rating: 250 psig Material: 303 or 316 stainless steel body with 316 stainless steel sintered filter. Features Sintered filter element. Captured O-Ring face seal for leak tight installation Filter Size: 20 micron
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
M3 Male Thread to Female Thread, Sintered Filter - C3F - Beswick Engineering Co., Inc.
Greenland, NH, United States
M3 Male Thread to Female Thread, Sintered Filter
C3F
M3 Male Thread to Female Thread, Sintered Filter C3F
The filter element is contained within a M3 X 0.5 male to M3 X 0.5 female threaded fitting so that components may be stacked for maximum efficiency and compactness. The filter is pressed into the male threaded end of the fitting. The filter is used to keep foreign material out of the fluid stream where small orifices or precision valves may get clogged by contaminants. Max Pressure Rating: 250 psig Material: 303 or 316 stainless steel body with 316 stainless steel sintered filter. Features Sintered filter element. Captured O-Ring face seal for leak tight installation Filter Size: 20 micron

The filter element is contained within a M3 X 0.5 male to M3 X 0.5 female threaded fitting so that components may be stacked for maximum efficiency and compactness. The filter is pressed into the male threaded end of the fitting. The filter is used to keep foreign material out of the fluid stream where small orifices or precision valves may get clogged by contaminants. Max Pressure Rating: 250 psig Material: 303 or 316 stainless steel body with 316 stainless steel sintered filter. Features Sintered filter element. Captured O-Ring face seal for leak tight installation Filter Size: 20 micron

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Compressed Air Filters
Product Number C3F
Product Name M3 Male Thread to Female Thread, Sintered Filter
Filter Type General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

M5 Thread to Barb, Integrated Filter - FM5H - Beswick Engineering Co., Inc.
Specs
Filter Type General Purpose
Connection MetricThread
Filter Size 5 to 40 microns (5 to 40 micrometers)
View Details
M3 Thread to Barb, Sintered Filter - FM3H - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Filter Type General Purpose
Connection MetricThread
Filter Size 20 microns (20 micrometers)
View Details
10-32 or M5 Thread to Breather, Sintered Filter - MB - Beswick Engineering Co., Inc.
Specs
Filter Type General Purpose
Connection #10-32; MetricThread
Filter Size 5 to 40 microns (5 to 40 micrometers)
View Details
10-32 or M5 Thread to Breather, Mesh Screen Filter - MBS - Beswick Engineering Co., Inc.
Specs
Filter Type General Purpose
Connection #10-32; MetricThread
Filter Size 10 to 43 microns (10 to 43 micrometers)
View Details