Beswick Engineering Co., Inc. 10-32 or M5 Filter Thread to Barb, Adjustable Position Elbow MFL_M5FL

Description
Adjustable position elbow with 10-32 or M5 thread, 5/16"" hex head stud, and built-in barb. A porous sintered filter or wire mesh screen is pressed into the external threaded end of the fitting. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Features Sintered or wire mesh screen filter element Captured O-Ring face seal for leak tight installation 303 or 316 Stainless Steel body with 316 Stainless Steel filter"
Request a Quote
Description
Adjustable position elbow with 10-32 or M5 thread, 5/16"" hex head stud, and built-in barb. A porous sintered filter or wire mesh screen is pressed into the external threaded end of the fitting. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Features Sintered or wire mesh screen filter element Captured O-Ring face seal for leak tight installation 303 or 316 Stainless Steel body with 316 Stainless Steel filter"
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
10-32 or M5 Filter Thread to Barb, Adjustable Position Elbow - MFL_M5FL - Beswick Engineering Co., Inc.
Greenland, NH, United States
10-32 or M5 Filter Thread to Barb, Adjustable Position Elbow
MFL_M5FL
10-32 or M5 Filter Thread to Barb, Adjustable Position Elbow MFL_M5FL
Adjustable position elbow with 10-32 or M5 thread, 5/16"" hex head stud, and built-in barb. A porous sintered filter or wire mesh screen is pressed into the external threaded end of the fitting. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Features Sintered or wire mesh screen filter element Captured O-Ring face seal for leak tight installation 303 or 316 Stainless Steel body with 316 Stainless Steel filter"

Adjustable position elbow with 10-32 or M5 thread, 5/16"" hex head stud, and built-in barb. A porous sintered filter or wire mesh screen is pressed into the external threaded end of the fitting. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Features Sintered or wire mesh screen filter element Captured O-Ring face seal for leak tight installation 303 or 316 Stainless Steel body with 316 Stainless Steel filter"

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Compressed Air Filters
Product Number MFL_M5FL
Product Name 10-32 or M5 Filter Thread to Barb, Adjustable Position Elbow
Filter Type General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

10-32 or M5 Thread to Breather, Sintered Filter - MB - Beswick Engineering Co., Inc.
Specs
Filter Type General Purpose
Connection #10-32; MetricThread
Filter Size 5 to 40 microns (5 to 40 micrometers)
View Details
10-32 Thread to Barb, Sintered Filter - FMH - Beswick Engineering Co., Inc.
Specs
Filter Type General Purpose
Connection #10-32
Filter Size 5 to 40 microns (5 to 40 micrometers)
View Details
10-32 or M5 Male Thread to 10-32 or M5 Female Thread, Mesh Screen Filter - CFS - Beswick Engineering Co., Inc.
Specs
Filter Type General Purpose
Connection #10-32; MetricThread
Filter Size 10 to 43 microns (10 to 43 micrometers)
View Details
M3 Thread to Barb, Sintered Filter - FM3H - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Filter Type General Purpose
Connection MetricThread
Filter Size 20 microns (20 micrometers)
View Details