Beswick Engineering Co., Inc. M3 Thread to Barb, Sintered Filter FM3H

Description
A 20 micron sintered filter element is contained within an M3 male threaded barb fitting. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Material: 303 stainless steel fitting body, with 316 stainless steel filter element. Features Sintered filter element Captured O-Ring face seal for leak tight installation
Request a Quote
Description
A 20 micron sintered filter element is contained within an M3 male threaded barb fitting. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Material: 303 stainless steel fitting body, with 316 stainless steel filter element. Features Sintered filter element Captured O-Ring face seal for leak tight installation
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
M3 Thread to Barb, Sintered Filter - FM3H - Beswick Engineering Co., Inc.
Greenland, NH, United States
M3 Thread to Barb, Sintered Filter
FM3H
M3 Thread to Barb, Sintered Filter FM3H
A 20 micron sintered filter element is contained within an M3 male threaded barb fitting. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Material: 303 stainless steel fitting body, with 316 stainless steel filter element. Features Sintered filter element Captured O-Ring face seal for leak tight installation

A 20 micron sintered filter element is contained within an M3 male threaded barb fitting. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Material: 303 stainless steel fitting body, with 316 stainless steel filter element. Features Sintered filter element Captured O-Ring face seal for leak tight installation

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Compressed Air Filters
Product Number FM3H
Product Name M3 Thread to Barb, Sintered Filter
Filter Type General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

M3 Male Thread to Female Thread, Sintered Filter - C3F - Beswick Engineering Co., Inc.
Specs
Filter Type General Purpose
Connection MetricThread
Filter Size 20 microns (20 micrometers)
View Details
10-32 Thread to Barb, Sintered Filter - FMH - Beswick Engineering Co., Inc.
Specs
Filter Type General Purpose
Connection #10-32
Filter Size 5 to 40 microns (5 to 40 micrometers)
View Details
10-32 or M5 Thread to Breather, Sintered Filter - MB - Beswick Engineering Co., Inc.
Specs
Filter Type General Purpose
Connection #10-32; MetricThread
Filter Size 5 to 40 microns (5 to 40 micrometers)
View Details
10-32 & M5 Filter Thread to Barb, Adjustable Position Low Profile Elbow - SFL_S5FL - Beswick Engineering Co., Inc.
Specs
Filter Type General Purpose
Connection #10-32; MetricThread
Filter Size 5 to 43 microns (5 to 43 micrometers)
View Details