Backer Hotwatt Inc. High Temperature Glasrope® Heater GH16

Description
Features: The Hotwatt High Temperature Glasrope® Heater is similar to the Standard Single Glasrope ® Heater in construction except the woven fiberglass braid is of special design to withstand higher temperatures Lengths to 300′. Maximum temperature is 1200° F. Made in U.S.A.
Request a Quote
Description
Features: The Hotwatt High Temperature Glasrope® Heater is similar to the Standard Single Glasrope ® Heater in construction except the woven fiberglass braid is of special design to withstand higher temperatures Lengths to 300′. Maximum temperature is 1200° F. Made in U.S.A.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The GH16 is a high-temperature Glasrope® heater with a nominal diameter of 0.165 inches, designed for applications requiring operation up to 1200°F (649°C). It features a specialized woven fiberglass braid for enhanced thermal resistance, a premium-grade resistance wire element, and fiberglass-insulated leads. Maximum wattage is computed at 7 watts per linear inch, and lengths are available up to 300 inches. The heater is constructed in the U.S.A.

Datasheet Summary
Powered by GS/AI

The GH16 is a high-temperature Glasrope® heater with a nominal diameter of 0.165 inches, designed for applications requiring operation up to 1200°F (649°C). It features a specialized woven fiberglass braid for enhanced thermal resistance, a premium-grade resistance wire element, and fiberglass-insulated leads. Maximum wattage is computed at 7 watts per linear inch, and lengths are available up to 300 inches. The heater is constructed in the U.S.A.

Suppliers

Company
Product
Description
Supplier Links
High Temperature Glasrope® Heater - GH16 - Backer Hotwatt Inc.
Danvers, MA, USA
High Temperature Glasrope® Heater
GH16
High Temperature Glasrope® Heater GH16
Features: The Hotwatt High Temperature Glasrope® Heater is similar to the Standard Single Glasrope ® Heater in construction except the woven fiberglass braid is of special design to withstand higher temperatures Lengths to 300′. Maximum temperature is 1200° F. Made in U.S.A.

Features:

  • The Hotwatt High Temperature Glasrope® Heater is similar to the Standard Single Glasrope ® Heater in construction except the woven fiberglass braid is of special design to withstand higher temperatures
  • Lengths to 300″.
  • Maximum temperature is 1200° F.
  • Made in U.S.A.
Supplier's Site Datasheet

Technical Specifications

  Backer Hotwatt Inc.
Product Category Electric Heaters
Product Number GH16
Product Name High Temperature Glasrope® Heater
Heater Type Flexible Heater
Unlock Full Specs
to access all available technical data

Similar Products

Tubular Screw Plug - L Series - Backer Hotwatt Inc.
Specs
Heater Type Immersion Heater
Heating Capacity 0.35 to 18.00 kW (1.19 to 61.41 MBH)
Sleeve (Sheath) Material Copper (optional feature); Nickel Alloy (optional feature); Steel (optional feature)
View Details
Drum Heater, 55 Gal - DH Series - Backer Hotwatt Inc.
Specs
Heater Type Band Heater; Drum Heater
Maximum Operating (Sheath) Temperature 60 to 400 F (15.56 to 204 C)
Heating Capacity 2.00 to 3.00 kW (6.82 to 10.24 MBH)
View Details
Finned Tubular Heater - FT Series - Backer Hotwatt Inc.
Specs
Heater Type Tubular Heaters
Maximum Operating (Sheath) Temperature 900 F (482 C)
Heating Capacity 0.53 to 7.70 kW (1.81 to 26.27 MBH)
View Details
Flexible Metal Glasrope® Heater - FM25 - Backer Hotwatt Inc.
Specs
Heater Type Flexible Heater
Maximum Operating (Sheath) Temperature 1300 F (704 C)
Sleeve (Sheath) Material Stainless Steel
View Details