Backer Hotwatt Inc. Tubular Screw Plug L Series

Description
Features: Ratings and sizes other than those listed above are available. Brass, steel, or stainless steel screw plugs in 1", 1 1 ⁄ 4 ", 2", and 2 1 ⁄ 2 " sizes. Element supports in multiple element units for proper element spacing as required. Steel, stainless steel, copper, or incoloy sheathed elements. One, two or three per unit depending on size. Optional thermostat and well for temperature control. General purpose terminal housing with conduit opening. Optional terminal housings for special applications. 120V, 208V, 240V, 480V, single or three phase which are factory wired to your requirements. Long, trouble free service. Made in U.S.A.
Request a Quote Datasheet
Description
Features: Ratings and sizes other than those listed above are available. Brass, steel, or stainless steel screw plugs in 1", 1 1 ⁄ 4 ", 2", and 2 1 ⁄ 2 " sizes. Element supports in multiple element units for proper element spacing as required. Steel, stainless steel, copper, or incoloy sheathed elements. One, two or three per unit depending on size. Optional thermostat and well for temperature control. General purpose terminal housing with conduit opening. Optional terminal housings for special applications. 120V, 208V, 240V, 480V, single or three phase which are factory wired to your requirements. Long, trouble free service. Made in U.S.A.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tubular Screw Plug - L Series - Backer Hotwatt Inc.
Danvers, MA, USA
Tubular Screw Plug
L Series
Tubular Screw Plug L Series
Features: Ratings and sizes other than those listed above are available. Brass, steel, or stainless steel screw plugs in 1", 1 1 ⁄ 4 ", 2", and 2 1 ⁄ 2 " sizes. Element supports in multiple element units for proper element spacing as required. Steel, stainless steel, copper, or incoloy sheathed elements. One, two or three per unit depending on size. Optional thermostat and well for temperature control. General purpose terminal housing with conduit opening. Optional terminal housings for special applications. 120V, 208V, 240V, 480V, single or three phase which are factory wired to your requirements. Long, trouble free service. Made in U.S.A.

Features:

  • Ratings and sizes other than those listed above are available.
  • Brass, steel, or stainless steel screw plugs in 1", 1 1 ⁄ 4 ", 2", and 2 1 ⁄ 2 " sizes.
  • Element supports in multiple element units for proper element spacing as required.
  • Steel, stainless steel, copper, or incoloy sheathed elements. One, two or three per unit depending on size.
  • Optional thermostat and well for temperature control.
  • General purpose terminal housing with conduit opening. Optional terminal housings for special applications.
  • 120V, 208V, 240V, 480V, single or three phase which are factory wired to your requirements.
  • Long, trouble free service.
  • Made in U.S.A.
Supplier's Site Datasheet

Technical Specifications

  Backer Hotwatt Inc.
Product Category Electric Heaters
Product Number L Series
Product Name Tubular Screw Plug
Heater Type Immersion Heater
Heating Capacity 0.35 to 18.00 kW (1.19 to 61.41 MBH)
Sleeve (Sheath) Material Copper (optional feature); Nickel Alloy (optional feature); Steel (optional feature)
Applications Clean Water Heating (optional feature); Process Waters (optional feature); Lightweight Oils & Degreasing Solutions (optional feature); Medium Weight Oils (optional feature); Heavy Weight Oils (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Flanged Tubular Heater - B Series - Backer Hotwatt Inc.
Specs
Heater Type Immersion Heater
Heating Capacity 3.00 to 200.00 kW (10.24 to 682 MBH)
Sleeve (Sheath) Material Copper (optional feature); Nickel Alloy (optional feature); Stainless Steel (optional feature); Steel (optional feature)
View Details
Maximum Flow Air Heater - MA0 Series - Backer Hotwatt Inc.
Specs
Heater Type HeatTorch; Air Heater
Max Air Temperature 600 F (316 C)
Maximum Air Flow 200 SCFM (340 m³/hr)
View Details
Air Process Heater - AH Series - Backer Hotwatt Inc.
Specs
Heater Type HeatTorch; Air Heater
Max Air Temperature 1000 F (538 C)
Maximum Air Flow 1 to 50 SCFM (1.7 to 84.99 m³/hr)
View Details
Over-the-Side Drum Heater, Direct Immersion - DT Series - Backer Hotwatt Inc.
Specs
Heater Type Immersion Heater; Over the Side Heater; Drum Heater
Maximum Operating (Sheath) Temperature 60 to 250 F (15.56 to 121 C)
Heating Capacity 1.00 to 4.00 kW (3.41 to 13.65 MBH)
View Details