Backer Hotwatt Inc. Drum Heater, 55 Gal DH Series

Description
Features Fits standard 55 gallon metal drums. Lightweight (approx. 14 lbs.) one piece construction. Rust resistant steel casing. Heavy duty six foot cord and plug on all models with 3 wire plug for grounded operation. Quick release spring loaded clamp. Conservatively rated for long life. Available in 115V or 230V. Supplied in two temperature ranges, 200F-400F or 60F-250F. Supplied with three heat switch allowing for three wattage ratings.
Request a Quote
Description
Features Fits standard 55 gallon metal drums. Lightweight (approx. 14 lbs.) one piece construction. Rust resistant steel casing. Heavy duty six foot cord and plug on all models with 3 wire plug for grounded operation. Quick release spring loaded clamp. Conservatively rated for long life. Available in 115V or 230V. Supplied in two temperature ranges, 200F-400F or 60F-250F. Supplied with three heat switch allowing for three wattage ratings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DH Series drum heaters are one-piece, rust-resistant steel enclosures designed for heating standard 55-gallon metal drums. They feature a heavy-duty six-foot cord with a 3-wire grounded plug, a quick-release spring-loaded clamp, and a three-position heat switch for selectable wattage ratings. Units are available in 115V or 230V configurations and operate within two temperature ranges: 60°F to 250°F or 200°F to 400°F. The heather has an inside diameter of 22.5 inches and a width of 5 inches, with wattages of 2000 W or 3000 W. They are rated for indoor use only and must not be used to heat flammable materials.

Datasheet Summary
Powered by GS/AI

The DH Series drum heaters are one-piece, rust-resistant steel enclosures designed for heating standard 55-gallon metal drums. They feature a heavy-duty six-foot cord with a 3-wire grounded plug, a quick-release spring-loaded clamp, and a three-position heat switch for selectable wattage ratings. Units are available in 115V or 230V configurations and operate within two temperature ranges: 60°F to 250°F or 200°F to 400°F. The heather has an inside diameter of 22.5 inches and a width of 5 inches, with wattages of 2000 W or 3000 W. They are rated for indoor use only and must not be used to heat flammable materials.

Suppliers

Company
Product
Description
Supplier Links
Drum Heater, 55 Gal - DH Series - Backer Hotwatt Inc.
Danvers, MA, USA
Drum Heater, 55 Gal
DH Series
Drum Heater, 55 Gal DH Series
Features Fits standard 55 gallon metal drums. Lightweight (approx. 14 lbs.) one piece construction. Rust resistant steel casing. Heavy duty six foot cord and plug on all models with 3 wire plug for grounded operation. Quick release spring loaded clamp. Conservatively rated for long life. Available in 115V or 230V. Supplied in two temperature ranges, 200F-400F or 60F-250F. Supplied with three heat switch allowing for three wattage ratings.

Features

  • Fits standard 55 gallon metal drums.
  • Lightweight (approx. 14 lbs.) one piece construction.
  • Rust resistant steel casing.
  • Heavy duty six foot cord and plug on all models with 3 wire plug for grounded operation.
  • Quick release spring loaded clamp.
  • Conservatively rated for long life.
  • Available in 115V or 230V.
  • Supplied in two temperature ranges, 200F-400F or 60F-250F.
  • Supplied with three heat switch allowing for three wattage ratings.
Supplier's Site Datasheet

Technical Specifications

  Backer Hotwatt Inc.
Product Category Electric Heaters
Product Number DH Series
Product Name Drum Heater, 55 Gal
Heater Type Band Heater; Drum Heater
Maximum Operating (Sheath) Temperature 60 to 400 F (15.56 to 204 C)
Heating Capacity 2.00 to 3.00 kW (6.82 to 10.24 MBH)
Sleeve (Sheath) Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Foil Heaters - FH Series - Backer Hotwatt Inc.
Backer Hotwatt Inc.
Specs
Heater Type Specialty Industrial Heaters; Insulated wire element inside an aluminum foil covering.
Maximum Operating (Sheath) Temperature 300 F (149 C)
Heating Capacity 6480.00 kW (22108 MBH)
View Details
High Temperature Glasrope® Heater - GH16 - Backer Hotwatt Inc.
Specs
Heater Type Flexible Heater
Maximum Operating (Sheath) Temperature 1200 F (649 C)
Sleeve (Sheath) Material Woven fiberglass
View Details
Tubular Screw Plug - L Series - Backer Hotwatt Inc.
Specs
Heater Type Immersion Heater
Heating Capacity 0.35 to 18.00 kW (1.19 to 61.41 MBH)
Sleeve (Sheath) Material Copper (optional feature); Nickel Alloy (optional feature); Steel (optional feature)
View Details
Cartridge Immersion Heater - EM Series - Backer Hotwatt Inc.
Specs
Heater Type Immersion Heater; Cartridge Heater
Heating Capacity 0.12 to 21.00 kW (0.3924 to 71.65 MBH)
Sleeve (Sheath) Material Stainless Steel
View Details