Backer Hotwatt Inc. Finned Tubular Heater FT Series

Description
Features Mechanically-bonded continuous fin assures excellent heat transfer and helps prevent fin vibration at high air velocities. Several standard formations and mounting bushings available. Standard fin is high temperature painted steel with steel sheath. Optional stainless steel fin with stainless steel or incoloy sheath for corrosion resistance. 120v, 208v, 240v, 480v available. Maximum Sheath Temperature 750F (400C) - Steel 900F (480C) - ST.ST./INCOLY Made in U.S.A.
Request a Quote Datasheet
Description
Features Mechanically-bonded continuous fin assures excellent heat transfer and helps prevent fin vibration at high air velocities. Several standard formations and mounting bushings available. Standard fin is high temperature painted steel with steel sheath. Optional stainless steel fin with stainless steel or incoloy sheath for corrosion resistance. 120v, 208v, 240v, 480v available. Maximum Sheath Temperature 750F (400C) - Steel 900F (480C) - ST.ST./INCOLY Made in U.S.A.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Finned Tubular Heater - FT Series - Backer Hotwatt Inc.
Danvers, MA, USA
Finned Tubular Heater
FT Series
Finned Tubular Heater FT Series
Features Mechanically-bonded continuous fin assures excellent heat transfer and helps prevent fin vibration at high air velocities. Several standard formations and mounting bushings available. Standard fin is high temperature painted steel with steel sheath. Optional stainless steel fin with stainless steel or incoloy sheath for corrosion resistance. 120v, 208v, 240v, 480v available. Maximum Sheath Temperature 750F (400C) - Steel 900F (480C) - ST.ST./INCOLY Made in U.S.A.

Features

  • Mechanically-bonded continuous fin assures excellent heat transfer and helps prevent fin vibration at high air velocities.
  • Several standard formations and mounting bushings available.
  • Standard fin is high temperature painted steel with steel sheath.
  • Optional stainless steel fin with stainless steel or incoloy sheath for corrosion resistance.
  • 120v, 208v, 240v, 480v available.
  • Maximum Sheath Temperature
    750F (400C) - Steel
    900F (480C) - ST.ST./INCOLY
  • Made in U.S.A.
Supplier's Site Datasheet

Technical Specifications

  Backer Hotwatt Inc.
Product Category Electric Heaters
Product Number FT Series
Product Name Finned Tubular Heater
Heater Type Tubular Heaters
Maximum Operating (Sheath) Temperature 900 F (482 C)
Heating Capacity 0.53 to 7.70 kW (1.81 to 26.27 MBH)
Sleeve (Sheath) Material Nickel Alloy (optional feature); Stainless Steel (optional feature); Steel (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Special Immersion Cartridge Heater - WB Series - Backer Hotwatt Inc.
Specs
Heater Type Immersion Heater; Cartridge Heater
Heating Capacity 1.50 to 7.00 kW (5.12 to 23.88 MBH)
Sleeve (Sheath) Material Stainless Steel
View Details
Tubular Screw Plug - L Series - Backer Hotwatt Inc.
Specs
Heater Type Immersion Heater
Heating Capacity 0.35 to 18.00 kW (1.19 to 61.41 MBH)
Sleeve (Sheath) Material Copper (optional feature); Nickel Alloy (optional feature); Steel (optional feature)
View Details
Low to Medium Watt Density Cartridge Heater - SC Series - Backer Hotwatt Inc.
Specs
Heater Type Cartridge Heater
Maximum Operating (Sheath) Temperature 1250 F (677 C)
Heating Capacity 0.01 to 15.50 kW (0.0239 to 52.88 MBH)
View Details
Straight and Formed Tubular Heater - T Series - Backer Hotwatt Inc.
Specs
Heater Type Tubular Heaters
Maximum Operating (Sheath) Temperature 1600 F (871 C)
Heating Capacity 0.28 to 18.89 kW (0.9553 to 64.43 MBH)
View Details