Backer Hotwatt Inc. Flexible Metal Glasrope® Heater FM25

Description
Features: The Hotwatt Flexible Metal Glasrope® is for high temperature, corrosive applications. Lengths to 120′. Maximum temperature is 1300° F. Made in U.S.A.
Request a Quote
Description
Features: The Hotwatt Flexible Metal Glasrope® is for high temperature, corrosive applications. Lengths to 120′. Maximum temperature is 1300° F. Made in U.S.A.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Flexible Metal Glasrope® Heater is a high-temperature, corrosion-resistant heating element with a nominal diameter of 0.250" and lengths up to 120". It operates at a maximum temperature of 1300°F (704°C) and has a maximum wattage of 5 watts per linear inch. Construction includes a stainless steel braid, ceramic bead insulation, a premium-grade resistance wire element, a braid retainer, and fiberglass-insulated leads. Standard termination features flexible leads of 6" length, with optional terminations including ring, quick-connect, spade, or weld terminals. Made in the U.S.A.

Datasheet Summary
Powered by GS/AI

The Flexible Metal Glasrope® Heater is a high-temperature, corrosion-resistant heating element with a nominal diameter of 0.250" and lengths up to 120". It operates at a maximum temperature of 1300°F (704°C) and has a maximum wattage of 5 watts per linear inch. Construction includes a stainless steel braid, ceramic bead insulation, a premium-grade resistance wire element, a braid retainer, and fiberglass-insulated leads. Standard termination features flexible leads of 6" length, with optional terminations including ring, quick-connect, spade, or weld terminals. Made in the U.S.A.

Suppliers

Company
Product
Description
Supplier Links
Flexible Metal Glasrope® Heater - FM25 - Backer Hotwatt Inc.
Danvers, MA, USA
Flexible Metal Glasrope® Heater
FM25
Flexible Metal Glasrope® Heater FM25
Features: The Hotwatt Flexible Metal Glasrope® is for high temperature, corrosive applications. Lengths to 120′. Maximum temperature is 1300° F. Made in U.S.A.

Features:

  • The Hotwatt Flexible Metal Glasrope® is for high temperature, corrosive applications.
  • Lengths to 120″.
  • Maximum temperature is 1300° F.
  • Made in U.S.A.
Supplier's Site Datasheet

Technical Specifications

  Backer Hotwatt Inc.
Product Category Electric Heaters
Product Number FM25
Product Name Flexible Metal Glasrope® Heater
Heater Type Flexible Heater
Unlock Full Specs
to access all available technical data

Similar Products

Low to Medium Watt Density Rectangular Cartridge Heater - SR Series - Backer Hotwatt Inc.
Specs
Heater Type Cartridge Heater
Maximum Operating (Sheath) Temperature 1200 F (649 C)
Heating Capacity 0.01 to 2.40 kW (0.0341 to 8.19 MBH)
View Details
Drum Heater, 55 Gal - DH Series - Backer Hotwatt Inc.
Specs
Heater Type Band Heater; Drum Heater
Maximum Operating (Sheath) Temperature 60 to 400 F (15.56 to 204 C)
Heating Capacity 2.00 to 3.00 kW (6.82 to 10.24 MBH)
View Details
Two Piece Band Heater - MB Series - Backer Hotwatt Inc.
Specs
Heater Type Band Heater
Maximum Operating (Sheath) Temperature 900 F (482 C)
Heating Capacity 0.55 to 1.65 kW (1.88 to 5.63 MBH)
View Details
Open Coil Heater -  - Backer Hotwatt Inc.
Backer Hotwatt Inc.
Specs
Heater Type Air Heater
Heating Capacity 50.00 to 600.00 kW (171 to 2047 MBH)
Applications Radiant heater
View Details