BRIM Electronics, Inc. X-high™ High Temperature Lead Wires, Shielded 2105

Description
Unshielded: 19 strands 27% Nickel plated copper conductors, Mica tape wrap, PTFE impregnated Fiberglass braided jacket overall. OPER. TEMP.: -320°F up to +1900°F intermittently. Oper. Voltage: 600V. Shielded: 19 strands 27% Nickel plated copper conductors, Mica tape wrap, PTFE impregnated Fiberglass braid, 27% Nickel plated copper shielded braid, a second PTFE impregnated Fiberglass braided jacket overall. OPER. TEMP.: -320°F up to 2500°F internittently. Oper. Voltage: 600V. Suitable for kilns, ovens, aircraft, heaters, furnaces, missile lead wiring. Std. P-U: 500’,1000’
Request a Quote
Description
Unshielded: 19 strands 27% Nickel plated copper conductors, Mica tape wrap, PTFE impregnated Fiberglass braided jacket overall. OPER. TEMP.: -320°F up to +1900°F intermittently. Oper. Voltage: 600V. Shielded: 19 strands 27% Nickel plated copper conductors, Mica tape wrap, PTFE impregnated Fiberglass braid, 27% Nickel plated copper shielded braid, a second PTFE impregnated Fiberglass braided jacket overall. OPER. TEMP.: -320°F up to 2500°F internittently. Oper. Voltage: 600V. Suitable for kilns, ovens, aircraft, heaters, furnaces, missile lead wiring. Std. P-U: 500’,1000’
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
X-high™ High Temperature Lead Wires, Shielded - 2105 - BRIM Electronics, Inc.
Lodi, NJ, United States
X-high™ High Temperature Lead Wires, Shielded
2105
X-high™ High Temperature Lead Wires, Shielded 2105
Unshielded: 19 strands 27% Nickel plated copper conductors, Mica tape wrap, PTFE impregnated Fiberglass braided jacket overall. OPER. TEMP.: -320°F up to +1900°F intermittently. Oper. Voltage: 600V. Shielded: 19 strands 27% Nickel plated copper conductors, Mica tape wrap, PTFE impregnated Fiberglass braid, 27% Nickel plated copper shielded braid, a second PTFE impregnated Fiberglass braided jacket overall. OPER. TEMP.: -320°F up to 2500°F internittently. Oper. Voltage: 600V. Suitable for kilns, ovens, aircraft, heaters, furnaces, missile lead wiring. Std. P-U: 500’,1000’

Unshielded: 19 strands 27% Nickel plated copper conductors, Mica tape wrap,
PTFE impregnated Fiberglass braided jacket overall.
OPER. TEMP.: -320°F up to +1900°F intermittently. Oper. Voltage: 600V.

Shielded: 19 strands 27% Nickel plated copper conductors, Mica tape wrap, PTFE
impregnated Fiberglass braid, 27% Nickel plated copper shielded braid, a second
PTFE impregnated Fiberglass braided jacket overall.
OPER. TEMP.: -320°F up to 2500°F internittently. Oper. Voltage: 600V.

Suitable for kilns, ovens, aircraft, heaters, furnaces, missile lead wiring. Std. P-U: 500’,1000’

Supplier's Site

Technical Specifications

  BRIM Electronics, Inc.
Product Category Hookup Wires
Product Number 2105
Product Name X-high™ High Temperature Lead Wires, Shielded
Approvals RoHS
Rated Voltage 600 volts
Nominal Diameter 0.1770 to 0.1920 inch (4.5 to 4.88 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Shielded Lead Wire, MIL-W-76C Type MW-C, Nylon Jacket - 1447 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0850 to 0.1570 inch (2.16 to 3.99 mm)
View Details
High Temperature Airframe Lead Wire - 1720 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-22799/1; MIL-W-22759/2
Rated Voltage 600 to 6000 volts
Nominal Diameter 0.0850 to 0.1630 inch (2.16 to 4.14 mm)
View Details
Rubber Insulated Kinkless Test Lead Wire - 1871 / 1872 / 1873 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-13139: Type WS-16/U-Black---WS-17/U-Red
Rated Voltage 3000 to 10000 volts
Nominal Diameter 0.1370 to 0.2100 inch (3.48 to 5.33 mm)
View Details
Shielded Lead Wire, MIL-W-76C Type MW-C, PVC Jacket - 1442 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0950 to 0.1670 inch (2.41 to 4.24 mm)
View Details