BRIM Electronics, Inc. Shielded Lead Wire, MIL-W-76C Type MW-C, PVC Jacket 1442

Description
YPE MW-C--Braided tinned copper shield, White PVC jacket overall. OPER. VOLT.: 1000V OPER.TEMP: -40°C to +80°C Std. Color: White Stranded tinned copper conductor, .016" wall 80°C PVC, braided tinned copper shield, then a White PVC jacket overall. STD. P-U: 1000'
Request a Quote
Description
YPE MW-C--Braided tinned copper shield, White PVC jacket overall. OPER. VOLT.: 1000V OPER.TEMP: -40°C to +80°C Std. Color: White Stranded tinned copper conductor, .016" wall 80°C PVC, braided tinned copper shield, then a White PVC jacket overall. STD. P-U: 1000'
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Shielded Lead Wire, MIL-W-76C Type MW-C, PVC Jacket - 1442 - BRIM Electronics, Inc.
Lodi, NJ, United States
Shielded Lead Wire, MIL-W-76C Type MW-C, PVC Jacket
1442
Shielded Lead Wire, MIL-W-76C Type MW-C, PVC Jacket 1442
YPE MW-C--Braided tinned copper shield, White PVC jacket overall. OPER. VOLT.: 1000V OPER.TEMP: -40°C to +80°C Std. Color: White Stranded tinned copper conductor, .016" wall 80°C PVC, braided tinned copper shield, then a White PVC jacket overall. STD. P-U: 1000'

YPE MW-C--Braided tinned copper shield, White PVC jacket overall.
OPER. VOLT.: 1000V OPER.TEMP: -40°C to +80°C Std. Color: White

Stranded tinned copper conductor, .016" wall 80°C PVC, braided
tinned copper shield, then a White PVC jacket overall. STD. P-U: 1000'

Supplier's Site

Technical Specifications

  BRIM Electronics, Inc.
Product Category Hookup Wires
Product Number 1442
Product Name Shielded Lead Wire, MIL-W-76C Type MW-C, PVC Jacket
Approvals MIL-W-76C, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0950 to 0.1670 inch (2.41 to 4.24 mm)
Rated Temperature 80 C (176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Lead Wire - 1805 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Approvals RoHS
Rated Voltage 600 volts
Nominal Diameter 0.1300 to 0.3200 inch (3.3 to 8.13 mm)
View Details
Insulated Silicone Bronze Aerial Wire - 1321 - BRIM Electronics, Inc.
Specs
Nominal Diameter 0.1200 inch (3.05 mm)
Rated Temperature 105 C (221 F)
Wire Conductor Silicone Bronze
View Details
Brimflyx™ Ultra-flexible Lead Wire - 1250 / 1251 - BRIM Electronics, Inc.
Specs
Approvals RoHS
Rated Voltage 200 to 1000 volts
Nominal Diameter 0.0150 to 0.1150 inch (0.3810 to 2.92 mm)
View Details
Lead Wire, UL 1213 - 1735 / 1736 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark; RoHS
Nominal Diameter 0.0290 to 0.0550 inch (0.7366 to 1.4 mm)
Rated Temperature 105 C (221 F)
View Details