BRIM Electronics, Inc. Rubber Insulated Kinkless Test Lead Wire 1871 / 1872 / 1873

Description
Stranded tinned copper conductor insulated with Rubber, seperator, waxy smooth finish. Suitable as a test lead wire, power, grounding, or portable lead wire. Rubber gives high flexibility, plus low temperature capability, with a high voltage rating. Kinkless. OPER. TEMP.:-20°C to +60°C.
Request a Quote
Description
Stranded tinned copper conductor insulated with Rubber, seperator, waxy smooth finish. Suitable as a test lead wire, power, grounding, or portable lead wire. Rubber gives high flexibility, plus low temperature capability, with a high voltage rating. Kinkless. OPER. TEMP.:-20°C to +60°C.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rubber Insulated Kinkless Test Lead Wire - 1871 / 1872 / 1873 - BRIM Electronics, Inc.
Lodi, NJ, United States
Rubber Insulated Kinkless Test Lead Wire
1871 / 1872 / 1873
Rubber Insulated Kinkless Test Lead Wire 1871 / 1872 / 1873
Stranded tinned copper conductor insulated with Rubber, seperator, waxy smooth finish. Suitable as a test lead wire, power, grounding, or portable lead wire. Rubber gives high flexibility, plus low temperature capability, with a high voltage rating. Kinkless. OPER. TEMP.:-20°C to +60°C.

Stranded tinned copper conductor insulated with Rubber, seperator, waxy smooth finish. Suitable as a test lead wire, power, grounding, or portable lead wire. Rubber gives high flexibility, plus low temperature capability, with a high voltage rating. Kinkless. OPER. TEMP.:-20°C to +60°C.

Supplier's Site

Technical Specifications

  BRIM Electronics, Inc.
Product Category Hookup Wires
Product Number 1871 / 1872 / 1873
Product Name Rubber Insulated Kinkless Test Lead Wire
Approvals MIL-W-13139: Type WS-16/U-Black---WS-17/U-Red
Rated Voltage 3000 to 10000 volts
Nominal Diameter 0.1370 to 0.2100 inch (3.48 to 5.33 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Lead Wire, UL 1015 & CSA* TEW - 1475 - BRIM Electronics, Inc.
Specs
Approvals CSA Mark (US, NRTL/C) (optional feature); UL Listing Mark; RoHS
Rated Voltage 600 volts
Nominal Diameter 0.0850 to 0.1920 inch (2.16 to 4.88 mm)
View Details
Hook-up Wire, MIL-W-76C Type HW-C, Uncovered - 1415 / 1430 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C
Rated Voltage 2500 volts
Nominal Diameter 0.0850 to 0.4300 inch (2.16 to 10.92 mm)
View Details
Lead Wire, MIL-W-16878/19 Type DN, Nylon Jacket - 1415N - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/19, RoHS
Rated Voltage 3000 volts
Nominal Diameter 0.0910 to 0.3740 inch (2.31 to 9.5 mm)
View Details
Brimlite™ H-film Kapton Wire - 2000 / 2005 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-81381, RoHS
Rated Voltage 600 to 1000 volts
Nominal Diameter 0.0210 to 0.0700 inch (0.5334 to 1.78 mm)
View Details