BRIM Electronics, Inc. High Temperature Airframe Lead Wire 1720

Description
Stranded Silver or Nickel plated copper conductor, extruded TFE or TFE tape wrap, TFE impregnated fiberglass tape, TFE impregnated fiberglass braided jacket overall. Suitable for uses requiring the inertness and high temperature range, and high reliability of TFE fiberglass insulation. MIL-W-22799/1 (Class 1: Silver plated stranded conductor for +200°C). MIL-W-22759/2 (Class 2: Nickel plated copper conductor for +260°C. OPER. VOLT.: 600 Volts. Std. Color: White RoHS compliant. STD. P-U: 500', 1000'
Request a Quote
Description
Stranded Silver or Nickel plated copper conductor, extruded TFE or TFE tape wrap, TFE impregnated fiberglass tape, TFE impregnated fiberglass braided jacket overall. Suitable for uses requiring the inertness and high temperature range, and high reliability of TFE fiberglass insulation. MIL-W-22799/1 (Class 1: Silver plated stranded conductor for +200°C). MIL-W-22759/2 (Class 2: Nickel plated copper conductor for +260°C. OPER. VOLT.: 600 Volts. Std. Color: White RoHS compliant. STD. P-U: 500', 1000'
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Temperature Airframe Lead Wire - 1720 - BRIM Electronics, Inc.
Lodi, NJ, United States
High Temperature Airframe Lead Wire
1720
High Temperature Airframe Lead Wire 1720
Stranded Silver or Nickel plated copper conductor, extruded TFE or TFE tape wrap, TFE impregnated fiberglass tape, TFE impregnated fiberglass braided jacket overall. Suitable for uses requiring the inertness and high temperature range, and high reliability of TFE fiberglass insulation. MIL-W-22799/1 (Class 1: Silver plated stranded conductor for +200°C). MIL-W-22759/2 (Class 2: Nickel plated copper conductor for +260°C. OPER. VOLT.: 600 Volts. Std. Color: White RoHS compliant. STD. P-U: 500', 1000'

Stranded Silver or Nickel plated copper conductor, extruded TFE or TFE tape wrap, TFE impregnated fiberglass tape, TFE impregnated fiberglass braided jacket overall.
Suitable for uses requiring the inertness and high temperature range, and high reliability of TFE fiberglass insulation. MIL-W-22799/1 (Class 1: Silver plated stranded conductor for +200°C). MIL-W-22759/2 (Class 2: Nickel plated copper conductor for +260°C. OPER. VOLT.: 600 Volts. Std. Color: White RoHS compliant. STD. P-U: 500', 1000'

Supplier's Site

Technical Specifications

  BRIM Electronics, Inc.
Product Category Hookup Wires
Product Number 1720
Product Name High Temperature Airframe Lead Wire
Approvals MIL-W-22799/1; MIL-W-22759/2
Rated Voltage 600 to 6000 volts
Nominal Diameter 0.0850 to 0.1630 inch (2.16 to 4.14 mm)
Rated Temperature 260 C (500 F)
Unlock Full Specs
to access all available technical data

Similar Products

Shielded Lead Wire, MIL-W-76C Type MW-C, No Jacket - 1437 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0750 to 0.1470 inch (1.9 to 3.73 mm)
View Details
Brimlite™ H-film Kapton Wire - 2000 / 2005 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-81381, RoHS
Rated Voltage 600 to 1000 volts
Nominal Diameter 0.0210 to 0.0700 inch (0.5334 to 1.78 mm)
View Details
Multiple Paired Shielded Cable, Solid Conductor and Aluminum Mylar Foil Shield, 22AWG - 1635 - BRIM Electronics, Inc.
Specs
Rated Voltage 300 volts
Nominal Diameter 0.2750 to 0.8000 inch (6.98 to 20.32 mm)
Wire Insulation Polyvinyl Chloride
View Details
Multiple Paired Shielded Cable, Aluminum Mylar Foil Shield, 22AWG - 1632 - BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark; RoHS
Rated Voltage 300 volts
Nominal Diameter 0.2550 to 0.6900 inch (6.48 to 17.53 mm)
View Details