BRIM Electronics, Inc. Shielded Lead Wire, MIL-W-76C Type MW-C, Nylon Jacket 1447

Description
TYPE MW-C--Braided tinned copper shield, clear Nylon jacket overall. OPER. VOLT.: 1000V OPER.TEMP: -40°C to +80°C Std. Color: White Stranded tinned copper conductor, .016" wall 80°C PVC, braided tinned copper shield, then a clear Nylon jacket overall. STD. P-U: 1000'
Request a Quote
Description
TYPE MW-C--Braided tinned copper shield, clear Nylon jacket overall. OPER. VOLT.: 1000V OPER.TEMP: -40°C to +80°C Std. Color: White Stranded tinned copper conductor, .016" wall 80°C PVC, braided tinned copper shield, then a clear Nylon jacket overall. STD. P-U: 1000'
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Shielded Lead Wire, MIL-W-76C Type MW-C, Nylon Jacket - 1447 - BRIM Electronics, Inc.
Lodi, NJ, United States
Shielded Lead Wire, MIL-W-76C Type MW-C, Nylon Jacket
1447
Shielded Lead Wire, MIL-W-76C Type MW-C, Nylon Jacket 1447
TYPE MW-C--Braided tinned copper shield, clear Nylon jacket overall. OPER. VOLT.: 1000V OPER.TEMP: -40°C to +80°C Std. Color: White Stranded tinned copper conductor, .016" wall 80°C PVC, braided tinned copper shield, then a clear Nylon jacket overall. STD. P-U: 1000'

TYPE MW-C--Braided tinned copper shield, clear Nylon jacket overall.
OPER. VOLT.: 1000V OPER.TEMP: -40°C to +80°C Std. Color: White

Stranded tinned copper conductor, .016" wall 80°C PVC, braided tinned copper shield, then a clear Nylon jacket overall. STD. P-U: 1000'

Supplier's Site

Technical Specifications

  BRIM Electronics, Inc.
Product Category Hookup Wires
Product Number 1447
Product Name Shielded Lead Wire, MIL-W-76C Type MW-C, Nylon Jacket
Approvals MIL-W-76C, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0850 to 0.1570 inch (2.16 to 3.99 mm)
Rated Temperature 80 C (176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Lead Wire, MIL-W-16878/3 Type D, Uncovered - 1415 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/3, RoHS
Rated Voltage 3000 volts
Nominal Diameter 0.0830 to 0.4250 inch (2.11 to 10.79 mm)
View Details
Appliance Wiring Material, UL 1008 & CSA TR-64 - 1470N - BRIM Electronics, Inc.
Specs
Approvals UL 1008 & CSA TR-64
Rated Voltage 300 volts
Nominal Diameter 0.0610 to 0.0980 inch (1.55 to 2.49 mm)
View Details
Multiple Paired Shielded Cable, Solid Conductor and Aluminum Mylar Foil Shield, 22AWG - 1635 - BRIM Electronics, Inc.
Specs
Rated Voltage 300 volts
Nominal Diameter 0.2750 to 0.8000 inch (6.98 to 20.32 mm)
Wire Insulation Polyvinyl Chloride
View Details
Hook-up Wire, MIL-W-76C Type MW-C, Nylon Jacket - 1420N - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0630 to 0.1680 inch (1.6 to 4.27 mm)
View Details