BRIM Electronics, Inc. Brimlite™ H-film Kapton Wire 2000 / 2005

Description
A polyimide tape film that has a heat-sealable FEP coating over a stranded silver-plated copper conductor. Provides high temperature performance -- +200°C -- with low temperature flexibility & HIGH RADIATION RESISTANCE. Also resistant to cold flow, has high dielectric strength, low dielectric constant, and it is impervious to most chemicals. Permits smaller wall insulation and therefore lighter than comparable insulations designed for the same voltages. Constructions conforms to MIL-W-81381. Std. Color: Natural (Amber). Other colors available to order. STD. P-U: 1000'
Request a Quote
Description
A polyimide tape film that has a heat-sealable FEP coating over a stranded silver-plated copper conductor. Provides high temperature performance -- +200°C -- with low temperature flexibility & HIGH RADIATION RESISTANCE. Also resistant to cold flow, has high dielectric strength, low dielectric constant, and it is impervious to most chemicals. Permits smaller wall insulation and therefore lighter than comparable insulations designed for the same voltages. Constructions conforms to MIL-W-81381. Std. Color: Natural (Amber). Other colors available to order. STD. P-U: 1000'
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Brimlite™ H-film Kapton Wire - 2000 / 2005 - BRIM Electronics, Inc.
Lodi, NJ, United States
Brimlite™ H-film Kapton Wire
2000 / 2005
Brimlite™ H-film Kapton Wire 2000 / 2005
A polyimide tape film that has a heat-sealable FEP coating over a stranded silver-plated copper conductor. Provides high temperature performance -- +200°C -- with low temperature flexibility & HIGH RADIATION RESISTANCE. Also resistant to cold flow, has high dielectric strength, low dielectric constant, and it is impervious to most chemicals. Permits smaller wall insulation and therefore lighter than comparable insulations designed for the same voltages. Constructions conforms to MIL-W-81381. Std. Color: Natural (Amber). Other colors available to order. STD. P-U: 1000'

A polyimide tape film that has a heat-sealable FEP coating over a stranded silver-plated copper conductor. Provides high temperature performance -- +200°C -- with low temperature flexibility & HIGH RADIATION RESISTANCE. Also resistant to cold flow, has high dielectric strength, low dielectric constant, and it is impervious to most chemicals. Permits smaller wall insulation and therefore lighter than comparable insulations designed for the same voltages. Constructions conforms to MIL-W-81381. Std. Color: Natural (Amber). Other colors available to order. STD. P-U: 1000'

Supplier's Site

Technical Specifications

  BRIM Electronics, Inc.
Product Category Hookup Wires
Product Number 2000 / 2005
Product Name Brimlite™ H-film Kapton Wire
Approvals MIL-W-81381, RoHS
Rated Voltage 600 to 1000 volts
Nominal Diameter 0.0210 to 0.0700 inch (0.5334 to 1.78 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Airframe Lead Wire - 1720 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-22799/1; MIL-W-22759/2
Rated Voltage 600 to 6000 volts
Nominal Diameter 0.0850 to 0.1630 inch (2.16 to 4.14 mm)
View Details
Lead Wire, UL 1015 & CSA* TEW - 1475 - BRIM Electronics, Inc.
Specs
Approvals CSA Mark (US, NRTL/C) (optional feature); UL Listing Mark; RoHS
Rated Voltage 600 volts
Nominal Diameter 0.0850 to 0.1920 inch (2.16 to 4.88 mm)
View Details
Retractile Test Lead Wire - 114T / 115T - BRIM Electronics, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.6250 inch (15.87 mm)
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
Miniature Zip Cord - 1528 / 1529 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Approvals RoHS
Rated Voltage 30 volts
Rated Temperature 80 C (176 F)
View Details