BRIM Electronics, Inc. High Temperature Lead Wire, Shielded 2103

Description
These small diameter high temperature lead wires allow unique constructions. The basic wire conforms to MIL-W-3861 stranded Nickel plated copper; when shielded, Nickel-plated copper shielding per MIL-N-46026A. Rated for 100 Volts RMS*, for dry locations. Type 1: 800°F High Temperature Rating -- Suitable for aircraft or missile lead wire, heaters, furnaces, ovens and kilns for operations between 500°F to 800°F intermittently. Conductor insulation: Fiberglass braid impregnated with a Silicone varnish over a stranded Nickel-plated copper conductor. Type 2: 1500°F High Temperature Rating -- Suitable as a radiation resistant aircraft or missile lead wire, furnaces, ovens & kilns for operations between 800°F to 1500°F intermittently. Conductor insulation: Inorganic braid with a Silicone varnish over a stranded Nickel-plated copper conductor. Type 3: 2000°F High Temperature Rating -- Suitable as a radiation resistant aircraft or missile lead wire for operations between 1500°F to 2000°F intermittently. Conductor insulation: special formulated ceramic braid over a stranded Nickel-plated copper conductor and a pure Nickel braided shield overall.
Request a Quote
Description
These small diameter high temperature lead wires allow unique constructions. The basic wire conforms to MIL-W-3861 stranded Nickel plated copper; when shielded, Nickel-plated copper shielding per MIL-N-46026A. Rated for 100 Volts RMS*, for dry locations. Type 1: 800°F High Temperature Rating -- Suitable for aircraft or missile lead wire, heaters, furnaces, ovens and kilns for operations between 500°F to 800°F intermittently. Conductor insulation: Fiberglass braid impregnated with a Silicone varnish over a stranded Nickel-plated copper conductor. Type 2: 1500°F High Temperature Rating -- Suitable as a radiation resistant aircraft or missile lead wire, furnaces, ovens & kilns for operations between 800°F to 1500°F intermittently. Conductor insulation: Inorganic braid with a Silicone varnish over a stranded Nickel-plated copper conductor. Type 3: 2000°F High Temperature Rating -- Suitable as a radiation resistant aircraft or missile lead wire for operations between 1500°F to 2000°F intermittently. Conductor insulation: special formulated ceramic braid over a stranded Nickel-plated copper conductor and a pure Nickel braided shield overall.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Temperature Lead Wire, Shielded - 2103 - BRIM Electronics, Inc.
Lodi, NJ, United States
High Temperature Lead Wire, Shielded
2103
High Temperature Lead Wire, Shielded 2103
These small diameter high temperature lead wires allow unique constructions. The basic wire conforms to MIL-W-3861 stranded Nickel plated copper; when shielded, Nickel-plated copper shielding per MIL-N-46026A. Rated for 100 Volts RMS*, for dry locations. Type 1: 800°F High Temperature Rating -- Suitable for aircraft or missile lead wire, heaters, furnaces, ovens and kilns for operations between 500°F to 800°F intermittently. Conductor insulation: Fiberglass braid impregnated with a Silicone varnish over a stranded Nickel-plated copper conductor. Type 2: 1500°F High Temperature Rating -- Suitable as a radiation resistant aircraft or missile lead wire, furnaces, ovens & kilns for operations between 800°F to 1500°F intermittently. Conductor insulation: Inorganic braid with a Silicone varnish over a stranded Nickel-plated copper conductor. Type 3: 2000°F High Temperature Rating -- Suitable as a radiation resistant aircraft or missile lead wire for operations between 1500°F to 2000°F intermittently. Conductor insulation: special formulated ceramic braid over a stranded Nickel-plated copper conductor and a pure Nickel braided shield overall.

These small diameter high temperature lead wires allow unique constructions. The basic wire conforms to MIL-W-3861 stranded Nickel plated copper; when shielded, Nickel-plated copper shielding per MIL-N-46026A. Rated for 100 Volts RMS*, for dry locations.

Type 1: 800°F High Temperature Rating -- Suitable for aircraft or missile lead wire, heaters, furnaces, ovens and kilns for operations between 500°F to 800°F intermittently. Conductor insulation: Fiberglass braid impregnated with a Silicone varnish over a stranded Nickel-plated copper conductor.
Type 2: 1500°F High Temperature Rating -- Suitable as a radiation resistant aircraft or missile lead wire, furnaces, ovens & kilns for operations between 800°F to 1500°F intermittently. Conductor insulation: Inorganic braid with a Silicone varnish over a stranded Nickel-plated copper conductor.

Type 3: 2000°F High Temperature Rating -- Suitable as a radiation resistant aircraft or missile lead wire for operations between 1500°F to 2000°F intermittently. Conductor insulation: special formulated ceramic braid over a stranded Nickel-plated copper conductor and a pure Nickel braided shield overall.

Supplier's Site

Technical Specifications

  BRIM Electronics, Inc.
Product Category Hookup Wires
Product Number 2103
Product Name High Temperature Lead Wire, Shielded
Approvals MIL-N- 46026A
Unlock Full Specs
to access all available technical data

Similar Products

Hook-up Wire, MIL-W-76C Type HW-C, Uncovered - 1415 / 1430 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C
Rated Voltage 2500 volts
Nominal Diameter 0.0850 to 0.4300 inch (2.16 to 10.92 mm)
View Details
Hook-up Wire, MIL-W-76C Type MW-C, Nylon Jacket - 1420N - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0630 to 0.1680 inch (1.6 to 4.27 mm)
View Details
Lead Wire, UL 1213 - 1735 / 1736 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark; RoHS
Nominal Diameter 0.0290 to 0.0550 inch (0.7366 to 1.4 mm)
Rated Temperature 105 C (221 F)
View Details
High Temperature Airframe Lead Wire - 1720 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-22799/1; MIL-W-22759/2
Rated Voltage 600 to 6000 volts
Nominal Diameter 0.0850 to 0.1630 inch (2.16 to 4.14 mm)
View Details