BRIM Electronics, Inc. Kynar Lead Wire, MIL-W-81822/3 1482

Description
Solid Silver plated OFHC (oxygen free high conductivity) copper, with a wall of extruded Kyner** (Polyvinylidenefluor ide). OPER. TEMP.: 135°C. OPER. VOLT.: 300V Suitable as a wire-wrap wire--high cut-through resistance--for military or commercial applications requiring more exacting tolerances than that provided by UL style Kynar wires. Also resistant to chemicals, solvents, weather, ultra-violet rays. Kynar** is self-extinguishing. Std. Colors: White, Black, Red, Blue, Green. Other colors available to order. Std. P-U: 1000ft.
Request a Quote
Description
Solid Silver plated OFHC (oxygen free high conductivity) copper, with a wall of extruded Kyner** (Polyvinylidenefluor ide). OPER. TEMP.: 135°C. OPER. VOLT.: 300V Suitable as a wire-wrap wire--high cut-through resistance--for military or commercial applications requiring more exacting tolerances than that provided by UL style Kynar wires. Also resistant to chemicals, solvents, weather, ultra-violet rays. Kynar** is self-extinguishing. Std. Colors: White, Black, Red, Blue, Green. Other colors available to order. Std. P-U: 1000ft.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Kynar Lead Wire, MIL-W-81822/3 - 1482 - BRIM Electronics, Inc.
Lodi, NJ, United States
Kynar Lead Wire, MIL-W-81822/3
1482
Kynar Lead Wire, MIL-W-81822/3 1482
Solid Silver plated OFHC (oxygen free high conductivity) copper, with a wall of extruded Kyner** (Polyvinylidenefluor ide). OPER. TEMP.: 135°C. OPER. VOLT.: 300V Suitable as a wire-wrap wire--high cut-through resistance--for military or commercial applications requiring more exacting tolerances than that provided by UL style Kynar wires. Also resistant to chemicals, solvents, weather, ultra-violet rays. Kynar** is self-extinguishing. Std. Colors: White, Black, Red, Blue, Green. Other colors available to order. Std. P-U: 1000ft.

Solid Silver plated OFHC (oxygen free high conductivity) copper, with a wall of
extruded Kyner** (Polyvinylidenefluoride). OPER. TEMP.: 135°C. OPER. VOLT.: 300V Suitable as a wire-wrap wire--high cut-through resistance--for military or commercial applications requiring more exacting tolerances than that provided by UL style Kynar wires. Also resistant to chemicals, solvents, weather, ultra-violet rays. Kynar** is self-extinguishing. Std. Colors: White, Black, Red, Blue, Green. Other colors available to order. Std. P-U: 1000ft.

Supplier's Site

Technical Specifications

  BRIM Electronics, Inc.
Product Category Hookup Wires
Product Number 1482
Product Name Kynar Lead Wire, MIL-W-81822/3
Approvals MIL-W-81822/3
Rated Voltage 300 volts
Nominal Diameter 0.0195 to 0.0340 inch (0.4953 to 0.8636 mm)
Rated Temperature 135 C (275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Lead Wire - 1806 / 1807 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/29,/30
Rated Voltage 600 to 1000 volts
Nominal Diameter 0.0450 to 0.3900 inch (1.14 to 9.91 mm)
View Details
X-high™ High Temperature Lead Wires, Shielded - 2105 - BRIM Electronics, Inc.
Specs
Approvals RoHS
Rated Voltage 600 volts
Nominal Diameter 0.1770 to 0.1920 inch (4.5 to 4.88 mm)
View Details
Lead Wire, MIL-W-16878/6  Type ET - 1705 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/6
Rated Voltage 250 volts
Nominal Diameter 0.0150 to 0.0500 inch (0.3810 to 1.27 mm)
View Details
Lead Wire, MIL-W-16878/5 Type EE - 1715 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/5, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0160 to 0.3550 inch (0.4064 to 9.02 mm)
View Details