BRIM Electronics, Inc. Shielded Lead Wire, MIL-W-76C Type MW-C, No Jacket 1437

Description
TYPE MW-C--Braided tinned copper shield overall--no jacket. OPER. VOLT.: 1000V OPER.TEMP: -40°C to +80°C. Std. Color: White Stranded tinned copper conductor, .016" wall 80°C PVC, braided tinned copper shield overall--no jacket. STD. P-U: 1000'
Request a Quote
Description
TYPE MW-C--Braided tinned copper shield overall--no jacket. OPER. VOLT.: 1000V OPER.TEMP: -40°C to +80°C. Std. Color: White Stranded tinned copper conductor, .016" wall 80°C PVC, braided tinned copper shield overall--no jacket. STD. P-U: 1000'
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Shielded Lead Wire, MIL-W-76C Type MW-C, No Jacket - 1437 - BRIM Electronics, Inc.
Lodi, NJ, United States
Shielded Lead Wire, MIL-W-76C Type MW-C, No Jacket
1437
Shielded Lead Wire, MIL-W-76C Type MW-C, No Jacket 1437
TYPE MW-C--Braided tinned copper shield overall--no jacket. OPER. VOLT.: 1000V OPER.TEMP: -40°C to +80°C. Std. Color: White Stranded tinned copper conductor, .016" wall 80°C PVC, braided tinned copper shield overall--no jacket. STD. P-U: 1000'

TYPE MW-C--Braided tinned copper shield overall--no jacket. OPER. VOLT.: 1000V OPER.TEMP: -40°C to +80°C. Std. Color: White

Stranded tinned copper conductor, .016" wall 80°C PVC, braided tinned copper shield overall--no jacket. STD. P-U: 1000'

Supplier's Site

Technical Specifications

  BRIM Electronics, Inc.
Product Category Hookup Wires
Product Number 1437
Product Name Shielded Lead Wire, MIL-W-76C Type MW-C, No Jacket
Approvals MIL-W-76C, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0750 to 0.1470 inch (1.9 to 3.73 mm)
Rated Temperature 80 C (176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Lead Wire, MIL-W-16878/19 Type DN, Nylon Jacket - 1415N - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/19, RoHS
Rated Voltage 3000 volts
Nominal Diameter 0.0910 to 0.3740 inch (2.31 to 9.5 mm)
View Details
Kynar Lead Wire, MIL-W-81822/3 - 1482 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-81822/3
Rated Voltage 300 volts
Nominal Diameter 0.0195 to 0.0340 inch (0.4953 to 0.8636 mm)
View Details
X-high™ High Temperature Lead Wires, Unshielded - 2104 - BRIM Electronics, Inc.
Specs
Approvals RoHS
Rated Voltage 600 volts
Nominal Diameter 0.1050 to 0.1200 inch (2.67 to 3.05 mm)
View Details
Lead Wire, MIL-W-16878/6  Type ET - 1705 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/6
Rated Voltage 250 volts
Nominal Diameter 0.0150 to 0.0500 inch (0.3810 to 1.27 mm)
View Details